- Supply Voltage-Max
- Supply Voltage-Min
- Core
- Data Bus Width
- Data RAM Size
- Data RAM Type
- Interface Type
- Maximum Clock Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of I/Os
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Core | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Processor Series | Qualification | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | Temperature Grade | uPs/uCs/Peripheral ICs Type | Program Memory Type | Program Memory Size | Supply Current-Max | Data Bus Width | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Number of ADC Channels | Number of Timers | ADC Resolution | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32LG230F64R69G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | - | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | - | EZR32LG | - | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32LG230 | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | - | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG330F64R69G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | - | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | - | EZR32WG | - | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG330 | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | - | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() SI4010-C2001AT Silicon Labs | In Stock | - | - | MSOP-10 | - | - | CIP-51 8051 | 4 kB, 256 B, 8 B | RAM | - | - | 2-Wire | 24 MHz | + 85 C | - 40 C | - | - | SMD/SMT | 5 I/O | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | NVM | 8 kB | - | 8 bit | - | - | - | - | - | - | - | - | ||
![]() SI4010-C2003AT Silicon Labs | In Stock | - | - | MSOP-10 | - | - | CIP-51 8051 | 4 kB, 256 B, 8 B | RAM | - | - | 2-Wire | 24 MHz | + 85 C | - 40 C | - | - | SMD/SMT | 5 I/O | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | NVM | 8 kB | - | 8 bit | - | - | - | - | - | - | - | - | ||
![]() SI4010-C2001ATR Silicon Labs | In Stock | - | - | MSOP-10 | - | - | CIP-51 8051 | 4 kB, 256 B, 8 B | RAM | - | - | 2-Wire | 24 MHz | + 85 C | - 40 C | - | - | SMD/SMT | 5 I/O | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | NVM | 8 kB | - | 8 bit | - | - | - | - | - | - | - | - | ||
![]() W219BHT Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPL505YC256CS Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 56 | - | - | - | - | SPECTRALINEAR INC | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SSOP | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | 56 | R-PDSO-G56 | Not Qualified | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY28404OXCT Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 48 | - | - | - | - | SPECTRALINEAR INC | - | - | - | - | - | 1 | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | - | - | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 2.794 mm | 14.318 MHz | 200.9 MHz | - | - | - | 15.875 mm | 7.5057 mm | ||
![]() SL15100ZC-38AH Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G8 | - | - | - | COMMERCIAL | CLOCK GENERATOR, OTHER | - | - | - | - | 1.2 mm | 25 MHz | 25 MHz | - | - | - | 4.4 mm | 3 mm | ||
![]() SI5335D-B-GM Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 24 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | HVQCCN | , | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | - | 1.98 V | 1.71 V | 1.8 V | - | - | - | EAR99 | IT ALSO REQUIRES 2.5V AND 3.3 V NOMINAL SUPPLY VOLTAGE, PCIE GENERATION 1,2,3,4 | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | S-XQCC-N24 | - | - | - | - | CLOCK GENERATOR, PCIe | - | - | 60 mA | - | 0.9 mm | 200 MHz | 200 MHz | - | - | - | 4 mm | 4 mm | ||
![]() SL28506AZC-3T Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 56 | - | - | - | - | SPECTRALINEAR INC | - | - | - | - | - | - | - | - | 85 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSSOP | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | - | - | OTHER | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 1.1 mm | 14.318 MHz | 400 MHz | - | - | - | 13.995 mm | 6.096 mm | ||
![]() SI5355A-A-GM Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-A-GMR Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 24 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | 1 | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | Yes | 1.98 V | 1.71 V | 1.8 V | - | - | Yes | EAR99 | IT ALSO OPERATES WITH 2.5V AND 3.3V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | unknown | 40 | - | S-XQCC-N24 | Not Qualified | - | - | INDUSTRIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 60 mA | - | 0.9 mm | 30 MHz | 200 MHz | - | - | - | 4 mm | 4 mm | ||
![]() SI5345B-B04791-GM Silicon Laboratories Inc | 89 | - | Datasheet | - | YES | 64 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | 2 | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | Yes | 1.89 V | 1.71 V | 1.8 V | - | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | unknown | 40 | - | S-XQCC-N64 | - | - | - | INDUSTRIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 0.9 mm | 750 MHz | 350 MHz | - | - | - | 9 mm | 9 mm | ||
![]() IMIC9530CT Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 48 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | - | - | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 1.1 mm | 33.3 MHz | 133.3 MHz | - | - | - | 12.4965 mm | 6.096 mm | ||
![]() CP2102NP1314AGMR Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL28640BLC Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 72 | - | - | - | - | SPECTRALINEAR INC | - | - | - | - | - | - | - | - | - | - | UNSPECIFIED | - | , | - | SQUARE | CHIP CARRIER | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | unknown | - | 72 | S-XQCC-N72 | Not Qualified | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5345B-B04789-GM Silicon Laboratories Inc | 88 | - | Datasheet | - | YES | 64 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | 2 | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | Yes | 1.89 V | 1.71 V | 1.8 V | - | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | unknown | 40 | - | S-XQCC-N64 | - | - | - | INDUSTRIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 0.9 mm | 750 MHz | 350 MHz | - | - | - | 9 mm | 9 mm | ||
![]() SL28541BQC Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 64 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 70 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 64 | S-XQCC-N64 | Not Qualified | - | - | COMMERCIAL | CLOCK GENERATOR, OTHER | - | - | - | - | 1 mm | 14.318 MHz | 400 MHz | - | - | - | 9 mm | 9 mm | ||
![]() PCI0646 Silicon Image Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | CMD TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - |