- Supply Voltage-Max
- Supply Voltage-Min
- Core
- Data Bus Width
- Data RAM Size
- Data RAM Type
- Interface Type
- Maximum Clock Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of I/Os
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Core | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Processor Series | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | ECCN Code | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | Temperature Grade | uPs/uCs/Peripheral ICs Type | Program Memory Type | Program Memory Size | Data Bus Width | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Number of ADC Channels | Number of Timers | ADC Resolution | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5356A-A00422-GM Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | TFQFP | , | - | - | Obsolete | - | - | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | EAR99 | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 200 MHz | 200 MHz | - | - | - | - | - | ||
![]() SI4701 Silicon Laboratories Inc | 763 | - | Datasheet | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL38160AZI-24AHT Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, 0.65 MM PITCH, ROHS COMPLIANT, MO-153AB, TSSOP-16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | EAR99 | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | CLOCK GENERATOR, VIDEO | - | - | - | 1.2 mm | 27 MHz | 148.5 MHz | - | - | - | 5 mm | 4.4 mm | ||
![]() SL28442AZC-2 Silicon Laboratories Inc | In Stock | - | Datasheet | - | YES | 56 | - | - | - | - | SPECTRALINEAR INC | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , | RECTANGULAR | SMALL OUTLINE | Obsolete | TSSOP | - | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | DUAL | GULL WING | - | unknown | 56 | R-PDSO-G56 | Not Qualified | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SII3112CT144 Silicon Image Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | SILICON IMAGE INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2672BC4N40 Silicon Technology Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2672AC4N40 Silicon Technology Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32LG230F256R63G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32LG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 256 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG230F64R61G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32LG330F256R60G-C0 Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 260 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | Details | - | 3.8 V | 1.98 V | - | Tray | EZR32LG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 256 kB | 32 bit | - | - | - | 8 Channel | 4 x 16 bit | 12 bit | - | - | ||
![]() EZR32WG230F64R55G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG230F256R63G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 256 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG330F64R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG230F64R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32LG230F256R60G-C0 Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 260 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | Details | - | 3.8 V | 1.98 V | - | Tray | EZR32LG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 256 kB | 32 bit | - | - | - | 8 Channel | 4 x 16 bit | 12 bit | - | - | ||
![]() EZR32LG330F64R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32LG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32LG330F64R55G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32LG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32LG330F128R67G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M3 | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32LG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 128 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG230F128R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 128 kB | 32 bit | - | - | - | 8 Channel | 4 Timer | 12 bit | - | - | ||
![]() EZR32WG230F64R60G-C0 Silicon Labs | In Stock | - | - | QFN-64 | - | - | ARM Cortex M4 | 32 kB | RAM | 260 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | Details | - | 3.8 V | 1.98 V | - | Tray | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | Flash | 64 kB | 32 bit | - | - | - | 8 Channel | 4 x 16 bit | 12 bit | - | - |