- RoHS Status
- Number of Terminations
- Terminal Form
- Terminal Position
- uPs/uCs/Peripheral ICs Type
- Length
- Surface Mount
- Terminal Pitch
- Supply Voltage
- Width
- DMA Channels
- Has ADC
Attribute column
Manufacturer
Silicon Labs Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Usage Level | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Density | Core Architecture | On Chip Program ROM Width | CPU Family | Screening Level | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8051F326 Silicon Labs | In Stock | - | Datasheet | - | YES | - | 15 | 85°C | -40°C | 1536 | 16384 | - | e0 | - | - | 28 | - | Tin/Lead (Sn/Pb) | ALSO REQUIRES 1.8-3.6V I/O SUPPLY | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | 28 | S-XQCC-N28 | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 2.7V | 25 MHz | 1.5kB | MICROCONTROLLER | 25MHz | - | 8 | NO | NO | NO | NO | 125 kb | - | - | 8051 | - | FLASH | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F412 Silicon Labs | In Stock | - | - | LQFP | YES | - | 24 | 85°C | -40°C | - | - | - | e3 | yes | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 2.5V | 0.8mm | NOT SPECIFIED | 32 | S-PQFP-G32 | Not Qualified | 5.25V | - | INDUSTRIAL | 2V | 50 MHz | - | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | YES | - | - | - | - | - | FLASH | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() C8051F394 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() C8051F395 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() C8051F565-AQ Silicon Labs | In Stock | - | - | LQFP | YES | 32 | 25 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | QUAD | GULL WING | - | 2.1V | 0.8mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 7mm | 7mm | Non-RoHS Compliant | ||
![]() C8051F572-AM Silicon Labs | In Stock | - | - | QFN | YES | 40 | 33 | - | - | - | - | - | - | - | - | 40 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F590-AM Silicon Labs | In Stock | - | - | QFN | YES | 40 | 33 | 125°C | - | 8448 | 98304 | Automotive grade | - | - | - | 40 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | NOT SPECIFIED | 40 | - | Not Qualified | 2.75V | 2/5V | AUTOMOTIVE | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | 33mA | 8 | YES | NO | YES | NO | - | - | - | 8051 | AEC-Q100 | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F574-AM Silicon Labs | In Stock | - | - | QFN | YES | 40 | 33 | - | - | - | - | - | - | - | - | 40 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F524-C-AM Silicon Labs | In Stock | - | - | DFN | YES | 10 | 6 | 125°C | -40°C | 256 | 4096 | - | - | - | - | 10 | - | - | - | - | DUAL | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | 8051 | 8 | - | - | FLASH | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() C8051F536-C-AM Silicon Labs | In Stock | - | - | QFN | YES | 20 | 16 | 125°C | -40°C | 256 | - | Automotive grade | - | - | - | 20 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | 8051 | 8 | - | AEC-Q100 | FLASH | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F531-C-AT Silicon Labs | In Stock | - | - | TSSOP | YES | 20 | 16 | 125°C | -40°C | 256 | 8192 | Automotive grade | - | - | - | 20 | - | - | - | - | DUAL | GULL WING | - | 2.1V | 0.65mm | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | 8051 | 8 | - | AEC-Q100 | FLASH | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() C8051F550-AM Silicon Labs | 27 | - | - | QFN | YES | 24 | 18 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F562-AM Silicon Labs | In Stock | - | - | QFN | YES | 32 | 25 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F569-AM Silicon Labs | In Stock | - | - | QFN | YES | 40 | 33 | 125°C | - | - | - | Automotive grade | - | - | - | 40 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.7V | 0.5mm | NOT SPECIFIED | - | - | - | 5.25V | - | AUTOMOTIVE | 1.8V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | NO | - | - | 8 | - | AEC-Q100 | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F588-AM Silicon Labs | In Stock | - | - | QFN | YES | 40 | 33 | 125°C | - | 8448 | 131072 | Automotive grade | - | - | - | 40 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | NOT SPECIFIED | 40 | - | Not Qualified | 2.75V | 2/5V | AUTOMOTIVE | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | 33mA | 8 | YES | NO | YES | NO | - | - | - | 8051 | AEC-Q100 | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F591-AM Silicon Labs | In Stock | - | - | QFN | YES | 40 | 33 | 125°C | - | 8448 | 98304 | Automotive grade | - | - | - | 40 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | NOT SPECIFIED | 40 | - | Not Qualified | 2.75V | 2/5V | AUTOMOTIVE | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | 33mA | 8 | YES | NO | YES | NO | - | - | - | 8051 | AEC-Q100 | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F543-AM Silicon Labs | 43 | - | - | QFN | YES | 24 | 18 | 125°C | -40°C | 1280 | 16384 | Automotive grade | - | - | - | 24 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | NOT SPECIFIED | - | - | - | 5.25V | - | AUTOMOTIVE | 1.8V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | NO | - | - | 8 | - | AEC-Q100 | FLASH | 0.8mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F565-AM Silicon Labs | In Stock | - | - | - | YES | - | 25 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F564-AM Silicon Labs | In Stock | - | - | QFN | YES | 32 | 25 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | 2.75V | - | - | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F587-AM Silicon Labs | In Stock | - | - | QFN | YES | 32 | 25 | 125°C | -40°C | 8448 | 98304 | Automotive grade | e3 | - | - | 32 | 3A001.A.3 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | NOT SPECIFIED | 32 | - | Not Qualified | 2.75V | 2/5V | AUTOMOTIVE | 2V | 50 MHz | - | MICROCONTROLLER | 50MHz | 33mA | 8 | YES | NO | YES | NO | - | - | - | 8051 | AEC-Q100 | FLASH | 1mm | 5mm | 5mm | Non-RoHS Compliant |