- RoHS Status
- Number of Terminations
- Terminal Form
- Terminal Position
- uPs/uCs/Peripheral ICs Type
- Length
- Surface Mount
- Terminal Pitch
- Supply Voltage
- Width
- DMA Channels
- Has ADC
Attribute column
Manufacturer
Silicon Labs Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Usage Level | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8051F500-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 48 | - | 40 | 125°C | -40°C | - | - | - | - | 48 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | 48 | - | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() C8051F507-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 32 | - | 25 | 125°C | -40°C | - | - | - | - | 32 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | 32 | - | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F504-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 48 | - | 40 | 125°C | -40°C | - | - | - | - | 48 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | 48 | - | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() C8051F505-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 48 | - | 40 | 125°C | -40°C | - | - | - | - | 48 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | 48 | - | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() C8051F508-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 40 | - | 33 | 125°C | - | - | - | - | - | 40 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | - | NOT SPECIFIED | 40 | - | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F502-AM Silicon Labs | In Stock | - | - | - | - | YES | - | - | 25 | 125°C | -40°C | - | - | - | - | 32 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | - | NOT SPECIFIED | 32 | S-XQCC-N32 | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F566-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 32 | - | 25 | - | - | - | - | - | - | 32 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 2.75V | - | - | 2V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F555-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 24 | - | 18 | - | - | - | - | - | - | 24 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 2.75V | - | - | 2V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F589-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 40 | - | 33 | 125°C | - | 8448 | 131072 | Automotive grade | e3 | 40 | 3A001.A.3 | Matte Tin (Sn) | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 2.1V | 0.5mm | - | NOT SPECIFIED | 40 | - | Not Qualified | 2.75V | 2/5V | AUTOMOTIVE | 2V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | 33mA | 8 | YES | NO | YES | NO | - | - | - | - | 8051 | AEC-Q100 | - | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F531-C-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 20 | - | 16 | 125°C | -40°C | 256 | 8192 | Automotive grade | - | 20 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | - | - | - | - | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | - | 8051 | 8 | - | AEC-Q100 | - | FLASH | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F544-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 32 | - | 25 | 125°C | -40°C | 1280 | 8192 | Automotive grade | - | 32 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | NO | - | - | - | 8 | - | AEC-Q100 | - | FLASH | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F546-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 24 | - | 18 | 125°C | -40°C | 1280 | 8192 | Automotive grade | - | 24 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | NO | - | - | - | 8 | - | AEC-Q100 | - | FLASH | 0.8mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F547-AM Silicon Labs | In Stock | - | - | Surface Mount | QFN | - | 24 | FLASH | 18 | - | - | 1280 | 8192 | Automotive grade | - | 24 | - | - | 125°C | -40°C | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | 50MHz | - | - | - | - | - | - | AUTOMOTIVE | - | I2C, SPI, UART | 5.25V | 1.8V | 8kB | - | 1.3kB | MICROCONTROLLER | - | - | 8 | YES | NO | YES | NO | 4 | - | 8051 | 8 | - | AEC-Q100 | - | - | 0.8mm | - | - | RoHS Compliant | ||
![]() C8051F542-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 24 | - | 18 | 125°C | -40°C | 1280 | 16384 | Automotive grade | - | 24 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | NO | - | - | - | 8 | - | AEC-Q100 | - | FLASH | 0.8mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F510-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 40 | - | 33 | 125°C | - | - | - | - | - | 40 | 3A991.A.2 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | 40 | - | Not Qualified | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 30MHz | - | 8 | YES | NO | YES | NO | - | 16 | - | - | - | - | 8 | FLASH | 0.9mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() C8051F541-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 32 | - | 25 | 125°C | -40°C | 1280 | 16384 | Automotive grade | - | 32 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | 50 MHz | - | MICROCONTROLLER | 50MHz | - | 8 | YES | NO | YES | NO | - | - | - | 8 | - | AEC-Q100 | - | FLASH | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() C8051F537-C-AT Silicon Labs | In Stock | - | - | - | TSSOP | YES | 20 | - | 16 | 125°C | -40°C | 256 | - | Automotive grade | - | 20 | - | - | - | - | - | DUAL | GULL WING | - | 2.1V | 0.65mm | - | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | - | - | - | - | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | - | 8051 | 8 | - | AEC-Q100 | - | FLASH | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() C8051F537-C-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 20 | - | 16 | 125°C | -40°C | 256 | - | Automotive grade | - | 20 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | - | - | - | - | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | - | 8051 | 8 | - | AEC-Q100 | - | FLASH | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() C8051F536-C-AT Silicon Labs | In Stock | - | - | - | TSSOP | YES | 20 | - | 16 | 125°C | -40°C | 256 | - | Automotive grade | - | 20 | - | - | - | - | - | DUAL | GULL WING | - | 2.1V | 0.65mm | - | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | - | - | - | - | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | - | 8051 | 8 | - | AEC-Q100 | - | FLASH | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() C8051F534-C-AM Silicon Labs | In Stock | - | - | - | QFN | YES | 20 | - | 16 | 125°C | -40°C | 256 | 4096 | Automotive grade | - | 20 | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | - | - | - | - | 25 MHz | 256B | MICROCONTROLLER | 25MHz | - | 8 | YES | NO | YES | NO | - | - | 8051 | 8 | - | AEC-Q100 | - | FLASH | 1mm | 4mm | 4mm | Non-RoHS Compliant |