- Data RAM Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Package / Case
- RoHS
- Data Bus Width
- Data RAM Type
- Interface Type
- Maximum Clock Frequency
- Maximum Data Rate
Attribute column
Manufacturer
Silicon Labs Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data RAM Size | Data RAM Type | Interface Type | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Frequency | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32ZG23B021F512IM40-C Silicon Labs | In Stock | - | - | - | QFN-40 | - | - | - | 64 kB | RAM | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 22 I/O | - | - | - | Details | 4 mA | 85.5 mA | - | - | - | - | - | Wi-Fi | - | - | 902 MHz to 928 MHz | - | - | Flash | 512 kB | 20 dBm | 32 bit | - | - | - | - 109.8 dBm | - | 1 Channel | - | - | - | 5 | - | - | 12 bit, 16 bit | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A010F512GM48-C Silicon Labs | 25 | - | - | - | QFN-48 | - | - | - | 64 kB | RAM | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 31 I/O | - | - | - | Details | 4 mA | 85.5 mA | - | - | - | - | - | Wi-Fi | - | - | 902 MHz to 928 MHz | - | - | Flash | 512 kB | 14 dBm | 32 bit | - | - | - | - 109.8 dBm | - | 1 Channel | - | - | - | 5 | - | - | 12 bit, 16 bit | - | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32FG23A010F256GM40-CR Silicon Labs | 16 | - | - | - | QFN-40 | - | - | ARM Cortex M33 | 32 kB | RAM | I2C, SPI, UART | 78 MHz | 2 Mbps | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 23 I/O | - | - | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | Wi-Fi | - | - | 922.3 MHz to 928.1 MHz | - | - | Flash | 256 kB | 14 dBm | 32 bit | - | - | - | - 110.1 dBm | - | 1 Channel | - | - | - | 5 | - | - | 12 bit, 16 bit | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32FG23A010F256GM48-CR Silicon Labs | 20000 | - | - | - | QFN-48 | - | - | ARM Cortex M33 | 32 kB | RAM | I2C, SPI, UART | 78 MHz | 2 Mbps | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 31 I/O | - | - | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | Wi-Fi | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | Flash | 256 kB | 14 dBm | 32 bit | - | - | - | - 96.9 dBm | - | 1 Channel | - | - | - | 5 | - | - | 12 bit, 16 bit | - | 6 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23B020F512IM48-CR Silicon Labs | In Stock | - | - | - | QFN-48 | - | - | ARM Cortex M33 | 64 kB | RAM | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 31 I/O | - | - | - | Details | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | Wi-Fi | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | Flash | 512 kB | 20 dBm | 32 bit | - | - | - | - 109.8 dBm | - | 1 Channel | - | - | - | 5 | - | - | 12 bit, 16 bit | - | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23B010F512IM40-C Silicon Labs | 9 | - | - | - | QFN-40 | - | - | - | 64 kB | RAM | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 23 I/O | - | - | - | Details | 4 mA | 85.5 mA | - | - | - | - | - | Wi-Fi | - | - | 902 MHz to 928 MHz | - | - | Flash | 512 kB | 14 dBm | 32 bit | - | - | - | - 109.8 dBm | - | 1 Channel | - | - | - | 5 | - | - | 12 bit, 16 bit | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32MG24A410F1536IM40-BR Silicon Labs | 20000 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24A410 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | ||
![]() EFR32MG24A420F1536IM48-B Silicon Labs | 33 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24A420 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tray | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | Bluetooth v5.3 | 19.5dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | ||
![]() EFR32MG24A410F1536IM40-B Silicon Labs | 78 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24A410 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tray | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | ||
![]() EFR32MG24A010F1536IM48-B Silicon Labs | 323 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24A010 | ARM Cortex M33 | 192 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | Tray | Active | - | Details | 4.4 mA | 19.1 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | MG24 | Bluetooth, Zigbee | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | EUSART, I2C, I2S, SPI, USART | 1536kB Flash, 192kB RAM | Flash | 1.5 MB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | ARM Cortex-M33 | - | - | - | ||
![]() EFR32MG24B210F1536IM48-B Silicon Labs | 115 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24B210 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | Tray | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | EUSART, I2C, I2S, SPI, USART | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | ARM Cortex-M33 | - | - | - | ||
![]() EFR32MG24A010F1536IM48-BR Silicon Labs | 40 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24A010 | ARM Cortex M33 | 192 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 192kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | ||
![]() EFR32MG24B110F1536IM48-BR Silicon Labs | 33 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24B110 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 28 | - | - | - | - | - | ||
![]() EFR32MG24A420F1536IM40-BR Silicon Labs | 40 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24A420 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | Bluetooth v5.3 | 19.5dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | ||
![]() EFR32MG24A110F1024IM48-BR Silicon Labs | 40 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24A110 | ARM Cortex M33 | 128 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1024kB Flash, 128kB RAM | Flash | 1 MB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 28 | - | - | - | - | - | ||
![]() EFR32MG24A010F1536IM40-BR Silicon Labs | 2500 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24A010 | ARM Cortex M33 | 192 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 192kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | ||
![]() EFR32MG24B020F1024IM48-BR Silicon Labs | 40 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | EFR32MG24B020 | ARM Cortex M33 | 128 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1024kB Flash, 128kB RAM | Flash | 1 MB | 20 dBm | 32 bit | Bluetooth v5.3 | 19.5dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | ||
![]() EFR32MG24B010F1536IM40-BR Silicon Labs | 40 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24B010 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 10 dBm | 32 bit | Bluetooth v5.3 | 10dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | ||
![]() EFR32MG24A420F1536IM40-B Silicon Labs | 801 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24A420 | ARM Cortex M33 | 256 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tray | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | Bluetooth v5.3 | 19.5dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | ||
![]() EFR32MG24A021F1024IM40-BR Silicon Labs | 40 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | EFR32MG24A021 | ARM Cortex M33 | 128 kB | RAM | I2C | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | MG24 | Bluetooth | 1.71V ~ 3.8V | 2.4GHz | - | - | 1024kB Flash, 128kB RAM | Flash | 1 MB | 20 dBm | 32 bit | Bluetooth v5.3 | 19.5dBm | Bluetooth | - 94.4 dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 25 | - | - | - | - | - |