- Data RAM Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Package / Case
- RoHS
- Data Bus Width
- Data RAM Type
- Interface Type
- Maximum Clock Frequency
- Maximum Data Rate
Attribute column
Manufacturer
Silicon Labs Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | Data RAM Size | Data RAM Type | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Type | Operating Frequency | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Sensitivity | Number of ADC Channels | Number of Timers | ADC Resolution | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32ZG23B020F512IM40-CR Silicon Labs | 22 |
| - | QFN-40 | ARM Cortex M33 | 64 kB | RAM | - | - | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - 40 C | Yes | SMD/SMT | 23 I/O | - | Details | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | Wi-Fi | 868 MHz, 915 MHz, 920 MHz | Flash | 512 kB | 20 dBm | 32 bit | - 109.8 dBm | 1 Channel | 5 | 12 bit, 16 bit | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32FG23B021F512IM40-C Silicon Labs | In Stock | - | - | QFN-40 | ARM Cortex M33 | 64 kB | RAM | - | - | I2C, SPI, UART | 78 MHz | 2 Mbps | + 125 C | - 40 C | Yes | SMD/SMT | 22 I/O | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | Wi-Fi | 922.3 MHz to 928.1 MHz | Flash | 512 kB | 20 dBm | 32 bit | - 110.1 dBm | 1 Channel | 5 | 12 bit, 16 bit | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B011F512IM40-CR Silicon Labs | In Stock | - | - | QFN-40 | ARM Cortex M33 | 64 kB | RAM | - | - | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - 40 C | Yes | SMD/SMT | 22 I/O | - | Details | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | Wi-Fi | 868 MHz, 915 MHz, 920 MHz | Flash | 512 kB | 14 dBm | 32 bit | - 109.8 dBm | 1 Channel | 5 | 12 bit, 16 bit | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A020F512GM40-C Silicon Labs | 31 |
| - | QFN-40 | - | 64 kB | RAM | - | - | I2C, SPI, UART | 78 MHz | 100 kbps | + 125 C | - 40 C | Yes | SMD/SMT | 23 I/O | - | Details | 4 mA | 85.5 mA | - | - | - | - | - | Wi-Fi | 902 MHz to 928 MHz | Flash | 512 kB | 20 dBm | 32 bit | - 109.8 dBm | 1 Channel | 5 | 12 bit, 16 bit | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32MG1P231F256GM48-C0R Silicon Labs | 38 |
| - | QFN-48 | ARM Cortex M4 | 32 kB | RAM | SLWRB4154A | 2500 | I2C, I2S, SMBus, SPI, UART, USART | 40 MHz | 1 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | - | EFR32MG1 | Details | 8.7 mA, 9.8 mA | 8.2 mA | 3.3 V | 3.3 V | EFR32 | Reel | EFR32MG1 | Bluetooth, Zigbee | 2.4 GHz | Flash | 256 kB | 19.5 dBm | 32 bit | - 94 dBm | - | 2 Timer | 12 bit | 0.85 mm | 7 mm | 7 mm |