Filters
  • Analog IC - Other Type
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Manufacturer
  • Manufacturer Part Number
  • Mfr
  • Normal Position
  • Number of Functions
  • Number of Terminals
  • On-state Resistance-Max (Ron)
  • Operating Temperature-Max

Attribute column

Manufacturer

Silicon Labs Interface - Analog Switches, Multiplexers, Demultiplexers

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Package / Case

Surface Mount

Supplier Device Package

Number of Terminals

Base Product Number

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Mfr

Moisture Sensitivity Levels

On-state Resistance-Max (Ron)

Operating Temperature-Max

Operating Temperature-Min

Package

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Product Status

Reflow Temperature-Max (s)

Risk Rank

Rohs Code

Supply Voltage-Nom (Vsup)

Operating Temperature

Series

Size / Dimension

Tolerance

JESD-609 Code

Pbfree Code

Number of Terminations

ECCN Code

Temperature Coefficient

Resistance

Terminal Finish

Composition

Power (Watts)

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Output

Pin Count

JESD-30 Code

Qualification Status

Failure Rate

Supply Voltage-Max (Vsup)

Power Supplies

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Channels

Analog IC - Other Type

Seated Height-Max

Neg Supply Voltage-Nom (Vsup)

Off-state Isolation-Nom

Neg Supply Voltage-Max (Vsup)

On-state Resistance Match-Nom

Switching

Switch-on Time-Max

Switch-off Time-Max

Normal Position

Neg Supply Voltage-Min (Vsup)

Features

Height Seated (Max)

Length

Width

Ratings

DG423DJ
DG423DJ

Silicon Labs

In Stock

-

-

1 Week

-

NO

-

16

-

MAXIM INTEGRATED PRODUCTS INC

Maxim Integrated Products

DG423DJ

PEI-Genesis

1

45 Ω

85 °C

-40 °C

Bulk

PLASTIC/EPOXY

DIP

0.300 INCH, PLASTIC, DIP-16

DIP16,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

Active

20

8.24

No

15 V

-

*

-

-

e0

No

-

EAR99

-

-

Tin/Lead (Sn85Pb15)

-

-

8542.39.00.01

Multiplexer or Switches

CMOS

DUAL

THROUGH-HOLE

240

2

2.54 mm

not_compliant

SEPARATE OUTPUT

16

R-PDIP-T16

Not Qualified

-

20 V

5,+-15 V

INDUSTRIAL

4.5 V

1

SPDT

4.572 mm

-15 V

72 dB

-20 V

3 Ω

BREAK-BEFORE-MAKE

250 ns

200 ns

NO/NC

-4.5 V

-

-

19.175 mm

7.62 mm

-

DG612DJ
DG612DJ

Silicon Labs

In Stock

-

-

-

1206 (3216 Metric)

NO

1206

16

RN73H2B

SILICONIX INC

Vishay Siliconix

DG612DJ

KOA Speer Electronics, Inc.

-

60 Ω

85 °C

-40 °C

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

PLASTIC/EPOXY

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Transferred

DIP

Active

-

5.62

No

-

-55°C ~ 155°C

RN73H

0.126 L x 0.063 W (3.20mm x 1.60mm)

±1%

e0

No

2

-

±25ppm/°C

17.4 kOhms

Tin/Lead (Sn/Pb)

Metal Film

0.25W, 1/4W

-

Multiplexer or Switches

-

DUAL

THROUGH-HOLE

-

4

2.54 mm

unknown

SEPARATE OUTPUT

16

R-PDIP-T16

Not Qualified

-

-

5,15,-3 V

INDUSTRIAL

-

-

SPST

-

-

-

-

-

BREAK-BEFORE-MAKE

35 ns

-

NO

-

Automotive AEC-Q200, Moisture Resistant

0.028 (0.70mm)

-

-

AEC-Q200