- Filter
- Length
- Number of Functions
- Number of Pins
- Number of Terminations
- Package / Case
- Pin Count
- Published
- RoHS Status
- Supply Voltage
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Silicon Labs Interface - CODECs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Base Part Number | Pin Count | Operating Supply Voltage | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Quiescent Current | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of A/D Converters | Telecom IC Type | Signal to Noise Ratio (SNR) | Number of D/A Converters | Resolution (Bits) | Sigma Delta | Number of ADCs / DACs | Filter | Dynamic Range, ADCs / DACs (db) Typ | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3000-C-FSR Silicon Labs | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 0°C~70°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 3 (168 Hours) | 16 | Voice-Band | Matte Tin (Sn) | - | - | DUAL | GULL WING | 1 | 3.3V | SI3000 | 16 | - | - | - | - | 5.25V | 3V | - | - | Serial | - | 12 ksps | 3V~5.25V | 3V~5.25V | 1 | - | 84 dB | - | 16 b | No | 1 / 1 | YES | 84 / 84 | 9.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() SI3000-C-FS Silicon Labs | 7 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 189.318115mg | 0°C~70°C | Tube | 2017 | e3 | yes | Active | 3 (168 Hours) | 16 | Voice-Band | Matte Tin (Sn) | - | - | DUAL | GULL WING | 1 | 3.3V | SI3000 | 16 | - | - | 1 | - | 5.25V | 3V | - | 10mA | Serial | - | 12 ksps | 3V~5.25V | 3V~5.25V | - | - | 84 dB | - | 16 b | No | 1 / 1 | YES | 84 / 84 | 9.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() SI3000-C-GS Silicon Labs | 5000 | - | Datasheet | 8 Weeks | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C | Tube | 1998 | - | - | Active | 3 (168 Hours) | 16 | Voice-Band | - | - | - | DUAL | GULL WING | 1 | 3.3V | SI3000 | 16 | 5V | - | - | - | 5.25V | 3V | 10mA | - | Serial | - | 12 ksps | 3V~5.25V | 3V~5.25V | 1 | - | - | - | 16 b | No | 1 / 1 | YES | 84 / 84 | 9.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() SI3000-KS Silicon Labs | 7 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 50.008559mg | 0°C~70°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | 16 | Voice-Band | - | - | - | DUAL | GULL WING | 1 | 3.3V | SI3000 | 16 | - | - | - | - | 5.25V | 3V | - | 10mA | Serial | - | 12 ksps | 3V~5.25V | 3V~5.25V | - | - | - | 1 | 16 b | No | 1 / 1 | YES | 84 / 84 | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI3000-C-GSR Silicon Labs | 2623 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | - | - | Active | 3 (168 Hours) | 16 | Voice-Band | - | - | - | DUAL | GULL WING | 1 | 3.3V | SI3000 | 16 | - | - | - | - | - | - | - | - | Serial | - | - | 3V~5.25V | 3V~5.25V | 1 | - | 84 dB | - | 16 b | No | 1 / 1 | YES | 84 / 84 | 9.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() SI3000-KSR Silicon Labs | 409 | - | Datasheet | - | - | - | - | SOIC | YES | 16 | - | - | - | 1998 | - | - | - | - | 16 | - | - | 70°C | 0°C | DUAL | GULL WING | 1 | 3.3V | - | 16 | - | COMMERCIAL | - | Serial | - | - | - | - | - | 2 B | 12 ksps | - | - | 1 | PROGRAMMABLE CODEC | - | - | - | - | - | YES | - | 9.9mm | 3.9mm | No | RoHS Compliant | - |