- Base Part Number
- Clock Frequency
- Current - Output Source/Sink
- Factory Lead Time
- Interface
- Interrupt Output
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
Silicon Labs Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Interface | RAM Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP2120-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | 42.467586mg | 8 | -40°C~85°C | Tube | 1997 | yes | Not For New Designs | 1 (Unlimited) | 20 | 3V~3.6V | QUAD | - | - | 3.3V | 0.5mm | - | - | CP2120 | 20 | - | - | Open Drain, Push-Pull | 3V | I2C, SPI | 512B | BUS CONTROLLER, I2C | 400kHz | Yes | 10mA 25mA | 900μm | - | 4mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() CP2120-GMR Silicon Labs | 180 | - | Datasheet | 6 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1997 | yes | Not For New Designs | 1 (Unlimited) | 20 | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | compliant | NOT SPECIFIED | CP2120 | 20 | S-XQCC-N20 | Not Qualified | Open Drain, Push-Pull | - | I2C, SPI | - | BUS CONTROLLER, I2C | 400kHz | Yes | 100mA | - | 1mm | 4mm | 4mm | - | RoHS Compliant | - |