- HTS Code
- ECCN Code
- Ihs Manufacturer
- Interface IC Type
- Package Description
- Part Life Cycle Code
- Pin Count
- Reach Compliance Code
- Built-in Protections
- Moisture Sensitivity Levels
- Output Current Flow Direction
- Part Package Code
Attribute column
Manufacturer
Silicon Labs Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Interface Type | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Supply Current (mA) | Memory Types | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Typical Operating Supply Voltage (V) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Interface | Memory Size | RAM Size | Data Bus Width | Seated Height-Max | Core Architecture | Max Frequency | Interface IC Type | Screening Level | Number of Programmable I/O | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP2501-B01-GM Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | Obsolete | 3 (168 Hours) | - | 125°C | -40°C | Touch Screen Interface | 8542.31.00.01 | 3V~3.6V | - | - | - | - | - | - | CP2501 | - | - | - | 3.6V | - | I2C, SPI, UART | 53kB | 3.5kB | 8b | - | 8051 | 48MHz | - | - | 16 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() CP2112-F01-GMR Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8232-A-IS Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | SOP, | - | - | - | - | - | - | Obsolete | SOIC | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED IGBT DRIVER | - | - | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | - | - | - | ||
![]() SI8230-A-IS Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | SOP, | - | - | - | - | - | - | Obsolete | SOIC | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED IGBT DRIVER | - | - | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | - | - | - | ||
![]() SI8233-B-IS Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | SOP, | - | - | - | - | - | - | Obsolete | SOIC | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED IGBT DRIVER | - | - | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | - | - | - | ||
![]() SI8235-B-IM Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | YES | - | 14 | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | UNSPECIFIED | VFLGA | , | SOLCC14,.2,25 | - | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | - | Obsolete | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | 0.045 μs | 0.045 μs | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | BOTTOM | NO LEAD | - | 1 | 0.65 mm | unknown | - | - | S-XBGA-N14 | - | - | AUTOMOTIVE | - | - | - | - | 0.94 mm | - | - | HALF BRIDGE BASED IGBT DRIVER | AEC-Q100 | - | 4 A | 12 V | YES | - | - | 6.5 V | 24 V | 5 mm | 5 mm | - | - | ||
![]() SI8234BB Silicon Laboratories Inc | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8231-A-IS Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | SOP, | - | - | - | - | - | - | Obsolete | SOIC | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED IGBT DRIVER | - | - | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | - | - | - | ||
![]() CP2114P0962BGM Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | UART/USB | No Lead | 3.6 | 85 | 28 | - | 3 | -40 | - | Surface Mount | - | - | - | - | - | - | 0.88 | 5 | - | - | 5 | - | - | 32 | - | - | QFN | QFN EP | - | - | - | - | - | 3.3 | Tube | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |