- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Number of Circuits
- RoHS Status
- Published
- Function
- Interface
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Number of Bits | Current - Supply | Data Rate | Max Frequency | Telecom IC Type | Number of Input Lines | Consumer IC Type | Battery Feed | PSRR-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3018-F-FS Silicon Labs | 68 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 189.318115mg | - | 0°C~70°C | Tube | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | - | 40 | SI3018 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | Parallel, SPI, UART | 1 | - | - | 8.5mA | - | - | - | 54.6875 kbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() SI3019-F-FTR Silicon Labs | 2200 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 0.65mm | - | - | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() SI3018-F-FSR Silicon Labs | 50000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | - | - | SI3018 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | 15 | Parallel, SPI, UART | 1 | - | - | 8.5mA | 8.5mA | - | - | - | 8.192MHz | - | - | CONSUMER CIRCUIT | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() SI3019-F-FS Silicon Labs | 39 | - | Datasheet | 8 Weeks | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 189.318115mg | - | 0°C~70°C | Tube | 1999 | - | - | yes | Active | 3 (168 Hours) | 16 | Integrated Circuit (IC) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | - | - | SI3019 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | 8.5mA | - | - | - | 8.192MHz | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() SI3050-E1-FT Silicon Labs | 6 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | 0°C~70°C | Tube | 1999 | - | - | - | Active | 3 (168 Hours) | 20 | Integrated Circuit (IC) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 0.65mm | - | SI3050 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | 8.5mA | - | - | - | 8.192MHz | - | - | - | - | - | - | - | 6.5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() SI3019-F-FT Silicon Labs | 1850 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 67.301768mg | - | 0°C~70°C | Tube | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 0.65mm | 40 | SI3019 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | 8.5mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() SI3210-FTR Silicon Labs | 2589 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | ProSLIC® | - | yes | Not For New Designs | 3 (168 Hours) | 38 | - | - | - | - | - | 700mW | 3.3V 5V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | 40 | SI3210 | - | Subscriber Line Interface Concept (SLIC), CODEC | - | - | - | 3.3/5V | - | - | - | PCM, SPI | 1 | - | - | 88mA | 88mA | 16 | - | - | - | - | - | - | CONSTANT CURRENT | 40 dB | - | - | 9.7mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() SI3050-E1-FTR Silicon Labs | 15000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 0.65mm | 40 | SI3050 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 6.5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() SI3018-F-GS Silicon Labs | 165 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 189.318115mg | - | -40°C~85°C | Tube | 1999 | - | - | yes | Active | 3 (168 Hours) | 16 | Integrated Circuit (IC) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | - | - | SI3018 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | Parallel, SPI, UART | 1 | - | - | 8.5mA | 15mA | - | - | 54.6875 kbps | 8.192MHz | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() SI3050-E1-FM Silicon Labs | 31 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | 0°C~70°C | Tray | 1999 | - | - | - | Active | 3 (168 Hours) | 24 | Integrated Circuit (IC) | - | - | - | - | - | 3V~3.6V | QUAD | - | - | - | 0.5mm | - | SI3050 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | 10mA | - | - | - | 8.192MHz | - | - | - | - | - | - | - | 4mm | 4mm | No | RoHS Compliant | - | ||
![]() SI3019-F-FMR Silicon Labs | 1426 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | - | Active | 2 (1 Year) | 20 | - | - | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5mm | NOT SPECIFIED | SI3019 | - | Direct Access Arrangement (DAA) | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() SI3010-FSR Silicon Labs | 2263 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 189.318115mg | - | 0°C~70°C | Tape & Reel (TR) | 2012 | ISOmodem® | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Direct Access Arrangement (DAA) | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | Parallel, SPI, UART | 1 | - | - | 10mA | 10mA | - | - | 2.4 kbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 9.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() SI3019-F-FSR Silicon Labs | 1372 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | - | 40 | SI3019 | - | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | GCI, PCM, SPI | 1 | - | - | 8.5mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() SI3210-KT Silicon Labs | 160 | - | Datasheet | - | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | 38-TSSOP | 140.30179mg | - | 0°C~70°C | Tube | 1998 | ProSLIC® | - | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | -40°C | 700mW | 700mW | 3.3V 5V | - | - | - | - | - | - | SI3210 | - | Subscriber Line Interface Concept (SLIC), CODEC | - | - | - | - | - | - | 1 | PCM, SPI | 1 | 5.25V | 3.13V | 88mA | 4mA | - | 88mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SI3210M-FTR Silicon Labs | 1800 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | ProSLIC® | - | yes | Not For New Designs | 3 (168 Hours) | 38 | - | - | - | - | - | 700mW | 3.3V 5V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | 40 | SI3210 | - | Subscriber Line Interface Concept (SLIC), CODEC | - | - | - | 3.3/5V | - | - | - | PCM, SPI | 1 | - | - | 88mA | - | - | - | - | - | - | - | - | CONSTANT CURRENT | 40 dB | - | - | 9.7mm | 4.4mm | No | RoHS Compliant | - | ||
![]() SI32261-C-FM2R Silicon Labs | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 60-WFQFN Exposed Pad | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | ProSLIC® | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.13V~3.47V | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC), CODEC | - | - | - | - | - | - | - | GCI, PCM, SPI | 1 | - | - | - | - | - | - | - | - | DIGITAL SLIC | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI3208-B-FMR Silicon Labs | 2500 | - | - | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | 70°C | - | Tape & Reel (TR) | 1998 | ProSLIC® | - | - | Obsolete | 3 (168 Hours) | 40 | - | - | - | - | - | - | - | QUAD | - | 260 | 3.3V | 0.5mm | 40 | SI3208 | S-XQCC-N40 | Subscriber Line Interface Concept (SLIC), CODEC | - | 3.3V | - | - | COMMERCIAL | - | - | GCI, PCM, SPI | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | 6mm | No | RoHS Compliant | - | ||
![]() SI3201-FS Silicon Labs | 158 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 16 | - | 189.233067mg | - | 0°C~70°C | Tube | 1998 | ProSLIC® | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 800mW | 3.13V~5.25V | DUAL | GULL WING | - | 3.3V | - | - | SI3201 | - | Subscriber Line Interface Concept (SLIC), CODEC | - | 5V | - | - | - | - | - | PCM, Serial, SPI | 1 | - | - | 88mA | - | - | - | - | - | - | 1 | - | CONSTANT CURRENT | 40 dB | 1.5mm | - | 10mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() SI32176-C-FM1R Silicon Labs | 574 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | ProSLIC® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC), CODEC | - | 3.3V | - | - | - | - | - | GCI, PCM, SPI | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI3210-E-FM Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 38-VFQFN Exposed Pad | - | 38 | - | 100.952652mg | - | 0°C~70°C | Tray | 1997 | ProSLIC® | - | yes | Not For New Designs | 1 (Unlimited) | 38 | - | - | - | - | - | 700mW | 3.3V 5V | QUAD | - | 260 | 3.3V | 0.5mm | 40 | SI3210 | - | Subscriber Line Interface Concept (SLIC), CODEC | - | 5V | - | - | - | - | - | PCM, SPI | 1 | - | - | 88mA | - | - | - | - | - | - | - | - | - | - | - | 0.95mm | 7mm | 5mm | No | RoHS Compliant | Lead Free |