- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Number of Circuits
- RoHS Status
- Published
- Function
- Interface
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Power Supplies | Interface | Number of Circuits | Operating Mode | Current - Supply | Telecom IC Type | Filter | Companding Law | Battery Feed | PSRR-Min | Noise-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3215M-BT Silicon Labs | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tube | 1999 | ProSLIC® | e0 | - | Obsolete | 1 (Unlimited) | 38 | Tin/Lead (Sn/Pb) | 700mW | 3.13V~5.25V | DUAL | GULL WING | 240 | 3.3V | 0.5mm | 30 | SI3215 | R-PDSO-G38 | Subscriber Line Interface Concept (SLIC), CODEC | Not Qualified | 3.3/5V | GCI, PCM, SPI | 1 | - | 88mA | - | - | - | CONSTANT CURRENT | 40 dB | - | - | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() SI3215M-KT Silicon Labs | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 0°C~70°C | Tube | 2012 | ProSLIC® | e0 | - | Obsolete | 1 (Unlimited) | 38 | Tin/Lead (Sn/Pb) | 700mW | 3.13V~5.25V | DUAL | GULL WING | 240 | 3.3V | 0.5mm | 30 | SI3215 | R-PDSO-G38 | Subscriber Line Interface Concept (SLIC), CODEC | Not Qualified | 3.3/5V | GCI, PCM, SPI | 1 | - | 88mA | - | - | - | CONSTANT CURRENT | 40 dB | - | - | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() SI3216M-B-FM Silicon Labs | In Stock | - | - | Surface Mount | 38-VFQFN Exposed Pad | - | 0°C~70°C | Tube | 1999 | ProSLIC® | - | - | Obsolete | 1 (Unlimited) | - | - | 700mW | 3.13V~5.25V | - | - | - | - | - | - | SI3216 | - | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | - | 88mA | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3215-B-GM Silicon Labs | In Stock | - | - | Surface Mount | 38-VFQFN Exposed Pad | YES | -40°C~85°C | Tray | 1999 | ProSLIC® | - | yes | Obsolete | 1 (Unlimited) | 38 | - | 700mW | 3.13V~5.25V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | SI3215 | R-XQCC-N38 | Subscriber Line Interface Concept (SLIC), CODEC | Not Qualified | - | GCI, PCM, SPI | 1 | - | 88mA | - | - | - | - | - | - | 0.95mm | 7mm | 5mm | RoHS Compliant | ||
![]() SI3216M-KT Silicon Labs | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 0°C~70°C | Tube | 1999 | ProSLIC® | e0 | - | Obsolete | 1 (Unlimited) | 38 | TIN LEAD | 700mW | 3.13V~5.25V | DUAL | GULL WING | 240 | 3.3V | 0.5mm | 30 | SI3216 | R-PDSO-G38 | Subscriber Line Interface Concept (SLIC), CODEC | Not Qualified | 3.3/5V | GCI, PCM, SPI | 1 | SYNCHRONOUS | 88mA | PROGRAMMABLE CODEC | YES | A/MU-LAW | CONSTANT CURRENT | 40 dB | 23 dBrnC | - | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() SI32282-A-FM1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |