- Base Part Number
- Features
- Max Operating Temperature
- Max Output Power
- Max Output Power x Channels @ Load
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Silicon Labs Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Base Part Number | Output Type | Nominal Supply Current | Output Power | Power Supply Rejection Ratio (PSRR) | Max Output Power | Max Output Power x Channels @ Load | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI2704-A10-GM Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 24-QFN (4x4) | 50.008559mg | -20°C~85°C TA | Tray | 2008 | Obsolete | 1 (Unlimited) | Class D | 85°C | -20°C | 4V~6.6V | SI270* | 2-Channel (Stereo) with Stereo Headphones | 100mA | 5W | 50dB | 5W | 5W x 2 @ 3Ohm | Depop, I2S, Short-Circuit and Thermal Protection, Tone and Volume Control | No | RoHS Compliant | ||
![]() SI2707-A10-GM Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 24-QFN (4x4) | 50.008559mg | -20°C~85°C TA | Tray | 2008 | Obsolete | 1 (Unlimited) | Class D | 85°C | -20°C | 4V~6.6V | SI270* | 2-Channel (Stereo) with Stereo Headphones | 100mA | 5W | 50dB | 5W | 5W x 2 @ 3Ohm | Depop, I2S, Short-Circuit and Thermal Protection, Tone and Volume Control | - | RoHS Compliant | ||
![]() SI2706-A10-GM Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 24-QFN (4x4) | - | -20°C~85°C TA | Tray | 2008 | Obsolete | 1 (Unlimited) | Class D | 85°C | -20°C | 4V~6.6V | SI270* | 2-Channel (Stereo) with Stereo Headphones | 100mA | 5W | 50dB | 5W | 5W x 2 @ 3Ohm | Depop, I2S, Short-Circuit and Thermal Protection, Tone and Volume Control | - | RoHS Compliant | ||
![]() SI2705-A10-GM Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 24-QFN (4x4) | - | -20°C~85°C TA | Tray | 2008 | Obsolete | 1 (Unlimited) | Class D | 85°C | -20°C | 4V~6.6V | SI270* | 2-Channel (Stereo) with Stereo Headphones | 100mA | 5W | - | 5W | 5W x 2 @ 3Ohm | Depop, I2S, Short-Circuit and Thermal Protection, Tone and Volume Control | - | RoHS Compliant |