- RoHS Status
- Part Status
- Published
- Amplifier Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Voltage - Supply, Single/Dual (±)
- Number of Terminations
- Terminal Position
Attribute column
Manufacturer
Silicon Labs Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Pin Count | JESD-30 Code | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Accuracy | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Voltage - Input Offset | -3db Bandwidth | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8540-B-FWR Silicon Labs | 36000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | Active | 3 (168 Hours) | 5 | - | - | DUAL | GULL WING | 1 | 10V | - | - | - | SI8540 | 5 | - | Analog | - | 36V | 5V | - | 1 | - | 90μA | - | - | - | - | - | - | Current Sense | - | - | 5V~36V | 10mA | - | - | - | 0.09mA | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | RoHS Compliant | - | ||
![]() TS1103-100EG6 Silicon Labs | 66 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Strip | 2014 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | - | - | - | - | - | - | - | 5.5V | - | - | 1 | ANALOG CIRCUIT | 680nA | - | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 4.5kHz | 1.45mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | - | ||
![]() TS1103-50EG6 Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Strip | 2014 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | - | - | - | - | - | - | - | 5.5V | - | - | 1 | ANALOG CIRCUIT | 680nA | - | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 6kHz | 1.45mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | - | ||
![]() TS1100-25EG5T Silicon Labs | 96 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~105°C | Tape & Reel (TR) | 2011 | Obsolete | 1 (Unlimited) | 5 | - | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | - | - | - | - | 1 | - | ANALOG CIRCUIT | 680nA | 680nA | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 6kHz | 1.3mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SI8540-B-FW Silicon Labs | 30 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 15.932432mg | -40°C~85°C | Strip | 2008 | Active | 3 (168 Hours) | 5 | - | - | DUAL | GULL WING | 1 | 10V | - | - | 90μA | SI8540 | 5 | - | Analog | 36V | - | 5V | - | 1 | - | 90μA | - | - | - | 0.2 % | - | - | Current Sense | - | - | 5V~36V | 10mA | - | - | - | 0.09mA | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | RoHS Compliant | - | ||
![]() TS1005IG5T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | Rail-to-Rail | 5.5V | - | - | - | 1 | - | 1.3μA | - | - | - | - | - | 7.5V/μs | General Purpose | 90 dB | 2pA | 0.8V~5.5V | 15mA | 800μV | - | - | - | 200 kHz | 110dB | - | - | 6V | 800μV | - | 1.3mm | 3mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() TS1101-200EG6T Silicon Labs | 90 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | - | - | - | - | - | - | - | 5.5V | - | 1 | - | ANALOG CIRCUIT | 680nA | 680nA | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 4.5kHz | 1.45mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1101-100EG6T Silicon Labs | 95 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | - | - | - | - | - | - | - | 5.5V | - | 1 | - | ANALOG CIRCUIT | 680nA | 680nA | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 4.5kHz | 1.45mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1003IJ5T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | Rail-to-Rail | 5.5V | - | - | - | 1 | - | 600nA | - | - | - | - | - | 1.5V/μs | General Purpose | 90 dB | 2pA | 0.8V~5.5V | 15mA | 800μV | - | - | - | 40 kHz | 110dB | - | - | 6V | 0.8mV | - | 925μm | 2.2mm | 1.35mm | - | Unknown | RoHS Compliant | - | ||
![]() TS1003IG5T Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | Rail-to-Rail | 5.5V | - | - | - | 1 | - | 600nA | - | - | - | - | - | 1.5V/μs | General Purpose | 90 dB | 2pA | 0.8V~5.5V | 15mA | 800μV | - | - | - | 40 kHz | 110dB | - | - | 6V | 0.8mV | - | 1.3mm | 3mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() TS1001IJ5T Silicon Labs | 50 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | GULL WING | 1 | 0.8V | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | 600nA | - | - | - | - | - | 0.0015V/μs | General Purpose | 74 dB | 25pA | 0.65V~2.5V | 1.5mA | 500μV | 4 kHz | - | - | 40 kHz | 104dB | 0.02μA | - | - | 500μV | - | 925μm | 2.2mm | 1.35mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1005IJ5T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Obsolete | 1 (Unlimited) | 5 | EAR99 | 310mW | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | 1.3μA | - | - | - | - | - | 7.5V/μs | General Purpose | 70 dB | 2pA | 0.8V~5.5V | 15mA | 800μV | - | - | - | 200 kHz | 110dB | - | 70dB | 6V | - | - | - | 2mm | - | - | Unknown | RoHS Compliant | - | ||
![]() TS1101-200EG6 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Strip | 2014 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | - | - | - | - | - | - | - | 5.5V | - | - | 1 | ANALOG CIRCUIT | - | - | - | 1.2μA | - | 680nA | - | Current Sense | - | - | 2V~25V | - | - | - | - | - | - | - | - | - | - | 30μV | 4.5kHz | 1.45mm | 3mm | 1.75mm | - | - | RoHS Compliant | - | ||
![]() TS12012ITD1022T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Obsolete | 1 (Unlimited) | 10 | - | - | DUAL | NO LEAD | 1 | - | - | - | - | - | - | - | Open Drain | - | 2.5V | 0.8V | - | 1 | ANALOG CIRCUIT | 1.1μA | 1.1μA | - | - | - | - | 0.006V/μs | General Purpose | - | 20nA | 0.8V~2.5V | 1.4mA | 3.5mV | 15 kHz | - | - | - | 104dB | - | - | - | 3.5mV | - | 550μm | 2mm | 2mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1100-50EG5T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~105°C | Tape & Reel (TR) | 2011 | Obsolete | 1 (Unlimited) | 5 | - | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | - | - | - | - | 1 | - | ANALOG CIRCUIT | 680nA | 680nA | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 6kHz | 1.3mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1103-100EG6T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | unknown | - | - | - | - | - | - | 5.5V | - | - | 1 | ANALOG CIRCUIT | 680nA | - | - | 1.2μA | - | - | - | Current Sense | 120 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 4.5kHz | 1.45mm | 3mm | 1.75mm | - | - | RoHS Compliant | - | ||
![]() TS1100-100EG5T Silicon Labs | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~105°C | Tape & Reel (TR) | 2011 | Obsolete | 1 (Unlimited) | 5 | - | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | - | - | - | - | 1 | - | ANALOG CIRCUIT | 680nA | 680nA | 312mW | 1.2μA | - | - | - | Current Sense | 120 dB | - | 2V~25V | - | 30μV | - | - | - | - | 40dB | - | - | - | - | 4.5kHz | 1.3mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1103-25EG6T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~105°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | 6 | - | - | DUAL | GULL WING | 1 | 1.8V | 0.95mm | unknown | - | - | - | - | - | - | 5.5V | - | - | 1 | ANALOG CIRCUIT | 680nA | - | - | 1.2μA | - | - | - | Current Sense | 120 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 6kHz | 1.45mm | 3mm | 1.75mm | - | - | RoHS Compliant | - | ||
![]() TS1100-200EG5T Silicon Labs | 16 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~105°C | Tape & Reel (TR) | 2011 | Obsolete | 1 (Unlimited) | 5 | - | - | DUAL | GULL WING | 1 | 1.8V | - | - | - | - | - | - | - | - | - | - | 1 | - | ANALOG CIRCUIT | 680nA | 680nA | - | 1.2μA | - | - | - | Current Sense | 150 dB | - | 2V~25V | - | 30μV | - | - | - | - | - | - | - | - | - | 4.5kHz | 1.3mm | 3mm | 1.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TS1003IJ5 Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | -40°C~85°C | Strip | 2015 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | GULL WING | 1 | 1.8V | 0.65mm | - | - | - | - | R-PDSO-G5 | Rail-to-Rail | - | - | - | - | 1 | - | 600nA | - | - | - | - | - | 1.5V/μs | General Purpose | 90 dB | 2pA | 0.8V~5.5V | 15mA | 800μV | - | 4kHz | - | 40 kHz | - | - | - | 6V | - | - | - | 2mm | - | - | - | RoHS Compliant | - |