- CMRR, PSRR (Typ)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Type
- Voltage - Supply, Single/Dual (±)
- ECCN Code
Attribute column
Manufacturer
Silicon Labs Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Packing Method | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Output Type | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM921CSA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | 0°C~70°C | Tube | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 3V | - | - | TSM921 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM923CSA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 3V | - | unknown | TSM923 | - | CMOS, Rail-to-Rail, TTL | - | - | 40mA | 12 μs | 4.5μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM931ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TR | DUAL | GULL WING | 1 | 3V | - | - | TSM931 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM922CSA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | DUAL | GULL WING | 2 | 3V | - | unknown | TSM922 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM924CSE Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 4 | 0°C~70°C | Tube | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 4 | 3V | 1.27mm | unknown | TSM924 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 6.5μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | 12V | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 9.905mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM9120ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 7 | EAR99 | General Purpose | - | DUAL | GULL WING | 1 | 5V | - | - | TSM9120 | R-PDSO-G7 | Open Drain | - | - | 50mA | 45 μs | 800nA | 45000 ns | 80 dB | 1.6V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV | - | 4mV | 66.02dB CMRR, 80dB PSRR | - | 45μs | - | 5mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM921ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | -40°C~85°C | Tube | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 3V | - | unknown | TSM921 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM924CSE T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 4 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 4 | 3V | 1.27mm | unknown | TSM924 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 6.5μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | 12V | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 9.905mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM931ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | -40°C~85°C | Tube | 2015 | TSM93x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM931 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM971CSA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | 0°C~70°C | Tube | 2015 | TSM97x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM971 | - | CMOS, TTL | - | - | 40mA | 12 μs | 4μA | - | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | 5nA | - | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM934ESE Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 4 | -40°C~85°C | Tube | 2015 | TSM93x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM934 | - | CMOS, Push-Pull, TTL | 6.5μA | 696mW | 40mA | 12 μs | 6.5μA | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | 80dB | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSM982CSA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | 0°C~70°C | Tube | 2015 | TSM98x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM982 | - | CMOS, TTL | - | - | 40mA | 12 μs | 6μA | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | 5nA | - | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TS9002IM8 Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 2 | -40°C~85°C | Tube | 2015 | NanoWatt Analog™ | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 2 | 3V | 0.65mm | - | TS9002 | S-PDSO-G8 | CMOS, Complementary, TTL | - | - | 40mA | 7 μs | 4μA | 17000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 3.5mV | - | - | - | 10pA | - | 3.5mV @ 2.5V | 10pA @ 2.5V | 50mV | 80dB CMRR, 80dB PSRR | - | 7μs | 1.1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() TSM933ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 2 | 0°C~70°C | Tape & Reel (TR) | - | TSM93x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | - | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 4.5μA | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM921CSA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 3V | - | unknown | TSM921 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM931CSA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | 0°C~70°C | Tube | 2015 | TSM93x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM931 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM922CSA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | 0°C~70°C | Tube | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | DUAL | GULL WING | 2 | 3V | - | unknown | TSM922 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM973CSA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 3 | 0°C~70°C | Tube | 2015 | TSM97x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM973 | - | CMOS, TTL | - | - | 40mA | 12 μs | 6μA | - | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | 5nA | - | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM971CSA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TR | DUAL | GULL WING | 1 | 3V | - | unknown | TSM971 | - | CMOS, TTL | - | - | 40mA | 12 μs | 4μA | 300000 ns | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | 5nA | - | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | - | 12μs | - | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM973ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 3 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM973 | - | CMOS, TTL | 4.5μA | 471mW | 40mA | 12 μs | 6μA | - | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | 80dB | - | 5nA | 6μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | - | - | - | - | - | RoHS Compliant | - |