- CMRR, PSRR (Typ)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Type
- Voltage - Supply, Single/Dual (±)
- ECCN Code
Attribute column
Manufacturer
Silicon Labs Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Packing Method | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Output Type | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Supply Current-Max | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM922ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | 0°C~70°C | Tube | - | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | DUAL | GULL WING | 2 | 3V | - | unknown | - | R-PDSO-G8 | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 4.9mm | 3.81mm | RoHS Compliant | - | ||
![]() TSM9117ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 5V | - | unknown | TSM9117 | - | Push-Pull | - | - | 50mA | 40 μs | 1.3μA | - | 40000 ns | 80 dB | 1.6V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV | - | 4mV | 80dB PSRR | - | 40μs | - | 5mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM921ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 3V | - | unknown | TSM921 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 4.9mm | - | RoHS Compliant | - | ||
![]() TSM917ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 5V | - | unknown | TSM917 | - | Push-Pull | - | - | 50mA | 95 μs | 680nA | - | 95000 ns | 80 dB | 1.8V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV | - | 4mV | 80dB PSRR | - | 95μs | - | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM932ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM932 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 4.5μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM924ESE Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 4 | -40°C~85°C | Tube | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 4 | 3V | 1.27mm | unknown | TSM924 | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 6.5μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | 12V | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 9.905mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() TSM971ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | TSM971 | - | CMOS, TTL | - | - | 40mA | 12 μs | 4μA | - | - | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | 5nA | - | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM972CSA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | TR | DUAL | GULL WING | 2 | 3V | - | - | TSM972 | - | CMOS, TTL | 3.2μA | 471mW | 40mA | 12 μs | 4μA | - | 300000 ns | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | 80dB | - | 5nA | 4μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() TSM921CUA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | 0°C~70°C | Tube | 2015 | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 3V | 0.65mm | - | TSM921 | - | CMOS, Push-Pull, TTL | 3.2μA | 330mW | 40mA | 12 μs | 3.2μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | 80dB | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | - | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() TS9001-2IJ5 Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1 | -40°C~85°C | Strip | 2015 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | DUAL | GULL WING | 1 | 5V | 0.65mm | - | TS9001-2 | R-PDSO-G5 | Open Drain | - | - | 50mA | 28 μs | 1.3μA | - | 28000 ns | 60 dB | 1.6V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV @ 5V | 1nA @ 5V | 4mV | 60dB PSRR | - | 28μs | - | 2mm | - | RoHS Compliant | - | ||
![]() TSM933ESA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | 0°C~70°C | Tube | - | TSM93x | Obsolete | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | unknown | - | - | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 4.5μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | RoHS Compliant | - | ||
![]() TSM922ESA T Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | 0°C~70°C | Tape & Reel (TR) | - | TSM92x | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | DUAL | GULL WING | 2 | 3V | - | unknown | - | R-PDSO-G8 | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 4.9mm | 3.81mm | RoHS Compliant | - | ||
![]() TS9001-1IJ5 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~85°C | Strip | 2015 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | DUAL | GULL WING | 1 | 5V | 0.65mm | - | TS9001-1 | R-PDSO-G5 | Push-Pull | - | - | - | - | - | - | 5000 ns | - | 1.6V~5.5V | - | 0.002μA | - | 6V | - | 1.3μA | 5mV @ 5V | 1nA @ 5V | 4mV | 60dB PSRR | 50mA | 50μs | - | 2mm | - | - | - | ||
![]() TSM9120EXK Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | - | DUAL | GULL WING | 1 | 5V | 0.65mm | - | TSM9120 | R-PDSO-G4 | Open Drain | - | - | 50mA | 45 μs | 800nA | - | 45000 ns | 80 dB | 1.6V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV | - | 4mV | 66.02dB CMRR, 80dB PSRR | - | 45μs | - | 2mm | - | RoHS Compliant | - | ||
![]() TSM9119EXK Silicon Labs | 1884 | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | - | DUAL | GULL WING | 1 | 5V | - | - | TSM9119 | R-PDSO-G4 | Push-Pull | 800nA | 200mW | 50mA | 40 μs | 800nA | - | 40000 ns | 80 dB | 1.6V~5.5V | 5mV | 0.002μA | 80dB | 6V | 1nA | - | 5mV | - | 4mV | 66.02dB CMRR, 80dB PSRR | 50mA | - | - | 2mm | - | RoHS Compliant | - | ||
![]() TSM9118EXK Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 5V | - | - | TSM9118 | - | Open Drain | - | - | 50mA | 45 μs | 1.3μA | - | 45000 ns | 80 dB | 1.6V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV | - | 4mV | 80dB PSRR | - | 45μs | - | 2mm | - | RoHS Compliant | - | ||
![]() TSM931CUA Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 1 | 0°C~70°C | Tube | 2015 | TSM93x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TR | DUAL | GULL WING | 1 | 3V | 0.65mm | - | TSM931 | S-PDSO-G8 | CMOS, Push-Pull, TTL | - | - | 40mA | 12 μs | 3.2μA | 0.0038mA | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() TSM9117EXK Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1 | -40°C~85°C | Strip | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 5V | 0.65mm | - | TSM9117 | R-PDSO-G5 | Push-Pull | - | - | 50mA | 40 μs | 1.3μA | - | 40000 ns | 80 dB | 1.6V~5.5V | 5mV | 0.002μA | - | 6V | 1nA | - | 5mV | - | 4mV | 80dB PSRR | - | 40μs | - | 2mm | - | RoHS Compliant | - | ||
![]() TSM9117ESA T Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM91x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | - | DUAL | GULL WING | 1 | 5V | - | unknown | TSM9117 | R-PDSO-G8 | Push-Pull | - | - | - | - | - | - | 40000 ns | - | 1.6V~5.5V | - | 0.002μA | - | 6V | - | 1.3μA | 5mV | 1nA | 4mV | 80dB PSRR | 50mA | 40μs | - | 5mm | 3.9mm | - | - | ||
![]() TSM931CUA T Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TR | DUAL | GULL WING | 1 | 3V | 0.65mm | - | TSM931 | S-PDSO-G8 | CMOS, Push-Pull, TTL | - | - | - | - | - | 0.0038mA | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | 3.2μA | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | 12μs | - | 3mm | 3mm | Non-RoHS Compliant | - |