- Operating Temperature
- Package / Case
- Applications
- Current - Supply
- Mounting Type
- Packaging
- Voltage - Supply
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mfr
Attribute column
Manufacturer
Silicon Labs PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Output Current | Current - Supply | Input Current | Product | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3482 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFP0111GM20-E Silicon Labs | 2936 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 1.5 V to 5.5 V | 5.5 V | 1.5 V | + 105 C | 5.22 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.5V ~ 5.5V | 2.49 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 5.22 V | ||
![]() EFP0104GM20-ER Silicon Labs | 28 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 5.5V | 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0102GM20-E Silicon Labs | 2284 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 1.26 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 1.26 V | ||
![]() EFP0108GM20-E Silicon Labs | 132 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 0.8 V to 3.3 V | 3.3 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 0.8V ~ 1.8V | 43.7 mA, 59.6 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() SI3480 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFP0103GM20-ER Silicon Labs | 36 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 3.3 V | ||
![]() EFP0102GM20-ER Silicon Labs | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 1.26 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 1.26 V | ||
![]() EFP0109GM20-E Silicon Labs | 45 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 3.6V | 90 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0107GM20-ER Silicon Labs | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 5.5V | 115.9 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0106GM20-E Silicon Labs | 5 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 3.3 V | ||
![]() EFP0104GM20-E Silicon Labs | 1 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 5.5V | 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0109GM20-ER Silicon Labs | 36 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 3.6V | 90 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0103GM20-E Silicon Labs | 145 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 3.3 V | ||
![]() EFP0110GM20-ER Silicon Labs | 28 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 3.6V | 90 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0101GM20-ER Silicon Labs | 28 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 3.3 V | ||
![]() EFP0107GM20-E Silicon Labs | 82 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 5.5V | 115.9 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0110GM20-E Silicon Labs | 136 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 1.8 V to 5.5 V | 5.5 V | 1.8 V | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | 1.8V ~ 3.6V | 90 mA, 141 mA, 150 mA | 24nA | 57 mA | Power Management ICs | 0.8 V to 3.3 V | ||
![]() EFP0106GM20-ER Silicon Labs | 36 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 2500 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Reel | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 3.3 V | ||
![]() EFP0101GM20-E Silicon Labs | 141 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | 490 | 800 mV to 5.5 V | 5.5 V | 800 mV | + 105 C | 3.3 V | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | 923 mW, 1136 mW | Active | - | -40°C ~ 100°C (TJ) | Tray | EFP01 | Multi-Channel PMIC | Home and Building Automation and Security, Health and Wellness,Human Interface Devices, IoT Sensors and End Devices, Metering, Smart Accessories, Wearables | - | - | 24nA | 57 mA | Power Management ICs | 800 mV to 3.3 V |