- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Pin Count | JESD-30 Code | Voltage - Isolation | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8645BC-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | R-PDSO-G16 | 3750Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant | ||
![]() SI8441BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | R-PDSO-G16 | 2500Vrms | - | - | 5V | - | 4 | - | - | - | 9.5 ns | 35 ns | 150Mbps | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/1 | No | 2.5 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8380S-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | 2016 | - | yes | Active | 2 (1 Year) | - | SPI | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 8 | - | - | - | - | - | 2Mbps | - | 3.9ns 3.7ns | - | - | Unidirectional | - | 200kV/μs | 8/0 | No | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SI8442AA-D-IS1R Silicon Labs | 158 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | R-PDSO-G16 | 1000Vrms | - | - | 5V | - | 4 | - | - | - | 35 ns | - | 1Mbps | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2/2 | No | 25 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8445BA-D-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | R-PDSO-G16 | 1000Vrms | - | - | 5V | - | 4 | - | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | AEC-Q100 | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/0 | No | 2.5 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8405AA-B-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 1997 | - | - | Not For New Designs | 2 (1 Year) | 16 | I2C | - | 275W | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | 16 | - | 1000Vrms | Bidirectional, Unidirectional | - | - | - | 4 | 6.2mA | - | - | 40 ns | - | 1.7 Mbps | - | - | - | - | Bidirectional, Unidirectional | - | 25kV/μs (Typ) | 3/3 | No | - | - | 1.75mm | 9.9mm | 3.9mm | - | RoHS Compliant | ||
![]() SI8421AD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | yes | Obsolete | 2A (4 Weeks) | 16 | General Purpose | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 2.65mm | 16 | - | 5000Vrms | - | - | - | - | 2 | 2.3mA | - | - | 35 ns | 35 ns | 1Mbps | 4ns | 2ns 2ns | - | 5.6mA | Unidirectional | 35ns, 35ns | 20kV/μs | 1/1 | No | 25 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | ||
![]() SI8442AA-C-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | e3 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 16 | - | 1000Vrms | - | - | - | - | 4 | - | 4.5mA | 275mW | 35 ns | 35 ns | 1Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2/2 | No | 25 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant | ||
![]() SI8600AD-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 473.692182mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2A (4 Weeks) | - | I2C | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 2 | - | - | - | 26 ns | - | 1.7 Mbps | - | - | - | - | Bidirectional | - | 35kV/μs | 2/2 | No | 32 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8655BD-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 2.65mm | 16 | - | 5000Vrms | - | - | - | - | 5 | 22.1mA | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | AEC-Q100 | 9.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | ||
![]() SI8450BB-A-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | e3 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | 16 | - | 2500Vrms | - | - | - | 2.7V | 5 | - | 7mA | 415mW | 9.5 ns | 9.5 ns | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 5/0 | No | 2.5 ns | - | - | 9.9mm | - | - | RoHS Compliant | ||
![]() SI8451BB-A-IS1 Silicon Labs | 100012 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 1997 | e3 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | 16 | - | 2500Vrms | - | - | - | 2.7V | 5 | - | 6mA | 415mW | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/1 | No | 2.5 ns | - | - | 9.9mm | - | - | RoHS Compliant | ||
![]() SI8630AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | 2500Vrms | - | 5.5V | 2.5/5V | 2.5V | 3 | 2.8mA | - | - | 35 ns | 35 ns | 1Mbps | 4ns | 2.5ns 2.5ns | - | 7.4mA | Unidirectional | 35ns, 35ns | 35kV/μs | 3/0 | No | 25 ns | - | 1.75mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI88242ED-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~125°C | Tube | 1997 | - | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | 2.05mm | - | - | 5000Vrms | - | - | - | - | 4 | - | - | - | 17.5 ns | - | 100Mbps | 2.5ns | 2.5ns 2.5ns | - | 9.7mA | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 2/2 | No | 4.8 ns | 4.8ns Typ | - | 12.8mm | 7.5mm | Unknown | RoHS Compliant | ||
![]() SI8642AB-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | 2500Vrms | - | - | 2.5/5V | - | 4 | 3.6mA | - | - | 35 ns | 2 ns | 1Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 35ns, 35ns | 35kV/μs | 2/2 | No | 25 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8710AC-B-IP Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | -40°C~125°C | Tube | 1997 | - | - | Active | 3 (168 Hours) | 8 | General Purpose | - | - | 3V~30V | DUAL | - | 260 | 1 | 5V | 2.54mm | 3.43mm | - | - | 3750Vrms | - | 30V | - | 3V | 1 | - | 1.7mA | 140mW | 60 ns | - | 15Mbps | 15ns | 15ns 5ns | - | 15mA | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | 9.9mm | 6.6mm | Unknown | RoHS Compliant | ||
![]() SI8435BB-D-IS1R Silicon Labs | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | R-PDSO-G16 | 2500Vrms | - | - | 2.7/5V | - | 3 | - | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/0 | No | 2.5 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8635BD-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 2.65mm | 16 | - | 5000Vrms | - | 5.5V | 2.5/5V | 2.5V | 3 | 9.3mA | - | - | 13 ns | - | 150Mbps | 4ns | 2.5ns 2.5ns | - | 17.8mA | Unidirectional | 13ns, 13ns | 35kV/μs | 3/0 | No | 4.5 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | ||
![]() SI8422AD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | yes | Obsolete | 2A (4 Weeks) | 16 | General Purpose | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 2.65mm | 16 | - | 5000Vrms | - | 5.5V | - | - | 2 | - | - | - | 35 ns | 35 ns | 1Mbps | 4ns | 2ns 2ns | - | 5.6mA | Unidirectional | 35ns, 35ns | 20kV/μs | 1/1 | No | 25 ns | - | - | 10.3mm | 7.5mm | - | RoHS Compliant | ||
![]() SI8460BA-A-IS1R Silicon Labs | 100000 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Not For New Designs | 2 (1 Year) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 6 | - | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 6/0 | No | 2.5 ns | - | - | - | - | - | RoHS Compliant |