- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | JESD-30 Code | Voltage - Isolation | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8430AB-D-IS1R Silicon Labs | 211 | - | Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | R-PDSO-G16 | 2500Vrms | - | 2.7/5V | - | 3 | - | - | 35 ns | - | 1Mbps | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 3/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8451AB-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 5 | - | - | 35 ns | - | 1Mbps | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 4/1 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8430BB-D-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | R-PDSO-G16 | 2500Vrms | - | 2.7/5V | - | 3 | - | - | 9.5 ns | - | 150Mbps | 3.8ns 2.8ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/0 | No | 2.5 ns | - | - | - | RoHS Compliant | ||
![]() SI8435BB-D-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2A (4 Weeks) | 16 | General Purpose | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | R-PDSO-G16 | 2500Vrms | - | 2.7/5V | - | 3 | - | - | 9.5 ns | - | 150Mbps | 3.8ns 2.8ns | AEC-Q100 | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/0 | No | 2.5 ns | - | - | - | RoHS Compliant | ||
![]() SI8450BB-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 5 | - | - | 9.5 ns | - | 150Mbps | 3.8ns 2.8ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 5/0 | No | 2.5 ns | - | - | - | RoHS Compliant | ||
![]() SI8410AB-D-ISR Silicon Labs | 2500 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 95.396145mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2A (4 Weeks) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 1 | - | - | 35 ns | - | 1Mbps | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8645ET-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | - | Active | 2A (4 Weeks) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | R-PDSO-G16 | 5000Vrms | 5.5V | - | 2.375V | 4 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 60kV/μs | 4/0 | No | 4.5 ns | - | 2.65mm | 10.3mm | RoHS Compliant | ||
![]() SI8640ET-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | R-PDSO-G16 | 5000Vrms | 5.5V | - | 2.375V | 4 | - | - | - | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 4/0 | No | - | 4.5ns | 2.65mm | 10.3mm | Non-RoHS Compliant | ||
![]() SI8440BA-D-IS1R Silicon Labs | 39 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | R-PDSO-G16 | 1000Vrms | - | 5V | - | 4 | - | - | 9.5 ns | - | 150Mbps | 3.8ns 2.8ns | AEC-Q100 | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/0 | No | 2.5 ns | - | - | - | RoHS Compliant | ||
![]() SI8405AA-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Obsolete | 2 (1 Year) | - | I2C | 3V~5.5V | - | - | - | - | - | - | - | 1000Vrms | - | - | - | 4 | - | 275W | - | - | 1.7 Mbps | - | - | Bidirectional, Unidirectional | - | 25kV/μs (Typ) | 3/3 | No | - | - | - | - | RoHS Compliant | ||
![]() SI8382P-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | - | yes | Active | 2 (1 Year) | - | General Purpose | 2.25V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 8 | - | - | - | - | 2Mbps | 3.9ns 3.7ns | - | Unidirectional | - | - | 8/0 | No | - | - | - | - | Non-RoHS Compliant | ||
![]() SI8610ED-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 5000Vrms | 5.5V | - | 2.5V | 1 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 35kV/μs | 1/0 | No | 4.5 ns | - | 2.65mm | - | RoHS Compliant | ||
![]() SI8423AD-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Obsolete | 2A (4 Weeks) | - | General Purpose | 2.7V~5.5V | - | - | - | - | - | - | - | 5000Vrms | - | - | - | 2 | - | - | 35 ns | - | 1Mbps | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 20kV/μs | 2/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8635ET-IS Silicon Labs | 377 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | yes | Active | 2A (4 Weeks) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | R-PDSO-G16 | 5000Vrms | 5.5V | - | 2.5V | 3 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 60kV/μs | 3/0 | No | 4.5 ns | - | 2.65mm | - | RoHS Compliant | ||
![]() SI8384PS-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | General Purpose | 2.25V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 8 | - | - | - | - | 2Mbps | 3.9ns 3.7ns | - | Unidirectional | - | - | 8/0 | No | - | - | - | - | - | ||
![]() SI8630BT-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | yes | Active | 2A (4 Weeks) | 16 | General Purpose | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | R-PDSO-G16 | 5000Vrms | 5.5V | - | 2.5V | 3 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 60kV/μs | 3/0 | No | 4.5 ns | - | 2.65mm | - | RoHS Compliant | ||
![]() SI8380PF-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | General Purpose | 2.25V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 8 | - | - | - | - | 2Mbps | 3.9ns 3.7ns | - | Unidirectional | - | 200kV/μs | 8/0 | No | - | - | - | - | - | ||
![]() SI8382PF-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | General Purpose | 2.25V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 8 | - | - | - | - | 2Mbps | 3.9ns 3.7ns | - | Unidirectional | - | - | 8/0 | No | - | - | - | - | Non-RoHS Compliant | ||
![]() SI8382PM-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | General Purpose | 2.25V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | - | - | 8 | - | - | - | - | 2Mbps | 3.9ns 3.7ns | - | Unidirectional | - | - | 8/0 | No | - | - | - | - | Non-RoHS Compliant | ||
![]() SI8055AA-B-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 83.092452mg | - | -40°C~125°C | Tube | 2000 | - | Active | 2A (4 Weeks) | 16 | General Purpose | 3.15V~5.5V | DUAL | GULL WING | - | 5 | - | - | - | 1000Vrms | - | - | - | 5 | 4.4mA | - | 65 ns | 40 ns | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 65ns, 65ns | 35kV/μs | 5/0 | No | 30 ns | - | - | 4.89mm | RoHS Compliant |