- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Forward Voltage | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8452BA-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 5 | - | - | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/2 | No | 2.5 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8621ET-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tube | 2015 | - | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | - | 2 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 1/1 | No | 4.5 ns | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI8420AD-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | 5000Vrms | 5.5V | - | - | - | 2 | - | - | - | - | 35 ns | 35 ns | 1Mbps | - | 2ns 2ns | - | AEC-Q100 | Unidirectional | 35ns, 35ns | 20kV/μs | 2/0 | No | 25 ns | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI8645BT-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 60kV/μs | 4/0 | No | 4.5 ns | - | 2.65mm | 10.3mm | - | RoHS Compliant | - | ||
![]() SI8635BT-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | 2.5V | 3 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 60kV/μs | 3/0 | No | - | 4.5ns | 2.65mm | - | - | RoHS Compliant | - | ||
![]() SI8440AB-C-IS Silicon Labs | In Stock | - | Datasheet | - | - | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | -40°C~125°C | Tube | 2012 | ISOpro | e3 | - | Not For New Designs | 2A (4 Weeks) | 16 | - | MATTE TIN | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | - | - | - | - | 4 | - | 5.7mA | 275mW | - | 35 ns | 35 ns | 1Mbps | - | - | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | RoHS Compliant | - | ||
![]() SI8431-B-IS Silicon Labs | 910 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 16 | General Purpose | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 3 | - | - | - | 10mA | 35 ns | - | 10Mbps | - | 2ns 2ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/1 | No | 7.5 ns | - | 2.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() SI8715BC-A-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 95.396145mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | 1.7mA | - | - | - | 50 ns | - | 15Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8631BT-ISR Silicon Labs | 569 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | 2.5V | 3 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 60kV/μs | 1/2 | No | - | 4.5ns | 2.65mm | - | - | Non-RoHS Compliant | - | ||
![]() SI8652ED-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | - | - | - | 5 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 3/2 | No | 4.5 ns | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI8445BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | 5V | - | 4 | - | - | - | - | 9.5 ns | 35 ns | 150Mbps | - | 3.8ns 2.8ns | - | AEC-Q100 | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/0 | No | 2.5 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8410BD-A-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 2A (4 Weeks) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 1 | - | - | - | - | 11 ns | - | 150Mbps | - | 2ns 2ns | - | - | Unidirectional | 11ns, 11ns | 20kV/μs | 1/0 | No | 3 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8641BT-ISR Silicon Labs | 2561 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 3/1 | No | - | 4.5ns | 2.65mm | 10.3mm | - | Non-RoHS Compliant | - | ||
![]() SI8711AC-B-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | General Purpose | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | R-PDSO-G8 | - | 3750Vrms | - | - | 5V | - | 1 | 1.7mA | - | - | - | 60 ns | - | 15Mbps | - | 15ns 5ns | - | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8712CC-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | General Purpose | - | 140mW | 3V~30V | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | - | 3750Vrms | - | - | 5V | - | 1 | 1.7mA | - | - | - | 60 ns | 30 ns | 1Mbps | 2.8V | 15ns 5ns | - | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8711AC-B-ISR Silicon Labs | 1002 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | General Purpose | - | 140mW | 3V~30V | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | - | 3750Vrms | - | - | 5V | - | 1 | 1.7mA | - | - | - | 60 ns | - | 15Mbps | - | 15ns 5ns | - | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SI8735BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 1 | - | - | - | - | - | - | 15Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs (Typ) | 1/0 | No | - | 25ns | - | - | - | Non-RoHS Compliant | - | ||
![]() SI8631BT-IS Silicon Labs | 41 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | - | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | 2.5V | 3 | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 60kV/μs | 2/1 | No | 4.5 ns | - | 2.65mm | - | - | RoHS Compliant | - | ||
![]() SI8380PM-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | General Purpose | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 8 | - | - | - | - | - | - | 2Mbps | - | 3.9ns 3.7ns | - | - | Unidirectional | - | 200kV/μs | 8/0 | No | - | - | - | - | - | - | - | ||
![]() SI8384PM-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | General Purpose | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 8 | - | - | - | - | - | - | 2Mbps | - | 3.9ns 3.7ns | - | - | Unidirectional | - | - | 8/0 | No | - | - | - | - | - | - | - |