- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8630BT-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | - | 2.5V | 3 | - | - | - | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 60kV/μs | 3/0 | No | - | 4.5ns | 2.65mm | - | RoHS Compliant | ||
![]() SI8645BT-ISR Silicon Labs | 370 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | R-PDSO-G16 | - | 5000Vrms | - | 5.5V | - | - | 2.375V | 4 | - | - | - | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 4/0 | No | - | 4.5ns | 2.65mm | 10.3mm | Non-RoHS Compliant | ||
![]() SI8650BD-B-ISR Silicon Labs | 143 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | R-PDSO-G16 | - | 5000Vrms | - | - | - | - | - | 5 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() SI8651ED-B-ISR Silicon Labs | 225 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | R-PDSO-G16 | - | 5000Vrms | - | - | - | - | - | 5 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 4/1 | No | 4.5 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() SI8720BC-A-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | 1 | - | - | 50 ns | - | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8420BD-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | - | - | - | - | 5000Vrms | 5.5V | - | - | - | - | 2 | - | - | 11 ns | 35 ns | 150Mbps | 2ns 2ns | AEC-Q100 | Unidirectional | 11ns, 11ns | 20kV/μs | 2/0 | No | 3 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() SI8661EB-B-IUR Silicon Labs | 1866 | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | Active | 2A (4 Weeks) | 16 | General Purpose | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | compliant | - | - | 2500Vrms | - | 5.5V | - | - | 2.375V | 6 | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 5/1 | No | - | 4.5ns | 1.75mm | 4.89mm | RoHS Compliant | ||
![]() SI8715BC-A-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | - | General Purpose | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | 1 | - | 1.7mA | 50 ns | 30 ns | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8719BD-A-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | - | General Purpose | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | - | 1 | - | 1.7mA | 50 ns | 30 ns | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8463AA-A-IS1R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | 6 | - | - | 35 ns | - | 1Mbps | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 3/3 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8431BB-D-IS1R Silicon Labs | 531 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | R-PDSO-G16 | - | 2500Vrms | - | - | 2.7/5V | - | - | 3 | - | - | 9.5 ns | - | 150Mbps | 3.8ns 2.8ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 2/1 | No | 2.5 ns | - | - | - | RoHS Compliant | ||
![]() SI8463BB-B-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | - | General Purpose | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 6 | - | - | 9.5 ns | - | 150Mbps | 3.8ns 2.8ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/3 | No | 2.5 ns | - | - | - | RoHS Compliant | ||
![]() SI8661ED-B-ISR Silicon Labs | 160 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | 5000Vrms | - | 5.5V | 2.5/5V | - | 2.375V | 6 | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 35kV/μs | 5/1 | No | 4.5 ns | - | - | 10.3mm | RoHS Compliant | ||
![]() SI8650BB-B-IU Silicon Labs | 4297 | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | 2018 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | compliant | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | - | 5 | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 5/0 | No | - | 4.5ns | - | 4.89mm | RoHS Compliant | ||
![]() SI8640BB-B-IU Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | R-PDSO-G16 | - | 2500Vrms | - | 5.5V | - | - | 2.375V | 4 | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 4/0 | No | - | 4.5ns | 1.75mm | - | Non-RoHS Compliant | ||
![]() SI8645BB-B-IUR Silicon Labs | 651 | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | R-PDSO-G16 | - | 2500Vrms | - | 5.5V | - | - | 2.375V | 4 | - | - | - | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | - | 4.5ns | 1.75mm | - | Non-RoHS Compliant | ||
![]() SI8050AA-B-IUR Silicon Labs | 687 | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Active | 2A (4 Weeks) | - | General Purpose | - | - | 3.15V~5.5V | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | 5 | - | - | 65 ns | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 65ns, 65ns | 35kV/μs | 5/0 | No | 30 ns | - | - | - | RoHS Compliant | ||
![]() SI8463AB-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 6 | - | - | 35 ns | - | 1Mbps | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 3/3 | No | 25 ns | - | - | - | RoHS Compliant | ||
![]() SI8441BB-C-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | YES | - | - | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2A (4 Weeks) | 16 | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 5V | 1.27mm | - | R-PDSO-G16 | Not Qualified | - | - | - | 5V | AUTOMOTIVE | - | - | ANALOG CIRCUIT | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8462AB-A-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 188.155785mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2 (1 Year) | - | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 6 | - | - | 35 ns | - | 1Mbps | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 4/2 | No | 25 ns | - | - | - | RoHS Compliant |