- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8621BT-ISR Silicon Labs | 734 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | R-PDSO-G16 | - | 5000Vrms | 5.5V | - | - | - | 2 | - | - | - | - | - | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 60kV/μs | 1/1 | No | - | 4.5ns | - | 10.3mm | Non-RoHS Compliant | - | ||
![]() SI8642BT-ISR Silicon Labs | 1225 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | yes | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | 5.5V | - | - | 2.375V | 4 | - | - | - | - | - | - | 150Mbps | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 60kV/μs | 2/2 | No | - | 4.5ns | 2.65mm | 10.3mm | Non-RoHS Compliant | - | ||
![]() SI8422AB-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Obsolete | 2A (4 Weeks) | - | General Purpose | 125°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 2 | 5.5V | 2.7V | - | - | 35 ns | - | 1Mbps | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 20kV/μs | 1/1 | No | 25 ns | 25ns | - | - | RoHS Compliant | - | ||
![]() SI8712BD-B-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-VELGA | YES | 8 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | 8 | General Purpose | - | - | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | - | - | 5000Vrms | - | 5V | - | - | 1 | - | - | - | 1.7mA | 60 ns | 30 ns | 15Mbps | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 35kV/μs | 1/0 | No | 20 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8719BC-A-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | - | 1.7mA | 50 ns | 30 ns | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8718BC-A-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 95.396145mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | - | 1.7mA | 50 ns | - | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8421-B-IS Silicon Labs | 5000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | 8 | General Purpose | - | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | 8 | R-PDSO-G8 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | 35 ns | - | 10Mbps | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 25kV/μs | 1/1 | No | 7.5 ns | - | 1.75mm | 4.9mm | RoHS Compliant | Lead Free | ||
![]() SI8717BC-A-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | - | 1.7mA | 50 ns | 30 ns | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | 1/0 | No | 25 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8420-C-IS Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | 8 | General Purpose | - | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | 8 | R-PDSO-G8 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | 9.5 ns | - | 150Mbps | 2ns 2ns | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs | 2/0 | No | 3.5 ns | - | 1.75mm | 4.9mm | RoHS Compliant | Lead Free | ||
![]() SI8035AA-B-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-QSOP | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Active | 2A (4 Weeks) | - | General Purpose | 125°C | -40°C | - | - | 3.15V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 3 | - | - | - | - | 65 ns | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 65ns, 65ns | 35kV/μs | 3/0 | No | 30 ns | 30ns | - | - | RoHS Compliant | - | ||
![]() SI8441AB-C-ISR Silicon Labs | In Stock | - | Datasheet | 11 Weeks | - | - | YES | - | - | 547.51434mg | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | 2000 | - | Not For New Designs | 2A (4 Weeks) | 16 | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | R-PDSO-G16 | Not Qualified | - | - | 5V | AUTOMOTIVE | - | - | 5.5V | 2.7V | ANALOG CIRCUIT | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8712AC-B-IPR Silicon Labs | 60 | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | 8 | General Purpose | - | - | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | - | - | 3750Vrms | - | 5V | - | - | 1 | - | - | - | 1.7mA | 60 ns | 30 ns | 15Mbps | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8711BC-B-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 95.396145mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | 8 | General Purpose | - | - | - | 140mW | 3V~30V | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | - | 3750Vrms | - | 5V | - | - | 1 | - | - | - | 1.7mA | 60 ns | - | 15Mbps | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 35kV/μs | 1/0 | No | 20 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8711CC-B-IPR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 3 (168 Hours) | 8 | General Purpose | - | - | - | 140mW | 3V~30V | DUAL | - | - | - | 5V | 2.54mm | - | - | - | R-PDSO-G8 | - | 3750Vrms | - | 5V | - | - | 1 | - | - | - | 1.7mA | 60 ns | - | 1Mbps | 15ns 5ns | - | Unidirectional | 60ns, 60ns | 20kV/μs | 1/0 | No | 20 ns | - | - | - | RoHS Compliant | - | ||
![]() SI8655BD-B-ISR Silicon Labs | 92 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 547.51434mg | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | - | - | - | 5 | - | - | - | - | 13 ns | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 10.3mm | RoHS Compliant | - | ||
![]() SI8030AA-B-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-QSOP | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | Active | 2A (4 Weeks) | - | General Purpose | 125°C | -40°C | - | - | 3.15V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | 3 | - | - | - | - | 65 ns | - | 10Mbps | 2.5ns 2.5ns | - | Unidirectional | 65ns, 65ns | 35kV/μs | 3/0 | No | 30 ns | 30ns | - | - | RoHS Compliant | - | ||
![]() SI8642ED-B-IS2 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | Active | 3 (168 Hours) | 16 | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | - | R-PDSO-G16 | - | 5000Vrms | 5.5V | - | - | 2.375V | 4 | - | - | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 2/2 | No | - | 4.5ns | 2.65mm | 10.3mm | RoHS Compliant | - | ||
![]() SI8652EB-B-IUR Silicon Labs | 1730 | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | compliant | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 5 | - | - | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 3/2 | No | - | 4.5ns | - | 4.89mm | RoHS Compliant | - | ||
![]() SI8652BB-B-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | compliant | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 5 | - | - | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 3/2 | No | - | 4.5ns | - | 4.89mm | RoHS Compliant | - | ||
![]() SI8663EB-B-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2018 | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | compliant | - | - | - | - | 2500Vrms | 5.5V | - | - | 2.375V | 6 | - | - | - | - | - | - | 150Mbps | 4ns 4ns | - | Unidirectional | 13ns, 13ns | 50kV/μs | 3/3 | No | - | 4.5ns | 1.75mm | 4.89mm | RoHS Compliant | - |