- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Data Rate | Rise / Fall Time (Typ) | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88344EC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/4 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88343EC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/3 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI8440-A-IS Silicon Labs | 1620 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | 16 | General Purpose | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 40 | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 4 | - | 1Mbps | 2ns 2ns | - | Unidirectional | 75ns, 75ns | 25kV/μs | 4/0 | No | 30ns | 2.65mm | 10.3mm | - | RoHS Compliant | ||
![]() SI8442-B-IS Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | 16 | General Purpose | - | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 40 | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 4 | - | 10Mbps | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/2 | No | 7.5ns | 2.65mm | 10.3mm | - | RoHS Compliant | ||
![]() SI8442-A-IS Silicon Labs | 1441 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2000 | e3 | Obsolete | 1 (Unlimited) | 16 | General Purpose | MATTE TIN | - | - | 2.375V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 40 | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 4 | - | 1Mbps | 2ns 2ns | - | Unidirectional | 75ns, 75ns | 25kV/μs | 2/2 | No | 30ns | 2.65mm | 10.3mm | - | RoHS Compliant | ||
![]() SI8736BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 1 | - | 15Mbps | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs (Typ) | 1/0 | No | 25ns | - | - | - | - | ||
![]() SI83418AFA-IF Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | - | -40°C~125°C | - | - | - | Active | 6 (Time on Label) | - | SPI | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 4 | - | - | 3μs 3μs | - | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | ROHS3 Compliant | ||
![]() SI83418ADA-IF Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | - | -40°C~125°C | - | - | - | Active | 2 (1 Year) | - | SPI | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 4 | - | - | 3μs 3μs | - | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | - | ||
![]() SI83411ABA-IF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | - | -40°C~125°C | - | - | - | Active | 2 (1 Year) | - | SPI | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 4 | - | - | 3μs 3μs | - | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | - | ||
![]() SI83415ADA-IF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFDFN Exposed Pad | - | - | - | - | -40°C~125°C | - | - | - | Active | 2 (1 Year) | - | SPI | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 4 | - | - | 3μs 3μs | - | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | 4/0 | No | 10μs Min | - | - | - | - | ||
![]() SI8430AB-C-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | YES | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | R-PDSO-G16 | Not Qualified | - | - | 2.7/5V | AUTOMOTIVE | - | - | ANALOG CIRCUIT | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8645BA-C-IUR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | YES | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | - | Active | 2A (4 Weeks) | 16 | - | - | ALSO OPERATES AT 5V NOMINAL | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | NOT SPECIFIED | - | R-PDSO-G16 | Not Qualified | - | 5.5V | - | AUTOMOTIVE | 2.375V | - | ANALOG CIRCUIT | - | - | AEC-Q100 | - | - | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() SI8435BB-C-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | YES | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | R-PDSO-G16 | Not Qualified | - | - | 2.7/5V | AUTOMOTIVE | - | - | ANALOG CIRCUIT | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8715BD-A-IMR Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8655BB-B-IS Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tube | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | 16 | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 5 | - | 150Mbps | 2.5ns 2.5ns | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5ns | - | 9.9mm | - | ROHS3 Compliant | ||
![]() SI8719BD-A-IM Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8715BD-A-IM Silicon Labs | In Stock | - | - | - | Surface Mount | 8-VELGA | - | - | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI88244BC-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 4 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 0/4 | No | 7ns | - | - | - | ROHS3 Compliant | ||
![]() SI88421BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 1/1 | No | 7ns | - | - | - | RoHS Compliant | ||
![]() SI88420BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | 2 | - | 100Mbps | 2.5ns 2.5ns | - | Unidirectional | 18ns, 23ns | 40kV/μs | 2/0 | No | 7ns | - | - | - | RoHS Compliant |