- Channel Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Package / Case
- Propagation Delay
- RoHS Status
- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Inputs - Side 1/Side 2
- Isolated Power
- Mounting Type
Attribute column
Manufacturer
Silicon Labs Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Voltage - Isolation | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8663BB-B-IS1 Silicon Labs | 6500 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | 5.5V | 2.5/5V | 2.5V | 6 | 16.4mA | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 9.1mA | Unidirectional | 13ns, 13ns | 35kV/μs | 3/3 | No | 4.5 ns | - | 1.75mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8645BD-B-IS Silicon Labs | 255 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.65mm | - | 16 | - | 5000Vrms | - | 5.5V | - | 2.5V | 4 | - | 17.5mA | 275mW | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | ||
![]() SI8631ED-B-ISR Silicon Labs | 247 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | 5000Vrms | - | 5.5V | 2.5/5V | 2.5V | 3 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 2/1 | No | 4.5 ns | - | 2.65mm | - | - | - | RoHS Compliant | ||
![]() SI8631BC-B-IS1R Silicon Labs | 198 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | 3750Vrms | - | 5.5V | 2.5/5V | 2.5V | 3 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 2/1 | No | 4.5 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant | ||
![]() SI8651BB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | - | - | - | 5 | 18.4mA | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | AEC-Q100 | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | 4/1 | No | 4.5 ns | - | - | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8660AB-B-IS1 Silicon Labs | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | 5.5V | 2.5/5V | 2.5V | 6 | 4.7mA | - | - | 35 ns | - | 1Mbps | 4ns | 2.5ns 2.5ns | - | 12.3mA | Unidirectional | 35ns, 35ns | 35kV/μs | 6/0 | No | 25 ns | - | 1.75mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8645BA-B-IUR Silicon Labs | 15550 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 83.092452mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | - | 1000Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | 1.75mm | - | - | - | RoHS Compliant | ||
![]() SI8605AD-B-ISR Silicon Labs | 5000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 473.692182mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2A (4 Weeks) | - | I2C | - | - | 275mW | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Bidirectional, Unidirectional | - | - | - | 4 | - | - | - | 26 ns | - | 1.7 Mbps | - | - | - | - | Bidirectional, Unidirectional | - | 35kV/μs | 3/3 | No | 32 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8622BB-B-IS Silicon Labs | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2015 | - | - | Active | 2A (4 Weeks) | 8 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | R-PDSO-G8 | 2500Vrms | - | 5.5V | - | - | 2 | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 1/1 | No | - | 4.5ns | 1.75mm | 4.9mm | - | - | RoHS Compliant | ||
![]() SI8663AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | 5.5V | 2.5/5V | 2.5V | 6 | 4.7mA | - | - | 35 ns | - | 1Mbps | 4ns | 2.5ns 2.5ns | - | 9.1mA | Unidirectional | 35ns, 35ns | 35kV/μs | 3/3 | No | 25 ns | - | 1.75mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8410AB-D-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tube | 2000 | - | yes | Not For New Designs | 2A (4 Weeks) | 8 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 1.55mm | - | 8 | - | 2500Vrms | - | - | - | - | 1 | 6mA | - | - | 35 ns | 35 ns | 1Mbps | 5ns | 3.8ns 2.8ns | - | 2.7mA | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 1/0 | No | 25 ns | - | - | 5mm | 4mm | - | RoHS Compliant | ||
![]() SI8460BB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | e3 | - | Not For New Designs | 2 (1 Year) | 16 | General Purpose | Matte Tin (Sn) | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 16 | - | 2500Vrms | - | 5.5V | - | 2.7V | 6 | 6mA | - | - | 9.5 ns | - | 150Mbps | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 6/0 | No | 2.5 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant | ||
![]() SI8610ED-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | 30 | 16 | - | 5000Vrms | - | 5.5V | - | 2.5V | 1 | 4.8mA | - | - | 13 ns | 8 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 2.9mA | Unidirectional | 13ns, 13ns | 35kV/μs | 1/0 | No | 4.5 ns | - | - | 10.3mm | 7.5mm | Unknown | RoHS Compliant | ||
![]() SI8655BA-B-IUR Silicon Labs | 400 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 83.092452mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 1000Vrms | - | - | - | - | 5 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 35kV/μs | 5/0 | No | 4.5 ns | - | - | 4.89mm | - | - | RoHS Compliant | ||
![]() SI8712BC-B-IP Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | -40°C~125°C | Tube | 1997 | - | - | Active | 3 (168 Hours) | 8 | General Purpose | - | - | 140mW | 3V~30V | DUAL | - | 260 | 1 | 5V | 2.54mm | 3.43mm | - | - | - | 5000Vrms | - | 30V | - | 3V | 1 | 1.7mA | - | - | 60 ns | 30 ns | 15Mbps | 15ns | 15ns 5ns | - | 30mA | Unidirectional | 60ns, 60ns | 35kV/μs | 1/0 | No | 20 ns | - | - | 9.9mm | 6.6mm | Unknown | RoHS Compliant | ||
![]() SI8651AB-B-IS1 Silicon Labs | 200 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | - | - | - | 5 | 4.1mA | - | - | 35 ns | 2 ns | 1Mbps | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 35ns, 35ns | 35kV/μs | 4/1 | No | 25 ns | - | - | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8645BB-B-IS Silicon Labs | 514 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2A (4 Weeks) | 16 | General Purpose | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | 5.5V | - | 2.5V | 4 | 3.6mA | - | - | 13 ns | - | 150Mbps | 4ns | 2.5ns 2.5ns | - | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | 4/0 | No | 4.5 ns | - | 2.65mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8642EC-B-IS1 Silicon Labs | 18 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | - | -40°C~125°C | Tube | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | 16 | - | 3750Vrms | - | 5.5V | - | 2.5V | 4 | 11mA | - | - | 13 ns | 10 ns | 150Mbps | 4ns | 2.5ns 2.5ns | - | 6.6mA | Unidirectional | 13ns, 13ns | 35kV/μs | 2/2 | No | 4.5 ns | - | 1.75mm | 9.9mm | 3.9mm | Unknown | RoHS Compliant | ||
![]() SI8631AB-B-IS1R Silicon Labs | 400 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | 2500Vrms | - | - | 2.5/5V | - | 3 | 2.7mA | - | - | 35 ns | - | 1Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 35ns, 35ns | 35kV/μs | 2/1 | No | 25 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SI8641BC-B-IS1R Silicon Labs | 8554 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 16 | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | 3750Vrms | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 3/1 | No | 4.5 ns | - | 1.75mm | 9.9mm | - | - | RoHS Compliant |