- Part Status
- Published
- Approval Agency
- Common Mode Transient Immunity (Min)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Isolation
Attribute column
Manufacturer
Silicon Labs Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Mfr | Package | Product Status | Reverse Stand-off Voltage | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Voltage - Isolation | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Current - Output High, Low | Rise / Fall Time (Typ) | Interface IC Type | Max Breakdown Voltage | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Voltage - Output Supply | Min Breakdown Voltage | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8220CB-D-IS Silicon Labs | 100000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 12V | - | - | R-PDSO-G8 | - | CQC, CSA, UR, VDE | 2500Vrms | 2.5A | - | 24V | 6.5V | 1 | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | 1.5A 2.5A | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 30mA | 0.06 μs | 60ns, 40ns | 30kV/μs (Typ) | 2.5A | - | 0.04 μs | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 12.2V~24V | - | 4.9mm | 3.9mm | - | RoHS Compliant | ||
![]() SI8261AAD-C-IM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VELGA | 8 | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | EAR99 | 300mW | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 600mA | - | - | - | 1 | 30V | 5V | 2mA | 75mW | 2.8V Max | 50 ns | 60 ns | - | - | - | - | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 30mA | - | 60ns, 50ns | 35kV/μs | - | - | - | - | 28 ns | - | 6.5V~30V | - | - | - | Unknown | RoHS Compliant | ||
![]() SI8238AB-D-IS1R Silicon Labs | 17500 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | yes | Active | 2A (4 Weeks) | - | EAR99 | 1.2W | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | 4A | - | - | - | 2 | - | - | - | - | - | 60 ns | - | - | - | - | 2A 4A | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | 6.5V~24V | - | - | - | - | RoHS Compliant | ||
![]() SI8235AB-D-IS Silicon Labs | 15 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | 4A | - | - | - | 2 | 5.5V | 4.5V | - | - | - | 60 ns | - | - | - | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | 6.5V~24V | - | 10.3mm | - | Unknown | RoHS Compliant | ||
![]() SI823H5CD-IS3R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H3AD-IS3R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H9AD-IS4R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H3BD-IS3R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H8BD-IS3R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H5AD-IS3R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H4AD-IS3R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H6AD-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8233AB-ASR Silicon Labs | In Stock | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82395CD-IS3 Silicon Labs | In Stock | - | - | - | Reverse | - | - | 2 | 13.3 V | - | - | - | 12 V | Compliant | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 19.9 V | 30.2 A | 600 W | - | - | - | 14.7 V | - | - | - | - | - | - | - | - | - | - | - | 13.3 V | - | - | Unknown | - | ||
![]() SI82398BD4-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82390CD-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82394AD4-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82395AD-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82398CD-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82391BD-IS3 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |