- Part Status
- Published
- Approval Agency
- Common Mode Transient Immunity (Min)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Isolation
Attribute column
Manufacturer
Silicon Labs Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Supply Voltage | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Response Time | Current - Output High, Low | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8235AB-D-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 60ns, 60ns | 45kV/μs | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8235AD-D-IS3R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 60ns, 60ns | 45kV/μs | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI82397AD-ISR Silicon Labs | 10962 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | 2 | 5.5V | 2.5V | - | - | - | 2.1mA | - | - | - | 2A 4A | - | - | 12ns 12ns Max | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI82390AD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | 2A 4A | - | - | 12ns 12ns Max | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI82398BD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | 2A 4A | - | - | 12ns 12ns Max | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 10V~24V | - | - | - | RoHS Compliant | ||
![]() SI82398CD-ISR Silicon Labs | 100000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 12.8V~24V | - | - | - | RoHS Compliant | ||
![]() SI82394AD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8220CB-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 2500Vrms | 2.5A | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | 20ns 20ns Max | - | - | 30mA | 60ns, 40ns | 30kV/μs (Typ) | - | - | 12.2V~24V | - | 5mm | - | RoHS Compliant | ||
![]() SI8221CC-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | CSA, UR, VDE | 3750Vrms | 500mA | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | 30ns 30ns Max | - | - | 30mA | 60ns, 40ns | 30kV/μs (Typ) | - | - | 12.2V~24V | - | - | - | RoHS Compliant | ||
![]() SI8230BB-B-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | 250mA 500mA | - | - | 20ns 20ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 9.4V~24V | 500mA | - | - | RoHS Compliant | ||
![]() SI8234AB-C-ISR Silicon Labs | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 12ns 12ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8261BCD-C-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VELGA | 8 | - | 1 | 0.3W | -40°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 30V | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | 1 | - | - | - | - | - | - | 2.8V Max | 50 ns | 6e-8 ns | - | - | - | 5.5ns 8.5ns | 0.03A | - | 30mA | 60ns, 50ns | 35kV/μs | 28 ns | - | 13.5V~30V | - | - | - | RoHS Compliant | ||
![]() SI8232AB-B-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 20ns 20ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8232AB-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | 250mA 500mA | - | - | 20ns 20ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | 500mA | - | - | RoHS Compliant | ||
![]() SI8220CD-D-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 2.5A | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | 20ns 20ns Max | - | - | 30mA | 60ns, 40ns | 30kV/μs (Typ) | - | - | 12.2V~24V | - | - | - | RoHS Compliant | ||
![]() SI8231AB-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 20ns 20ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8233AB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 12ns 12ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8233CB-C-IMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-VFLGA | 14 | 14-LGA (5x5) | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | 2A 4A | - | - | 12ns 12ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | 5.6ns | 12.2V~24V | 4A | - | No | RoHS Compliant | ||
![]() SI8234AB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 12ns 12ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8237BB-B-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | - | GULL WING | - | - | R-PDSO-G16 | 2 | - | CQC, CSA, UR, VDE | 2500Vrms | 500mA | 3/5V | - | 5.5V | 4.5V | 3.5mA | Dual | 500mA | - | - | 60 ns | - | - | 20ns | 20 ns | 20ns 20ns Max | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 9.4V~24V | - | - | No | RoHS Compliant |