- Part Status
- Published
- Approval Agency
- Common Mode Transient Immunity (Min)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Isolation
Attribute column
Manufacturer
Silicon Labs Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | JESD-30 Code | Qualification Status | Approval Agency | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Current - Output High, Low | Forward Voltage | Rise / Fall Time (Typ) | Interface IC Type | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8232BB-B-IS1R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | unknown | R-PDSO-G16 | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | 60 ns | 250mA 500mA | - | 20ns 20ns Max | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | 5.6 ns | - | - | 9.4V~24V | 500mA | - | - | RoHS Compliant | ||
![]() SI8273GB-IS1R Silicon Labs | 1521 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | 60ns, 60ns | 150kV/μs | - | - | - | - | - | 8ns | 4.2V~30V | - | - | - | - | ||
![]() SI8274AB1-IMR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 14-VFLGA | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | 75ns, 60ns | 150kV/μs | - | - | - | - | - | 19ns | 4.6V~30V | - | - | - | - | ||
![]() SI82391CD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 12.8V~24V | - | - | - | RoHS Compliant | ||
![]() SI8220CB-D-ISR Silicon Labs | 100000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | 2.5A | - | - | - | 1 | - | - | - | - | 2.5V Max | 40 ns | - | 2.5V | 20ns 20ns Max | - | 2.5A | 1.5A | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | 12.2V~24V | - | - | - | RoHS Compliant | ||
![]() SI82391AD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI82396BD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | RoHS Compliant | ||
![]() SI82398AD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI8221DC-D-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | 500mA | - | - | - | 1 | - | - | - | - | 2.5V Max | 40 ns | - | - | 30ns 30ns Max | - | - | - | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | 14.8V~24V | - | - | - | RoHS Compliant | ||
![]() SI8221DC-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 1 | 12V | - | R-PDSO-G8 | - | CQC, CSA, UR, VDE | 3750Vrms | 500mA | 24V | - | 6.5V | 1 | - | - | - | - | 2.5V Max | 40 ns | - | - | 30ns 30ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 30mA | 0.06 μs | 60ns, 40ns | 30kV/μs (Typ) | 0.5A | 0.04 μs | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 14.8V~24V | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SI82391AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | 4A | - | - | - | ||
![]() SI82398BB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | - | - | - | - | 5.6ns | 10V~24V | 4A | - | - | - | ||
![]() SI82394AB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | 4A | - | - | - | ||
![]() SI82398CB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | - | - | - | - | 5.6ns | 12.8V~24V | 4A | - | - | - | ||
![]() SI82395AD-ISR Silicon Labs | 7500 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | ||
![]() SI82395BD-ISR Silicon Labs | 567 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | RoHS Compliant | ||
![]() SI82395CD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | 2A 4A | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 12.8V~24V | - | - | - | RoHS Compliant | ||
![]() SI82396CD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 12.8V~24V | - | - | - | RoHS Compliant | ||
![]() SI8285CD-ISR Silicon Labs | 100000 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | yes | Discontinued | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | 1 | - | - | - | - | - | - | 2.5A 3A | - | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | 5ns | 12V~30V | 4A | - | - | RoHS Compliant | ||
![]() SI8221DC-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 3750Vrms | 500mA | - | - | - | 1 | - | - | - | - | 2.5V Max | 40 ns | - | - | 30ns 30ns Max | - | - | - | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | 14.8V~24V | - | 5mm | - | RoHS Compliant |