- Part Status
- Published
- Approval Agency
- Common Mode Transient Immunity (Min)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Isolation
Attribute column
Manufacturer
Silicon Labs Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Current - Output High, Low | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Isolated Power | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8235BB-C-IS Silicon Labs | 7500 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 508.363649mg | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | - | 1 | 5V | - | 8MHz | - | 16 | - | 2 | - | CQC, CSA, UR, VDE | 2500Vrms | 40mV | 4A | - | 3/5V | - | 24V | 4.5V | - | - | - | 3.5mA | 1.2W | 4A | - | 60 ns | 30 ns | 2A 4A | 12ns | 23 ns | 12ns 12ns Max | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | 60 µs | 60ns, 60ns | 20kV/μs | 4A | 12V | - | 60 µs | UNDER VOLTAGE | - | - | - | 5.6ns | 9.4V~24V | 2.35mm | - | 10.3mm | 7.5mm | No | - | RoHS Compliant | ||
![]() SI8261BBC-C-IP Silicon Labs | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | 300mW | DUAL | - | - | 1 | 15V | - | - | - | - | - | 2 | - | CQC, CSA, UR, VDE | 3750Vrms | - | 4A | - | - | 1 | 30V | 5V | - | - | - | 2mA | - | - | 2.8V Max | 50 ns | 60 ns | 500mA 1.2A | - | - | 5.5ns 8.5ns | - | Unidirectional | 30mA | 0.06 μs | 60ns, 50ns | 35kV/μs | - | - | NO | 0.05 μs | - | No | 10 ns | - | 28ns | 9.4V~30V | 3.43mm | - | 9.9mm | 6.6mm | - | Unknown | RoHS Compliant | ||
![]() SI8261ABC-C-IS Silicon Labs | 1 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | 300mW | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | - | 2 | - | CQC, CSA, UR, VDE | 3750Vrms | - | 600mA | - | - | 1 | 30V | 5V | - | - | - | 2mA | - | - | 2.8V Max | 50 ns | 60 ns | 400mA 600mA | - | - | 5.5ns 8.5ns | - | Unidirectional | 30mA | 0.06 μs | 60ns, 50ns | 35kV/μs | - | - | NO | 0.05 μs | - | No | 10 ns | - | 28ns | 9.4V~30V | 1.5mm | - | 4.8mm | 3.8mm | - | Unknown | RoHS Compliant | ||
![]() SI8233BB-D-ISR Silicon Labs | 5000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | 2 | - | - | - | - | - | - | - | - | - | 60 ns | - | 2A 4A | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI8230BD-D-IS Silicon Labs | 10000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 9.4V~24V | - | - | 10.3mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8273GB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | R-PDSO-G16 | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | 5.5V | - | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 60 ns | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | 60ns, 60ns | 150kV/μs | - | - | - | - | - | - | 8 ns | - | - | 4.2V~30V | - | 1.75mm | 9.9mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8273AB-IS1 Silicon Labs | 1 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | R-PDSO-G16 | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | 5.5V | - | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 60 ns | - | 1.8A 4A | - | - | 10.5ns 13.3ns | - | - | - | - | 60ns, 60ns | 150kV/μs | - | - | - | - | - | - | 8 ns | - | - | 4.6V~30V | - | 1.75mm | 9.9mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8238AB-D-IS1 Silicon Labs | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | 2 | 5.5V | 2.7V | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | 1.75mm | 9.9mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8261ABD-C-IS Silicon Labs | 79175 | - | Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | YES | 6 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 6 | EAR99 | General Purpose | 300mW | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | - | 1 | - | CQC, CSA, UR, VDE | 5000Vrms | - | 600mA | - | - | - | 30V | 5V | - | - | - | 2mA | 75mW | - | 2.8V Max | 50 ns | 60 ns | - | - | - | 5.5ns 8.5ns | - | Unidirectional | 30mA | - | 60ns, 50ns | 35kV/μs | - | - | NO | 0.05 µs | - | No | 10 ns | - | 28ns | 9.4V~30V | 2.05mm | - | 4.58mm | 11.5mm | - | Unknown | RoHS Compliant | ||
![]() SI8236AA-D-IM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | 1.2W | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | 14 | - | - | Not Qualified | CQC, CSA, UR, VDE | 1000Vrms | - | 4A | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | 0.94mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8234AD-D-ISR Silicon Labs | 787 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 4A | - | - | 2 | - | - | - | - | - | - | - | - | - | 60 ns | - | 2A 4A | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI8261AAC-C-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | 300mW | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | - | 2 | - | CQC, CSA, UR, VDE | 3750Vrms | 400mV | 600mA | - | - | 1 | 30V | 5V | - | - | Single | 2mA | 225mW | 10mA | 2.8V Max | 50 ns | 60 ns | - | 5.5ns | 8.5 ns | 5.5ns 8.5ns | - | Unidirectional | 30mA | 0.06 μs | 60ns, 50ns | 35kV/μs | - | - | NO | 0.05 μs | - | No | 10 ns | - | 28ns | 6.5V~30V | 1.5mm | - | 4.8mm | 3.8mm | - | Unknown | RoHS Compliant | ||
![]() SI8273GBD-IS1 Silicon Labs | In Stock |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | R-PDSO-G16 | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | 5.5V | - | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 75 ns | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | 8 ns | - | - | 4.2V~30V | - | 1.75mm | 9.9mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8234BB-D-IM Silicon Labs | 60 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 14 | EAR99 | - | 1.2W | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | 14 | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | - | 60 ns | - | 2A 4A | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 9.4V~24V | - | 0.94mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8235AD-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 4A | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | - | 60 ns | - | 2A 4A | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | 10.3mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8286CD-IS Silicon Labs | 1800 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2012 | - | yes | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() SI8233BD-C-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 508.363649mg | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | - | 1 | 5V | - | 8MHz | - | 16 | - | 2 | - | CQC, CSA, UR, VDE | 5000Vrms | 40mV | 4A | - | 3/5V | - | 24V | 4.5V | - | 3.5mA | - | - | 1.2W | 4A | - | 60 ns | 30 ns | - | 12ns | 12 ns | 12ns 12ns Max | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | 60 µs | 60ns, 60ns | 20kV/μs | 4A | 12V | - | 60 µs | UNDER VOLTAGE | - | 5.6 ns | - | - | 9.4V~24V | 2.35mm | - | 10.3mm | 7.5mm | No | - | RoHS Compliant | ||
![]() SI8235BB-C-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50.008559mg | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | - | 1 | 5V | - | 8MHz | - | 16 | - | 2 | - | CQC, CSA, UR, VDE | 2500Vrms | 40mV | 4A | - | 3/5V | - | 24V | 4.5V | - | 3.5mA | - | - | 1.2W | 4A | - | 60 ns | 30 ns | 2A 4A | 12ns | 24 ns | 12ns 12ns Max | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | 60 μs | 60ns, 60ns | 20kV/μs | 4A | 12V | - | 60 μs | UNDER VOLTAGE | - | - | - | 5.6ns | 9.4V~24V | 1.25mm | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() SI8231BB-D-IS Silicon Labs | 808 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 500mA | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 9.4V~24V | - | - | 10.3mm | - | - | Unknown | RoHS Compliant | ||
![]() SI8261ACC-C-IP Silicon Labs | 440 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | 300mW | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | - | 2 | - | CQC, CSA, UR, VDE | 3750Vrms | 400mV | 600mA | - | - | 1 | 30V | 5V | - | - | Single | 2mA | - | 10mA | 2.8V Max | 50 ns | 60 ns | - | 5.5ns | 8.5 ns | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 30mA | 0.06 μs | 60ns, 50ns | 35kV/μs | - | - | NO | 0.05 μs | - | - | 10 ns | - | 28ns | 13.5V~30V | 3.43mm | - | 9.9mm | 6.6mm | - | Unknown | RoHS Compliant |