- Part Status
- Published
- Approval Agency
- Common Mode Transient Immunity (Min)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Isolation
Attribute column
Manufacturer
Silicon Labs Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Approval Agency | Voltage - Isolation | Number of Channels | Current - Output High, Low | Rise / Fall Time (Typ) | Interface IC Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI823H5CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H3CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H6AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H6CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H7AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H7BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H8BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H5BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | - | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H7AB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H8CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H2AB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H8AB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H1AB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H3CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI823H6AB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~125°C | Tube | - | Active | 3 (168 Hours) | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | 4A 4A | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30ns, 58ns | 125kV/μs | 5ns | 5.5V~30V | 6A | - | ||
![]() SI8286BC-ISR Silicon Labs | 1516 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | compliant | CQC, CSA, UL, VDE | 5000Vrms | 1 | - | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 50ns, 50ns | 35kV/μs | 5ns | 9.5V~30V | - | RoHS Compliant | ||
![]() SI8285BC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | compliant | CQC, CSA, UL, VDE | 5000Vrms | 1 | - | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 50ns, 50ns | 35kV/μs | 5ns | 9.5V~30V | - | RoHS Compliant | ||
![]() SI82390BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI823H9AC-ISR Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82390CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |