- Part Status
- Published
- Approval Agency
- Common Mode Transient Immunity (Min)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Isolation
Attribute column
Manufacturer
Silicon Labs Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Approval Agency | Voltage - Isolation | Number of Channels | Analog IC - Other Type | Current - Output High, Low | Rise / Fall Time (Typ) | Interface IC Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI823H9AC-IS Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Tube | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | ||
![]() SI8274GB4D-IM1R Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 14-VDFN | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | compliant | CQC, CSA, UR, VDE | 2500Vrms | 2 | ANALOG CIRCUIT | 1.8A 4A | 10.5ns 13.3ns | - | 75ns, 75ns | 200kV/μs | 19ns | 4.2V~30V | 4A | RoHS Compliant | ||
![]() SI8275DAD-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-VDFN | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 2 (1 Year) | - | CQC, CSA, UL, VDE | 1000Vrms | 2 | ANALOG CIRCUIT | 1.8A 4A | 10.5ns 13.3ns | - | 75ns, 75ns | 200kV/μs | 8ns | 4.2V~30V | 4A | - | ||
![]() SI8273ABD-IM1R Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 14-VDFN | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | compliant | CQC, CSA, UR, VDE | 2500Vrms | 2 | ANALOG CIRCUIT | - | 10.5ns 13.3ns | - | 75ns, 75ns | 200kV/μs | 8ns | 4.2V~30V | - | RoHS Compliant | ||
![]() SI8273AB-IM1R Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 14-VDFN | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | compliant | CQC, CSA, UR, VDE | 2500Vrms | 2 | ANALOG CIRCUIT | 1.8A 4A | 10.5ns 13.3ns | - | 75ns, 75ns | 200kV/μs | 8ns | 4.2V~30V | 4A | RoHS Compliant | ||
![]() SI8275DA-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-VDFN | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 2 (1 Year) | - | CQC, CSA, UL, VDE | 1000Vrms | 2 | ANALOG CIRCUIT | 1.8A 4A | 10.5ns 13.3ns | - | 60ns, 60ns | 150kV/μs | 8ns | 4.2V~30V | 4A | - | ||
![]() SI82393CD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8284BC-ISR Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 6 (Time on Label) | compliant | CQC, CSA, UL, VDE | 5000Vrms | 1 | - | 2.5A 3A | 5.5ns 8.5ns | INTERFACE CIRCUIT | 50ns, 50ns | 35kV/μs | 5ns | 2.8V~5.5V | 4A | RoHS Compliant | ||
![]() SI8261CBD-C-IS Silicon Labs | In Stock | - | - | 8 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8261CBD-C-ISR Silicon Labs | 100000 | - | - | 8 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |