- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Number of Timers/Counters | Protocol | Core Architecture | Number of Programmable I/O | Power - Output | RF Family/Standard | Number of UART Channels | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG1P131F256IM48-C0 Silicon Labs | 260 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 20dBm | - | - | - | 2Mbps | - | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | 32 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1P133F64GM48-C0 Silicon Labs | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz 2.4GHz | - | - | - | - | - | - | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 20dBm | 802.15.4 | - | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1P132F128GM32-C0 Silicon Labs | 490 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.015GHz | - | - | S-XQCC-N32 | - | - | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 19.5dBm | - | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | Non-RoHS Compliant | - | ||
![]() SI1013-C-GM2R Silicon Labs | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | - | FLASH | 15 | 768 | 8192 | Yes | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Not For New Designs | 2 (1 Year) | 42 | TxRx + MCU | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | - | - | 1.9V | 0.5mm | - | 240MHz~960MHz | - | - | - | Not Qualified | - | 1.8/3.6V | I2C, SPI, UART | 8kB Flash 768B RAM | 25 MHz | 768B | 5mA | 8 | YES | NO | 8b | YES | 4 | EZRadioPro | 8051 | 15 | 13dBm | General ISM < 1GHz | - | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | 7mm | - | - | - | RoHS Compliant | - | ||
![]() EFR32MG12P432F1024GM48-C Silicon Labs | 5 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tray | 2018 | Mighty Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | - | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 31 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32MG13P732F512IM48-C Silicon Labs | 260 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2018 | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | - | -126dBm | 2Mbps | - | I2S, SPI, UART | 8.4mA~10.2mA | 8.5mA | 2GFSK, ASK, BPSK, DPSK, DSSS, GFSK, OOK, OQPSK | - | - | 31 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32LG230F128R61G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | 16dBm | 802.15.4 | - | -129dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F256R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | EZRadio | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F256R60G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | 13dBm | 802.15.4 | - | -129dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1001-E-GM2 Silicon Labs | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | - | FLASH | 16 | - | - | Yes | -40°C~85°C | Tray | 2008 | - | - | Not For New Designs | 2 (1 Year) | 42 | TxRx + MCU | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 1.9V | 0.5mm | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | I2C, SPI, UART | 32kB Flash 4.35kB RAM | - | 4kB | - | - | - | - | 8b | - | 4 | EZRadioPro | 8051 | - | 20dBm | General ISM < 1GHz | - | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 22 | - | 0.95mm | 7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() EZR32LG230F256R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | EZRadio | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F128R63G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | 20dBm | 802.15.4 | - | -129dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1000-C-GM Silicon Labs | 350 | - | Datasheet | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | 42 | - | 50.008559mg | FLASH | 19 | - | 65536 | - | -40°C~85°C | Tube | 2000 | - | - | Obsolete | 3 (168 Hours) | 42 | TxRx + MCU | - | - | - | 1.8V~3.6V | QUAD | - | - | - | 3V | - | - | 240MHz~960MHz | - | 42 | - | - | - | - | I2C, SMBus, SPI, UART | 64kB Flash 4.35kB RAM | 25 MHz | 4.3kB | 5mA | 8 | YES | NO | 8b | YES | 4 | EZRadioPro | 8051 | - | 20dBm | General ISM < 1GHz | 1 | - | 256kbps | 18 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | 700μm | - | 5mm | 7mm | No | - | RoHS Compliant | - | ||
![]() EFR32MG1B232F256GM48-C0 Silicon Labs | 490 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N48 | - | - | - | - | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | Zigbee® | - | - | 19.5dBm | 802.15.4 | - | -99dBm | 250kbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | - | - | 16 | - | 0.9mm | 7mm | 7mm | - | - | Non-RoHS Compliant | - | ||
![]() EZR32LG330F256R67G-B0 Silicon Labs | 1120 | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | - | 41 | - | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | 48 MHz | 32kB | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 13dBm | 802.15.4 | - | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 38 | - | - | 9mm | 9mm | - | Unknown | RoHS Compliant | - | ||
![]() EZR32WG230F256R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | - | 41 | - | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | 48 MHz | 32kB | - | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | 9mm | 9mm | - | Unknown | RoHS Compliant | - | ||
![]() EFR32MG1P233F256GM48-C0R Silicon Labs | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | 31 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Mighty Gecko | yes | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | Bluetooth v4.0, Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | - | -121dBm | 2Mbps | - | I2C, SPI, UART | 7.6mA~9.8mA | 8.2mA~126.7mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | 0.9mm | 7mm | 7mm | - | Unknown | RoHS Compliant | - | ||
![]() SI4460-B0B-FM Silicon Labs | In Stock | - | Datasheet | 142 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 119MHz~1.05GHz | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm Max | General ISM < 1GHz | - | - | 1Mbps | - | SPI | 10.7mA~13.7mA | 18mA | 4GFSK, GFSK, GMSK, OOK | -126 dBm | - | 4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG1B232F256GJ43-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 43-UFBGA, CSPBGA | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | 43 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | compliant | 2.4GHz | - | - | R-PBGA-B43 | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 19.5dBm | Bluetooth | - | -99dBm | 2Mbps | - | I2C, SPI, UART | 8.7mA | 8.2mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 19 | - | 0.54mm | 3.295mm | 3.143mm | - | - | RoHS Compliant | - | ||
![]() EFR32MG12P432F1024GM48-CR Silicon Labs | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | - | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 31 | - | - | - | - | - | - | RoHS Compliant | - |