- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Speed | RAM Size | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Power - Output | RF Family/Standard | Consumer IC Type | Number of UART Channels | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32MG12P432F1024IM48-C Silicon Labs | 1300 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2018 | Mighty Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | - | - | -126.2dBm | 2Mbps | - | I2C, I2S, SPI, UART, USART | 8.4mA~10.8mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 31 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EZR32WG230F256R55G-B0 Silicon Labs | 126 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | FLASH | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 3 (168 Hours) | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | 32b | - | - | 4 | EZRadio | ARM | 13dBm | 802.15.4 | - | - | - | 1Mbps | 1 | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | - | 2 | 900μm | - | 9.1mm | 9.1mm | - | Unknown | RoHS Compliant | ||
![]() EFR32FG13P232F512GM48-B Silicon Labs | 498 | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | Discontinued | 2 (1 Year) | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | 64kB | - | - | - | - | - | - | - | - | - | - | 19dBm | 802.15.4 | CONSUMER CIRCUIT | - | -102dBm | 2Mbps | - | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 31 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P732F512GM48-C Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2018 | - | - | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | 64kB | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | 19dBm | 802.15.4, Bluetooth | - | - | -102dBm | 2Mbps | - | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 31 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EZR32WG330F256R55G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | - | EZRadio | - | 13dBm | 802.15.4 | - | - | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 38 | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() EFR32BG1P332F256GM48-C0 Silicon Labs | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | Active | 2 (1 Year) | 48 | - | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N48 | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 19.5dBm | Bluetooth | - | - | -94dBm | 2Mbps | - | I2C, SPI, UART | 8.7mA | 32.7mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 31 | - | - | 0.9mm | 7mm | 7mm | - | - | Non-RoHS Compliant | ||
![]() EZR32WG330F128R63G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | - | EZRadioPro | - | 20dBm | 802.15.4 | - | - | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 38 | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() EZR32LG330F256R55G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | yes | Not For New Designs | 2 (1 Year) | 64 | - | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | 48 MHz | 32kB | - | 32 | YES | YES | - | YES | - | - | EZRadio | - | 13dBm | 802.15.4 | - | - | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 38 | - | - | - | 9mm | 9mm | - | Unknown | RoHS Compliant | ||
![]() SI1002-C-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | 42 | 50.008559mg | FLASH | 19 | 65536 | - | -40°C~85°C | Tube | 2000 | - | - | Obsolete | 3 (168 Hours) | 42 | - | TxRx + MCU | - | 1.8V~3.6V | QUAD | - | - | - | 3V | - | - | 240MHz~960MHz | - | 42 | - | - | I2C, SMBus, SPI, UART | 64kB Flash 4.35kB RAM | 25 MHz | 4.3kB | 5mA | 8 | YES | NO | 8b | YES | - | 4 | EZRadioPro | 8051 | 13dBm | General ISM < 1GHz | - | 1 | - | 256kbps | 18 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | 700μm | - | 5mm | 7mm | No | - | RoHS Compliant | ||
![]() SI4461-C2A-GM Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | 16.499422mg | - | - | - | - | -40°C~85°C | Tray | 2011 | - | - | Active | 1 (Unlimited) | 20 | - | TxRx + MCU | - | 1.8V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm Max | General ISM < 1GHz | - | - | - | 1Mbps | - | SPI | 10.9mA~13.7mA | 33.5mA~43mA | 4GFSK, GFSK, GMSK, OOK | -129 dBm | 4 | - | 850μm | - | 4mm | 4mm | - | Unknown | RoHS Compliant | ||
![]() SI1034-A-GM Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | YES | 85 | - | FLASH | 53 | - | Yes | -40°C~85°C | Tray | 2000 | - | - | Obsolete | 1 (Unlimited) | 85 | 3A991.A.2 | TxRx + MCU | - | 1.8V~3.8V | BOTTOM | BUTT | - | - | 3.3V | 0.5mm | - | 240MHz~960MHz | - | 85 | - | 3.3V | I2C, SMBus, SPI, UART | 128kB Flash 8.5kB RAM | 25 MHz | 8.3kB | - | - | YES | YES | 8b | YES | NO | 4 | EZRadioPro | 8051 | 13dBm Max | General ISM < 1GHz | - | - | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | 8mm | - | No | - | RoHS Compliant | ||
![]() EFR32BG12P232F1024GM48-CR Silicon Labs | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Blue Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | 10dBm | Bluetooth | - | - | -95dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | 31 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B132F128GM48-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | Obsolete | 2 (1 Year) | 48 | - | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N48 | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 3dBm | Bluetooth | - | - | -94dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | 16 | - | - | 0.9mm | 7mm | 7mm | - | - | Non-RoHS Compliant | ||
![]() EFR32MG13P733F512GM48-CR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 20dBm | 802.15.4, General ISM < 1GHz | - | - | -102dBm | 2Mbps | - | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | 28 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P432F1024GM48-B Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | Mighty Gecko | yes | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 1024kB Flash 256kB RAM | - | 256kB | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | 31 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P232F1024GL125-CR Silicon Labs | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 802.15.4, Bluetooth | - | - | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | 65 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B132F256GM48-C0 Silicon Labs | 50 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | Active | 2 (1 Year) | 48 | - | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N48 | - | - | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 3dBm | Bluetooth | - | - | -94dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | 16 | - | - | 0.9mm | 7mm | 7mm | - | - | Non-RoHS Compliant | ||
![]() EFR32BG12P433F1024GM48-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | NOT SPECIFIED | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 20dBm | Bluetooth | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | 28 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EFR32BG1P332F256GJ43-C0 Silicon Labs | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | 43-UFBGA, CSPBGA | YES | - | - | - | - | - | - | -40°C~85°C | Strip | 2016 | - | yes | Active | 1 (Unlimited) | 43 | - | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | 2.4GHz | - | - | R-PBGA-B43 | - | - | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 19.5dBm | Bluetooth | - | - | -99dBm | 2Mbps | - | I2C, SPI, UART | 8.7mA | 8.2mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | 19 | - | - | 0.54mm | 3.295mm | 3.143mm | - | - | RoHS Compliant | ||
![]() EZR32WG230F128R55G-B0 Silicon Labs | 123 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | FLASH | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | 64 | - | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | 32kB | - | 32 | YES | YES | 32b | YES | - | 4 | EZRadio | ARM | 13dBm | 802.15.4 | - | - | - | 1Mbps | 1 | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | - | 2 | 900μm | - | 9.1mm | 9.1mm | - | Unknown | RoHS Compliant |