- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Number of Timers/Counters | Protocol | Core Architecture | Max Frequency | Number of Programmable I/O | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG1V131F32GM32-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | - | S-XQCC-N32 | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 16.5dBm | 802.15.4 | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | 0.9mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() EFR32MG1V132F256GM48-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | yes | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N48 | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | 8dBm | 802.15.4 | -99dBm | 250kbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | - | - | 31 | - | - | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() EZR32LG330F128R69G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | 20dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 38 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG14P733F256GM48-B Silicon Labs | 418 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI1083-A-GMR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | 36-QFN (5x6) | FLASH | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Active | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.8V~3.6V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART | 8kB Flash 768B RAM | - | 768B | - | - | - | 8b | - | 4 | - | 8051 | 25MHz | 11 | - | 13dBm | General ISM < 1GHz | -126dBm | 1Mbps | - | I2C, SPI, UART | 10.7mA~13.7mA | 18mA~29mA | 4FSK, 4GFSK, FSK, GFSK, OOK | -126 dBm | 15 | 15 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG1B132F256GM48-C0 Silicon Labs | 260 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | - | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N48 | - | 256kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | Zigbee® | - | - | - | - | 16.5dBm | 802.15.4 | -99dBm | 250kbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | - | - | 31 | - | - | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() EZR32WG230F64R68G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | EZRadioPro | - | - | - | - | 20dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() EZR32WG230F128R63G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | FLASH | 41 | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | 32kB | - | - | - | 32b | - | 4 | EZRadioPro | ARM | - | - | - | 20dBm | 802.15.4 | - | 1Mbps | 1 | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | - | 2 | 900μm | - | 9.1mm | 9.1mm | Unknown | RoHS Compliant | ||
![]() EM351-RT Silicon Labs | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2013 | - | - | Not For New Designs | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.25V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | 48 | S-PQCC-N48 | - | 128kB Flash 12kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | 8dBm | 802.15.4 | -102dBm | 5Mbps | - | I2C, JTAG, SPI, UART | 22mA~28.5mA | 21.5mA~43.5mA | O-QPSK | - | - | 24 | - | - | 1mm | 7mm | 7mm | - | RoHS Compliant | ||
![]() EZR32WG330F128R67G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | 41 | - | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 32kB RAM | 48 MHz | 32kB | 32 | YES | YES | - | YES | - | EZRadioPro | - | - | - | - | 13dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 38 | - | - | - | 9mm | 9mm | Unknown | RoHS Compliant | ||
![]() EFR32FG1P131F64GM32-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | - | S-XQCC-N32 | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 20dBm | 802.15.4 | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 16 | - | - | 0.9mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() EFR32FG1P131F64GM48-C0R Silicon Labs | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | - | S-XQCC-N48 | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 20dBm | 802.15.4 | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 32 | - | - | 0.9mm | 7mm | 7mm | - | RoHS Compliant | ||
![]() EZR32LG330F64R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 64kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadio | - | - | - | - | 13dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | - | 38 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG14P733F256GM48-BR Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG1V131F128GM32-C0 Silicon Labs | 514 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 16.5dBm | 802.15.4 | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P332F1024GM48-B Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tray | - | Mighty Gecko | yes | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | 10dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | 31 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EZR32LG230F64R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG230F128R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadio | - | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | 41 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EZR32LG330F64R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 64kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | 13dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 38 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EZR32LG330F64R63G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 64kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | 20dBm | 802.15.4 | -129dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 38 | 38 | - | - | - | - | - | - | RoHS Compliant |