- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Temperature Grade | Interface | Memory Size | RAM Size | Data Rate | Data Bus Width | Number of Timers/Counters | Protocol | Core Architecture | Max Frequency | Number of Programmable I/O | Power - Output | RF Family/Standard | Programming Voltage | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32MG1P233F256IM48-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Mighty Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 20dBm | 802.15.4, Bluetooth | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | DSSS, O-QPSK, GFSK | - | - | 28 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P432F1024GL125-BR Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | 19dBm | - | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG12P432F1024GL125-C Silicon Labs | 1324 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | YES | - | - | - | - | 85°C | -40°C | - | - | Tray | - | Blue Gecko | - | Active | 3 (168 Hours) | 125 | TxRx + MCU | - | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-PBGA-B125 | INDUSTRIAL | - | 1MB Flash 256kB RAM | - | 2000 Mbps | - | - | Bluetooth v5.0 | - | - | - | 19dBm | Bluetooth | - | -95dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | 0.94mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() EFR32MG1B232F256IM48-C0 Silicon Labs | 24 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Mighty Gecko | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 19dBm | 802.15.4, Bluetooth | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | 31 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1P233F256GM48-C0 Silicon Labs | 28814452 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | 31 | - | - | - | -40°C~85°C | Tray | 2016 | - | - | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 3.3V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | - | - | 256kB Flash 32kB RAM | 32kB | - | - | - | Bluetooth v4.0 | - | - | - | 10.5dBm | Bluetooth | - | -94dBm | 2Mbps | I2C, SPI, UART | 8.7mA | 32.7mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | 0.9mm | 7mm | 7mm | Unknown | RoHS Compliant | ||
![]() SI1062-A-GMR Silicon Labs | 5000 |
| Datasheet | 8 Weeks | - | 36-WFQFN Exposed Pad | - | 36 | 36-QFN (5x6) | FLASH | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Active | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.8V~3.6V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART | 64kB Flash 4kB RAM | 4kB | - | 8b | 4 | - | 8051 | 25MHz | 11 | 13dBm | General ISM < 1GHz | - | -126dBm | 1Mbps | I2C, SPI, UART | 10.7mA~13.7mA | 18mA~29mA | 4FSK, 4GFSK, FSK, GFSK, OOK | -126 dBm | 15 | 15 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1V132F128GM48-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | Obsolete | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | - | - | 128kB Flash 16kB RAM | - | - | - | - | Bluetooth v4.0 | - | - | - | 0dBm | Bluetooth | - | -94dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() SI1035-B-GM3 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | Yes | -40°C~85°C | Tray | 2016 | - | yes | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | I2C, SMBus, SPI, UART | 64kB Flash 8.5kB RAM | 8.3kB | - | 8b | 4 | EZRadioPro | 8051 | - | 53 | 13dBm Max | General ISM < 1GHz | 3V | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI1021-B-GM3 Silicon Labs | 24 |
| Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | Yes | -40°C~85°C | Tray | 2016 | - | yes | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | I2C, SMBus, SPI, UART | 64kB Flash 8.5kB RAM | 8.3kB | - | 8b | 4 | EZRadioPro | 8051 | - | 53 | 20dBm Max | General ISM < 1GHz | 3V | - | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | - | - | RoHS Compliant | ||
![]() EZR32LG230F64R68G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 41 | - | - | - | - | RoHS Compliant | ||
![]() EZR32LG230F128R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 13dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 41 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG230F128R60G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 13dBm | 802.15.4 | - | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG330F128R61G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 16dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | 38 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG330F256R63G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | 38 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG330F256R68G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 38 | 38 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG230F256R61G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 16dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | 41 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG230F256R63G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG12P433F1024GL125-B Silicon Labs | 24 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | NOT SPECIFIED | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | Bluetooth v4.0 | - | - | - | 20dBm | Bluetooth | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 65 | - | - | - | - | Non-RoHS Compliant | ||
![]() EZR32WG330F256R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | - | - | - | - | EZRadioPro | - | - | - | 13dBm | 802.15.4 | - | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 38 | 38 | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG230F64R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | - | - | - | EZRadio | - | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | 41 | - | - | - | - | RoHS Compliant |