- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32ZG23B021F512IM40-BR Silicon Labs | 6 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B021 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 24 I/O | Tape & Reel (TR) | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 22 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32FG23B020F512IM40-B Silicon Labs | 625 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32FG23B020 | Silicon Labs | - | - | 60 | - | Silicon Laboratories | - | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tray | Active | - | Details | 4.2 mA | 85.5 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | - | 512kB Flash, 64kB RAM | - | 512 kB | 20 dBm | - | RF System on a Chip - SoC | Flex Gecko | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 23 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23A010F512GM40-BR Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | Silicon Labs | - | Yes | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | 512kB Flash, 64kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 31 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23A020F512GM40-BR Silicon Labs | 8 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 24 I/O | Tape & Reel (TR) | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A020F512GM48-BR Silicon Labs | 8 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 32 I/O | Tape & Reel (TR) | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 31 | RF System on a Chip - SoC | - | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23A020F512GM48-B Silicon Labs | 386 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 32 I/O | Tube | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | I2C, SPI, UART | 512kB Flash, 64kB RAM | Flash | 512KB | 20 dBm | 32bit | RF System on a Chip - SoC | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 31 | RF System on a Chip - SoC | ARM Cortex-M33 | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23B010F512IM40-B Silicon Labs | 1411 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B010 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 24 I/O | Tube | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32FG23A021F512GM40-B Silicon Labs | 130 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32FG23A021 | Silicon Labs | - | - | 60 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tray | Active | - | Details | 4.2 mA | 85.5 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | - | 512kB Flash, 64kB RAM | - | 512 kB | 20 dBm | - | RF System on a Chip - SoC | Flex Gecko | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 22 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23A020F512GM40-B Silicon Labs | 1808 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 24 I/O | Tube | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B010F512IM40-BR Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B010 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 24 I/O | Tape & Reel (TR) | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B011F512IM40-B Silicon Labs | 36 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B011 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 24 I/O | Tube | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 22 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B010F512IM48-BR Silicon Labs | 19 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23B010 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 32 I/O | Tape & Reel (TR) | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 31 | RF System on a Chip - SoC | - | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32FG23A020F256GM48-BR Silicon Labs | 500 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23A020 | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | 256kB Flash, 32kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 31 | - | - | - | - | - | ||
![]() EFR32ZG23A010F512GM40-C Silicon Labs | 2473 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 23 I/O | Tray | Active | - | Details | 4 mA | 85.5 mA | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 902 MHz to 928 MHz | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | 1 Channel | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | 5 | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32FG23A011F512GM40-BR Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | 512kB Flash, 64kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 22 | - | - | - | - | - | ||
![]() EFR32FG23B020F512IM40-BR Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | Silicon Labs | - | Yes | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | 512kB Flash, 64kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 23 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23B010F128GM40-BR Silicon Labs | 24 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | Silicon Labs | - | Yes | SMD/SMT | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | 128kB Flash, 32kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 23 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23B010F512IM40-B Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | - | - | 60 | - | Silicon Laboratories | - | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | Tray | Active | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | EUSART, I2C, I2S, SPI, UART | 512kB Flash, 64kB RAM | - | 512KB | 14 dBm | 32bit | RF System on a Chip - SoC | Flex Gecko | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 23 | RF System on a Chip - SoC | ARM Cortex-M33F | - | - | - | ||
![]() EFR32FG23A021F512GM40-BR Silicon Labs | 32 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | Silicon Labs | - | Yes | SMD/SMT | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | 512kB Flash, 64kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 22 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23A010F512GM48-B Silicon Labs | 111 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23A010 | Silicon Labs | - | - | 43 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tray | Active | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | - | 512kB Flash, 64kB RAM | - | 512 kB | 14 dBm | - | RF System on a Chip - SoC | Flex Gecko | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 31 | RF System on a Chip - SoC | - | - | - | - |