- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Operating Frequency | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Product Category | Device Core | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32MG24A010F1024IM48-BR Silicon Labs | 5 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32MG24A010 | - | 128 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | Mighty Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | - | - | 1024kB Flash, 128kB RAM | Flash | 1 MB | 10 dBm | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.3 | - | 10dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | - | ||
![]() G1B232F256IM32-C0R Silicon Labs | In Stock | - | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | EFR32BG1B232F256IM32-C0R | - | - | - | - | - | - | - | - | Reel | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | ||
![]() G1B132F256IM32-C0R Silicon Labs | In Stock | - | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | EFR32BG1B132F256IM32-C0R | - | - | - | - | - | - | - | - | Reel | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | ||
![]() EFR32FG25B222F1920IM56-BR Silicon Labs | 381 |
| - | - | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | EFR32FG25 | - | 512 kB | RAM | - | I2C | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Flex Gecko | - | - | TxRx Only | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | 1.92MB Flash, 512kB RAM | Flash | 1920 kB | 16 dBm | 32 bit | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, OFDM, O-QPSK | 36 | - | - | 0.85 mm | 7 mm | 7 mm | - | ||
![]() EFR32FG23A020F512GM40-C Silicon Labs | In Stock | - | - | - | - | QFN-40 | - | - | Silicon Labs | - | - | - | - | Silicon Laboratories | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | ||
![]() EFR32MG24A020F1536IM48-B Silicon Labs | 20 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32MG24A020 | - | 192 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | Tray | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | Mighty Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | - | - | 1536kB Flash, 192kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.3 | - | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | - | ||
![]() EFR32FG25B121F1152IM56-B Silicon Labs | 254 | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | EFR32FG25 | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Flex Gecko | - | - | TxRx Only | - | - | 1.71V ~ 3.8V | - | - | - | - | 1.152MB Flash, 256kB RAM | - | - | - | - | - | - | Zigbee® | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, OFDM, O-QPSK | 37 | - | - | - | - | - | - | ||
![]() EFR32FG22E121F512IM40-C Silicon Labs | 146 | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | - | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | - | - | 512kB Flash, 32kB RAM | - | - | - | - | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -104dBm | 1Mbps | - | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | 26 | - | - | - | - | - | - | ||
![]() EFR32FG22E121F512IM32-C Silicon Labs | 143 | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | - | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | - | - | 512kB Flash, 32kB RAM | - | - | - | - | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -104dBm | 1Mbps | - | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | 18 | - | - | - | - | - | - | ||
![]() EFR32BG22E224F512IM40-C Silicon Labs | 124 | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | - | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | - | - | 512kB Flash, 32kB RAM | - | - | - | - | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -106.7dBm | 1Mbps | - | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | 26 | - | - | - | - | - | - | ||
![]() EFR32MG22E224F512IM40-C Silicon Labs | 134 | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | - | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | - | - | 512kB Flash, 32kB RAM | - | - | - | - | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -106.7dBm | 1Mbps | - | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | 26 | - | - | - | - | - | - | ||
![]() EFR32BG27C320F768GJ39-BR Silicon Labs | 5000 |
| Datasheet | - | Surface Mount | 39-UFBGA, WLCSP | 39-WLCSP (2.63x2.29) | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | TxRx + MCU | - | - | 0.8V ~ 1.7V, 1.8V ~ 3.8V | - | 2.4GHz | - | - | 768kB Flash, 64kB RAM | - | - | - | - | - | - | Bluetooth v5.0, Zigbee? | - | 4dBm | 802.15.4, Bluetooth | -106.7dBm | 2Mbps | - | GPIO, I2C, I2S, IrDA, JTAG, PWM, SPI, UART, USART | 3.6mA | 4.1mA ~ 11.3mA | - | DSSS, GFSK, GMSK, OOK, O-QPSK | 19 | - | - | - | - | - | - | ||
![]() EFR32BG14P632F256IM48-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | 2 (1 Year) | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG24A010F1024IM48-BR Silicon Labs | 5000 | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24A010 | - | 128 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Blue Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 10 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 10dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | - | ||
![]() EFR32BG24A020F1024IM48-B Silicon Labs | 428 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24A020 | - | 128 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | Tray | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Blue Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | - | ||
![]() EFR32MG24A021F1024IM40-B Silicon Labs | 49 | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32MG24A021 | Silicon Labs | 128 kB | RAM | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | Tray | - | Active | - | Details | 4.4 mA | 156.8 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | Mighty Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | 2.4 GHz | EUSART, I2C, I2S, SPI, USART | 1024kB Flash, 128kB RAM | Flash | 1MB | 19.5 dBm | 32bit | RF System on a Chip - SoC | - | Bluetooth v5.3 | - | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 25 | RF System on a Chip - SoC | ARM Cortex-M33 | - | - | - | - | ||
![]() EFR32MG24B310F1536IM48-B Silicon Labs | 514 | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32MG24B310 | - | 256 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | MSL 2 - 1 year | - | Tray | - | Active | - | - | 4.4 mA | 19.1 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | Mighty Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | 2.4 GHz | EUSART, I2C, I2S, SPI, USART | 1536kB Flash, 256kB RAM | Flash | 1.5MB | 10 dBm | 32bit | RF System on a Chip - SoC | - | Bluetooth v5.3 | - | 10dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 28 | - | ARM Cortex-M33 | - | - | - | - | ||
![]() EFR32BG24A020F1024IM40-BR Silicon Labs | 38 |
| - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32BG24A020 | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Blue Gecko | - | - | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | 2.4GHz | - | - | 1MB Flash, 128kB RAM | - | - | - | - | - | - | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 26 | - | - | - | - | - | - | ||
![]() EFR32BG24B210F1024IM48-BR Silicon Labs | 3000 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24B210 | Silicon Labs | 128 kB | RAM | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Blue Gecko | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 10 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 10dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | RF System on a Chip - SoC | - | - | - | - | - | ||
![]() EFR32FG23A010F256GM48-C Silicon Labs | 5900 | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23A010 | Silicon Labs | 32 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 31 I/O | Tray | - | Active | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | - | - | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | 922.3 MHz to 928.1 MHz | - | 256kB Flash, 32kB RAM | Flash | 256 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | 1 Channel | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | 5 | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 31 | RF System on a Chip - SoC | - | 6 mm | 6 mm | 6 mm | - |