- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | uPs/uCs/Peripheral ICs Type | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | On Chip Program ROM Width | Max Frequency | Number of Programmable I/O | Telecom IC Type | Power - Output | RF Family/Standard | Consumer IC Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1025-B-GM3R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | - | 85-LGA (6x8) | FLASH | - | - | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | I2C, SMBus, SPI, UART | 64kB Flash 8.5kB RAM | - | - | - | - | 8b | - | - | 4 | EZRadioPro | 8051 | - | 25MHz | 53 | - | 13dBm Max | General ISM < 1GHz | - | -121dBm | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | 53 | 53 | - | - | - | RoHS Compliant | ||
![]() EFR32FG1V132F64GM32-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N32 | - | - | - | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | - | 16.5dBm | - | - | -99dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | 0.9mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() EFR32FG1V132F32GM32-C0 Silicon Labs | 11 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | - | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | - | 16.5dBm | - | - | -99dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | - | - | Non-RoHS Compliant | ||
![]() EFR32MG14P732F256GM32-B Silicon Labs | 6234 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG13P232F512GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 2 (1 Year) | - | - | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19dBm | 802.15.4 | CONSUMER CIRCUIT | -102dBm | 2Mbps | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EZR32LG230F128R69G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 41 | - | - | - | RoHS Compliant | ||
![]() EZR32LG230F256R60G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | - | 13dBm | 802.15.4 | - | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P433F1024GL125-CR Silicon Labs | 150 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | RoHS Compliant | ||
![]() EM3597-RTR Silicon Labs | 810 | - | Datasheet | 8 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 2 (1 Year) | 56 | TxRx + MCU | - | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | 2.4GHz | - | S-XQCC-N56 | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | - | 8dBm | 802.15.4 | - | -102dBm | 5Mbps | I2C, JTAG, SPI, UART | 23.5mA~29.5mA | 24mA~44mA | O-QPSK | - | - | 32 | 0.9mm | 8mm | 8mm | RoHS Compliant | ||
![]() EFR32FG14P232F256GM32-B Silicon Labs | 260 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | - | 19dBm | 802.15.4 | - | -126.2dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant | ||
![]() EZR32HG320F32R60G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 25 | - | - | 8192 | 32768 | - | -40°C~85°C | Tray | 2016 | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | - | - | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | - | - | 32kB Flash 8kB RAM | - | 32 | YES | YES | - | YES | YES | - | - | - | 8 | - | - | - | 13dBm | 802.15.4 | - | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | 0.9mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() EFR32FG14P231F256GM32-BR Silicon Labs | 9670 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | - | 20dBm | 802.15.4 | - | -126.2dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() EFR32FG14P231F128GM32-B Silicon Labs | 5000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz | - | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | - | 20dBm | 802.15.4 | - | -126.2dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 16 | - | - | - | Non-RoHS Compliant | ||
![]() EFR32MG12P132F1024GL125-CR Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | RoHS Compliant | ||
![]() EM342-RTR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Not For New Designs | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.25V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | S-PQCC-N48 | - | - | - | SPI, UART | 128kB Flash 12kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | - | 8dBm | 802.15.4 | - | - | 5Mbps | JTAG, SPI, UART | 22mA~28.5mA | 21.5mA~43.5mA | O-QPSK | -102 dBm | - | 16 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EM3592-RTR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2 (1 Year) | 56 | - | - | - | - | 8542.31.00.01 | - | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | - | - | S-XQCC-N56 | 1.32V | INDUSTRIAL | 1.18V | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | RoHS Compliant | ||
![]() EM3586-RT Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2014 | - | - | - | Not For New Designs | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | 2.4GHz | - | S-PQCC-N48 | - | - | - | - | 512kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | - | 8dBm | 802.15.4 | - | -102dBm | 12Mbps | I2C, JTAG, SPI, UART, USB | 23.5mA~30mA | 24mA~45mA | O-QPSK | - | - | 24 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EZR32LG330F128R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadio | - | - | - | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 38 | 38 | - | - | - | RoHS Compliant | ||
![]() EZR32LG230F256R63G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | 41 | - | - | - | RoHS Compliant | ||
![]() EFR32MG1P132F256GM48-C0R Silicon Labs | 40631 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | - | 16.5dBm | 802.15.4 | - | -99dBm | 250kbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | - | - | 31 | 0.9mm | 7mm | 7mm | Non-RoHS Compliant |