- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | On Chip Program ROM Width | Telecom IC Type | Power - Output | RF Family/Standard | Programming Voltage | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32HG320F64R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 25 | 8192 | 65536 | -40°C~85°C | Tray | 2008 | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | 64kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | YES | - | - | 8 | - | 20dBm | 802.15.4 | - | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | 25 | - | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() EZR32HG320F32R63G-B0R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 25 | 8192 | 32768 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 142MHz~1.05GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | YES | - | - | 8 | - | 20dBm | 802.15.4 | - | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4GFSK, GFSK, GMSK, OOK | - | 25 | - | 0.9mm | 7mm | 7mm | - | RoHS Compliant | ||
![]() EZR32HG220F64R55G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | 27 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EFR32BG14P732F256GM32-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG12P232F1024GL125-BR Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Blue Gecko | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10dBm | Bluetooth | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | 65 | - | - | - | - | - | RoHS Compliant | ||
![]() EM260-RT Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | - | - | - | - | - | Not For New Designs | 2 (1 Year) | 40 | TxRx + MCU | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | compliant | 2.4GHz | NOT SPECIFIED | S-PQCC-N40 | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | 2.5dBm | 802.15.4 | - | -99dBm | - | - | SPI, UART | 36mA | - | - | - | - | - | 0.9mm | 6mm | 6mm | - | RoHS Compliant | ||
![]() EFR32FG1V131F128GM32-C0R Silicon Labs | 2032 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | S-XQCC-N32 | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 16.5dBm | 802.15.4 | - | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 16 | - | 0.9mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() EFR32BG1B232F256IM32-C0 Silicon Labs | 15 |
| - | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10.5dBm | Bluetooth | - | - | 2Mbps | - | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 16 | - | - | - | - | - | RoHS Compliant | ||
![]() SI1025-B-GMR Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | I2C, SPI, UART | 64kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 13dBm Max | General ISM < 1GHz | - | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | RoHS Compliant | ||
![]() SI1020-B-GMR Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | I2C, SPI, UART | 128kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 20dBm Max | General ISM < 1GHz | - | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | RoHS Compliant | ||
![]() SI1022-B-GMR Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | I2C, SPI, UART | 32kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 20dBm Max | General ISM < 1GHz | - | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | RoHS Compliant | ||
![]() SI4455-C2A-GM Silicon Labs | 18 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | 16.499422mg | - | - | - | - | -40°C~85°C | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | 20 | TxRx Only | - | - | 1.8V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 284MHz~960MHz | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm Max | General ISM < 1GHz | - | - | 500kbps | - | SPI | 10.9mA | 19mA~24mA | FSK, GFSK, OOK | -115 dBm | 4 | 850μm | - | 3mm | 3mm | Unknown | RoHS Compliant | ||
![]() SI1026-B-GM Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | -40°C~85°C | Tray | 2000 | - | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | I2C, SPI, UART | 32kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 13dBm Max | General ISM < 1GHz | 3V | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | RoHS Compliant | ||
![]() SI1021-B-GM Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | - | - | - | -40°C~85°C | Tray | 2000 | - | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | I2C, SPI, UART | 64kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 20dBm Max | General ISM < 1GHz | 3V | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG1P132F256GM32-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N32 | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 19.5dBm | - | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | 16 | - | 0.9mm | 5mm | 5mm | - | Non-RoHS Compliant | ||
![]() EZR32LG230F64R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | EZRadioPro | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() EZR32WG330F64R68G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | I2C, SPI, UART, USART, USB | 64kB Flash 32kB RAM | 48 MHz | 32kB | 32 | YES | YES | - | YES | - | - | EZRadioPro | - | - | 20dBm | 802.15.4 | - | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 38 | - | - | 9mm | 9mm | Unknown | RoHS Compliant | ||
![]() EZR32WG330F128R60G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | I2C, SPI, UART, USART, USB | 128kB Flash 32kB RAM | - | 32kB | - | - | - | - | - | - | - | EZRadioPro | - | - | 13dBm | 802.15.4 | - | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 38 | - | - | - | - | Unknown | RoHS Compliant | ||
![]() EFR32FG14P233F256GM48-BR Silicon Labs | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz 2.4GHz | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 20dBm | 802.15.4 | - | -126.2dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 28 | - | - | - | - | - | - | ||
![]() EFR32FG1V132F64GM48-C0R Silicon Labs | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 16.5dBm | - | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | 31 | - | - | - | - | - | Non-RoHS Compliant |