- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Interface | Memory Size | Data Bus Width | Number of Timers/Counters | Protocol | Core Architecture | Number of Programmable I/O | Telecom IC Type | Power - Output | RF Family/Standard | Programming Voltage | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG12P433F1024GL125-B Silicon Labs | 24 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | yes | Active | 3 (168 Hours) | - | TxRx + MCU | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | 20dBm | - | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 65 | - | - | - | RoHS Compliant | ||
![]() EFR32FG1P132F128GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tray | 2016 | Flex Gecko | yes | Discontinued | 2 (1 Year) | 48 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N48 | I2C, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | 19.5dBm | General ISM > 1GHZ | - | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32MG12P132F1024GL125-C Silicon Labs | 142 | - | Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | Tray | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1MB Flash 128kB RAM | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | 65 | - | - | - | RoHS Compliant | ||
![]() EFR32FG14P231F128GM32-BR Silicon Labs | 2500 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz | - | - | - | 128kB Flash 16kB RAM | - | - | Flex Gecko | - | - | - | 20dBm | 802.15.4 | - | -126.2dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 16 | - | - | - | - | ||
![]() EFR32FG12P433F1024GM48-CR Silicon Labs | 2600 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | 20dBm | - | - | -121dBm | - | I2C, I2S, SPI, UART | - | - | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32FG1P131F256IM48-C0R Silicon Labs | 140 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz | - | - | - | 256kB Flash 32kB RAM | - | - | Flex Gecko | - | - | - | 20dBm | - | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 32 | - | - | - | RoHS Compliant | ||
![]() SI1026-B-GM3 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | FLASH | Yes | -40°C~85°C | Tray | 2016 | - | yes | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | I2C, SMBus, SPI, UART | 32kB Flash 8.5kB RAM | 8b | 4 | EZRadioPro | 8051 | 53 | - | 13dBm Max | General ISM < 1GHz | 3V | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1P332F256GJ43-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 43-UFBGA, CSPBGA | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | 43 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | compliant | 2.4GHz | - | R-PBGA-B43 | - | 256kB Flash 32kB RAM | - | - | Bluetooth v4.0 | - | - | - | 19.5dBm | Bluetooth | - | -99dBm | 2Mbps | I2C, SPI, UART | 8.7mA | 8.2mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | 19 | 0.54mm | 3.295mm | 3.143mm | RoHS Compliant | ||
![]() EFR32FG12P232F1024GL125-BR Silicon Labs | 24 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Flex Gecko | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | 19dBm | - | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 65 | - | - | - | RoHS Compliant | ||
![]() EFR32BG14P632F256IM32-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI4464-B1X-FM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | SI4464-B1X-FM | - | - | -40°C~85°C | Tube | 2011 | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | - | - | 119MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | 20dBm Max | General ISM < 1GHz | - | - | 1Mbps | SPI | 10.7mA~13.7mA | 70mA~85mA | 4GFSK, GFSK, GMSK, OOK | -126 dBm | 4 | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P433F1024GM48-C Silicon Labs | 260 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | 20dBm | - | - | -121dBm | - | I2C, I2S, SPI, UART | - | - | - | - | 31 | - | - | - | Non-RoHS Compliant | ||
![]() EFR32BG1V132F256GJ43-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 43-UFBGA, CSPBGA | YES | - | - | - | - | -40°C~85°C | Strip | 2016 | - | yes | Obsolete | 1 (Unlimited) | 43 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | 2.4GHz | - | R-PBGA-B43 | - | 256kB Flash 16kB RAM | - | - | Bluetooth v4.0 | - | - | - | 19.5dBm | Bluetooth | - | -99dBm | 2Mbps | I2C, SPI, UART | 8.7mA | 8.2mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | 19 | 0.54mm | 3.295mm | 3.143mm | RoHS Compliant | ||
![]() EFR32FG1P131F128GM32-C0R Silicon Labs | 6032 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | S-XQCC-N32 | - | 128kB Flash 32kB RAM | - | - | Flex Gecko | - | - | - | 20dBm | 802.15.4 | - | -94dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 16 | 0.9mm | 5mm | 5mm | RoHS Compliant | ||
![]() EFR32MG1P232F256IM48-C0R Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Mighty Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | - | - | - | - | 256kB Flash 32kB RAM | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 19dBm | 802.15.4, Bluetooth | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32MG14P632F256GM32-B Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EM3597-RT Silicon Labs | 40 |
| Datasheet | 8 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tray | 2014 | - | - | Active | 2 (1 Year) | 56 | TxRx + MCU | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | 2.4GHz | - | S-XQCC-N56 | I2C, SPI, UART | 512kB Flash 64kB RAM | - | - | Zigbee® | - | - | - | 8dBm | 802.15.4 | - | - | 5Mbps | I2C, JTAG, SPI, UART | 23.5mA~29.5mA | 24mA~44mA | O-QPSK | -102 dBm | 32 | 0.9mm | 8mm | 8mm | RoHS Compliant | ||
![]() EFR32MG12P433F1024GL125-C Silicon Labs | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | Tray | 2018 | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 1MB Flash 256kB RAM | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | 65 | - | - | - | RoHS Compliant | ||
![]() EFR32FG14P232F128GM32-B Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 128kB Flash 16kB RAM | - | - | Flex Gecko | - | - | - | 19dBm | 802.15.4 | - | -126.2dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 16 | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P231F1024GL125-BR Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | 20dBm | - | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 65 | - | - | - | RoHS Compliant |