- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Power Supplies | Interface | Memory Size | Speed | RAM Size | Max Supply Current | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | On Chip Program ROM Width | Max Frequency | Number of Programmable I/O | Power - Output | RF Family/Standard | Programming Voltage | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | Number of GPIO | Number of Transmitters | GPIO | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG12P231F1024GL125-B Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz | NOT SPECIFIED | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | - | 65 | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG12P433F1024GL125-BR Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | - | 65 | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG1V132F256IM32-C0R Silicon Labs | In Stock | - | - | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Blue Gecko | - | - | Obsolete | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | 0dBm | Bluetooth | - | - | 2Mbps | - | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | - | - | 16 | - | - | - | - | RoHS Compliant | - | ||
![]() EZR32HG220F64R63G-B0R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | compliant | 142MHz~1.05GHz | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | - | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | - | 25 | - | - | - | - | RoHS Compliant | - | ||
![]() EM2420-RTR Silicon Labs | 1430 | - | - | - | - | Surface Mount | 48-QLP | - | 48 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | TxRx Only | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | -3dBm | 802.15.4 | - | - | 250kbps | - | - | 19.7mA | 17.4mA | - | - | -94 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SI4431-A0-FM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 42.949528mg | - | - | - | - | - | -40°C~85°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | TxRx Only | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 240MHz~930MHz | - | - | - | - | - | - | - | - | 28mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm Max | General ISM < 1GHz | - | - | 128kbps | - | SPI | 18.5mA | 18mA~28mA | 2 | FSK, GFSK, OOK | -118 dBm | - | 1 | 3 | - | - | - | No | RoHS Compliant | - | ||
![]() EZR32HG320F32R55G-B0 Silicon Labs | 99 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 25 | 8192 | 32768 | - | -40°C~85°C | Tray | 2016 | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | - | - | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | 32 | YES | YES | - | YES | YES | - | - | - | 8 | - | - | 13dBm | 802.15.4 | - | -116dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | - | 25 | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() SI1027-B-GM3R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | - | FLASH | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | I2C, SMBus, SPI, UART | 16kB Flash 4.4kB RAM | - | - | - | - | - | - | - | 8b | - | - | 4 | EZRadioPro | 8051 | - | 25MHz | 53 | 13dBm Max | General ISM < 1GHz | - | -121dBm | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | 53 | - | 53 | - | - | - | - | RoHS Compliant | - | ||
![]() SI1023-B-GM3R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | - | FLASH | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | I2C, SMBus, SPI, UART | 16kB Flash 4.4kB RAM | - | - | - | - | - | - | - | 8b | - | - | 4 | EZRadioPro | 8051 | - | 25MHz | 53 | 20dBm Max | General ISM < 1GHz | - | -121dBm | 256kbps | - | I2C, SPI, UART | 18.5mA | 85mA | - | FSK, GFSK, OOK | -121 dBm | 53 | - | 53 | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG12P232F1024GM48-B Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.4GHz | NOT SPECIFIED | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | 10dBm | Bluetooth | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | 31 | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1V132F256GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Flex Gecko | - | yes | Discontinued | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N32 | - | - | I2C, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5dBm | General ISM > 1GHZ | - | - | 2Mbps | - | I2C, UART, USART | 8.7mA | 8.8mA~133mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | - | 16 | 0.9mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() EFR32FG1V131F64GM32-C0 Silicon Labs | 2776 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | S-XQCC-N32 | - | - | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 16.5dBm | 802.15.4 | - | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | - | 16 | 0.9mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() EFR32BG1B232F128GM48-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | - | Obsolete | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | - | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | 10.5dBm | Bluetooth | - | -94dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | - | 16 | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() EFR32BG12P332F1024GM48-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | yes | Obsolete | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.4GHz | NOT SPECIFIED | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | 10dBm | Bluetooth | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | 31 | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32MG13P733F512IM48-CR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | - | - | 20dBm | 802.15.4, Bluetooth | - | -126dBm | 2Mbps | - | I2S, SPI, UART | 8.4mA~10.2mA | 8.5mA | - | 2GFSK, ASK, BPSK, DPSK, DSSS, GFSK, OOK, OQPSK | - | - | - | 28 | - | - | - | - | RoHS Compliant | - | ||
![]() SI1025-B-GM Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | - | - | - | - | -40°C~85°C | Tray | 2000 | - | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | I2C, SPI, UART | 64kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | - | - | 13dBm Max | General ISM < 1GHz | 3V | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | - | - | 53 | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1V131F32GM32-C0 Silicon Labs | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | S-XQCC-N32 | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | - | 16.5dBm | 802.15.4 | - | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | - | 16 | 0.9mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() EM3598-RTR Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Not For New Designs | 2 (1 Year) | 56 | TxRx + MCU | - | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | 2.4GHz | - | S-XQCC-N56 | - | - | I2C, SPI, UART, USB | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | 8dBm | 802.15.4 | - | - | 12Mbps | - | I2C, JTAG, SPI, UART, USB | 23.5mA~29.5mA | 24mA~44mA | - | O-QPSK | -102 dBm | - | - | 32 | 0.9mm | 8mm | 8mm | - | RoHS Compliant | - | ||
![]() SI1014-C-GM2R Silicon Labs | 590 | - | Datasheet | - | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | - | FLASH | 15 | 768 | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 42 | TxRx + MCU | - | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | - | - | 1.9V | 0.5mm | - | 240MHz~960MHz | - | - | Not Qualified | 1.8/3.6V | I2C, SPI, UART | 16kB Flash 768B RAM | 25 MHz | 768B | - | 5mA | 8 | YES | NO | 8b | YES | - | 4 | EZRadioPro | 8051 | - | - | 15 | 13dBm | General ISM < 1GHz | - | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | - | - | - | - | 7mm | - | - | RoHS Compliant | - | ||
![]() EFR32MG12P232F1024GL125-C Silicon Labs | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | - | Tray | - | Mighty Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | - | 802.15.4, Bluetooth | - | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - |