- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Temperature Grade | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Rate | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | On Chip Program ROM Width | Telecom IC Type | Power - Output | RF Family/Standard | Consumer IC Type | Number of UART Channels | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Number of SPI Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32BG12P132F1024GL125-B Silicon Labs | 45 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.4GHz | NOT SPECIFIED | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 0dBm | Bluetooth | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG1B132F256GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Mighty Gecko | - | - | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Zigbee® | - | - | 19.5dBm | 802.15.4, Bluetooth | - | 2 | -99dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.6mA~9.1mA | 8.2mA | DSSS, O-QPSK, GFSK | - | 16 | 31 | 2 | - | - | - | RoHS Compliant | ||
![]() EFR32FG13P233F512GM48-CR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2 (1 Year) | - | - | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4, General ISM < 1GHz | CONSUMER CIRCUIT | - | -102dBm | 2Mbps | - | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | Non-RoHS Compliant | ||
![]() EFR32BG1P232F256IM32-C0 Silicon Labs | 32 |
| - | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10.5dBm | Bluetooth | - | - | - | 2Mbps | - | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | 16 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P231F1024GL125-C Silicon Labs | 15 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | Tray | - | Flex Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | - | - | -121dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P232F1024GL125-C Silicon Labs | 15 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | Tray | - | Flex Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | - | - | -95dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() SI1022-A-GMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | YES | - | FLASH | 53 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 3 (168 Hours) | 85 | TxRx + MCU | - | - | - | - | 1.8V~3.8V | BOTTOM | BUTT | - | - | 3.3V | 0.5mm | - | 240MHz~960MHz | - | - | - | I2C, SPI, UART | 32kB Flash 8.5kB RAM | 25 MHz | 8.3kB | 8 | YES | YES | - | 8b | YES | - | 4 | EZRadioPro | - | - | 20dBm Max | General ISM < 1GHz | - | - | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | 8mm | - | RoHS Compliant | ||
![]() EFR32BG12P132F1024GM48-C Silicon Labs | 38740 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | - | - | Tray | - | Blue Gecko | - | - | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 2.4GHz | - | S-XQCC-N48 | INDUSTRIAL | - | 1MB Flash 128kB RAM | - | - | - | - | - | 2000 Mbps | - | - | - | - | Bluetooth v5.0 | - | - | 0dBm | Bluetooth | - | - | -95dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 31 | - | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() SI1027-A-GMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | YES | - | FLASH | 53 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 3 (168 Hours) | 85 | TxRx + MCU | - | - | - | - | 1.8V~3.8V | BOTTOM | BUTT | - | - | 3.3V | 0.5mm | - | 240MHz~960MHz | - | - | - | I2C, SPI, UART | 16kB Flash 4.4kB RAM | 25 MHz | 4.3kB | 8 | YES | YES | - | 8b | YES | - | 4 | EZRadioPro | - | - | 13dBm Max | General ISM < 1GHz | - | - | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | 8mm | - | RoHS Compliant | ||
![]() EFR32BG1B232F128GM48-C0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10.5dBm | Bluetooth | - | - | -94dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() EFR32MG12P332F1024GM48-BR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | - | yes | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 10dBm | 802.15.4, Bluetooth | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | 31 | - | - | - | - | Non-RoHS Compliant | ||
![]() EZR32HG320F64R68G-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 25 | - | - | 8192 | 65536 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | - | - | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 142MHz~1.05GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | 64kB Flash 8kB RAM | - | - | 32 | YES | YES | - | - | YES | YES | - | - | 8 | - | 20dBm | 802.15.4 | - | - | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG14P732F256GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG1P132F64GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | Flex Gecko | - | yes | Discontinued | 6 (Time on Label) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N48 | - | I2C, UART, USART | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5dBm | General ISM > 1GHZ | - | - | - | 2Mbps | - | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | 31 | - | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG14P632F256GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG1V132F32GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Flex Gecko | - | yes | Discontinued | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | - | I2C, UART, USART | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5dBm | General ISM > 1GHZ | - | - | - | 2Mbps | - | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | 31 | - | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG1V132F256GM48-C0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | - | - | 256kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 0dBm | Bluetooth | - | - | -94dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() EZR32HG220F64R61G-B0R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | compliant | 142MHz~1.05GHz | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | 802.15.4 | - | - | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | - | - | - | RoHS Compliant | ||
![]() EZR32HG320F64R60G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 25 | - | - | 8192 | 65536 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) | - | - | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 142MHz~1.05GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | 64kB Flash 8kB RAM | - | - | 32 | YES | YES | - | - | YES | YES | - | - | 8 | - | 13dBm | 802.15.4 | - | - | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32FG12P231F1024GM48-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | yes | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz | NOT SPECIFIED | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | - | - | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | RoHS Compliant |