- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Interface | Memory Size | RAM Size | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Consumer IC Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZM5101A-CME3R Silicon Labs | 5 |
| - | 12 Weeks | Surface Mount | 56-TFLGA Module | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 2.3V~3.6V | - | - | - | - | - | - | unknown | 868MHz 908MHz 921MHz | - | - | - | 128kB Flash 16kB SRAM | - | Z-Wave® | - | 5dBm | - | - | -104dBm | 100kbps | SPI, UART | 32mA | - | - | - | 30 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P732F512GM48-D Silicon Labs | 260 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | - | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0 | - | 19dBm | Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 31 | - | - | - | - | - | ||
![]() EFR32MG13P732F512GM32-D Silicon Labs | 576 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | - | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 16 | - | - | - | - | - | ||
![]() EFR32BG13P632F512GM32-C Silicon Labs | 40 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | - | - | EFR32™ Blue Gecko | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0 | - | 19dBm | 802.15.4, Bluetooth | - | -126.2dBm | 1Mbps | I2C, UART, USART | 9.5mA | 8.5mA~35.3mA | 2GFSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GMSK, OOK, OQPSK | - | 31 | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P432F1024GM68-C Silicon Labs | 184 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EZR32WG230F128R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | 41 | -40°C~85°C | Tray | 2015 | EZR32WG | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | 32kB | EZRadioPro | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | Unknown | RoHS Compliant | ||
![]() EFR32MG12P431F1024GM68-C Silicon Labs | 260 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | - | Bluetooth v4.0, Thread, Zigbee® | - | 20dBm | 802.15.4, Bluetooth | - | -102dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | 46 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B232F256GM32-B0 Silicon Labs | 400 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2010 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | 32 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N32 | I2C, UART, USART | 256kB Flash 32kB RAM | - | Bluetooth v4.0 | - | 10.5dBm | Bluetooth | - | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 0.9mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() EZR32WG230F64R69G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | EZRadioPro | - | 20dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 41 | - | - | - | - | RoHS Compliant | ||
![]() EZR32LG230F64R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | I2C, SPI, UART, USART | 64kB Flash 32kB RAM | - | EZRadio | - | 13dBm | 802.15.4 | - | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P431F1024GM48-CR Silicon Labs | 8860 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | 20dBm | - | - | -121dBm | - | I2C, I2S, SPI, UART | - | - | - | - | 31 | - | - | - | - | Non-RoHS Compliant | ||
![]() EFR32MG12P432F1024GM48-BR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | yes | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1024kB Flash 256kB RAM | - | Bluetooth v4.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | 31 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG1V132F128GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2016 | Flex Gecko | yes | Discontinued | 2 (1 Year) | 48 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | S-XQCC-N48 | I2C, UART, USART | 128kB Flash 16kB RAM | - | - | - | 16.5dBm | General ISM > 1GHZ | - | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 0.9mm | 7mm | 7mm | - | RoHS Compliant | ||
![]() EFR32FG1P132F256GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Flex Gecko | yes | Discontinued | 2 (1 Year) | 32 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N32 | I2C, UART, USART | 256kB Flash 32kB RAM | - | - | - | 19.5dBm | General ISM > 1GHZ | - | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 0.9mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() EFR32BG1P333F256IM48-C0 Silicon Labs | 32 |
| - | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 256kB Flash 32kB RAM | - | Bluetooth v4.0 | - | 20dBm | Bluetooth | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 28 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B132F256IM32-C0 Silicon Labs | 32 |
| - | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 256kB Flash 32kB RAM | - | Bluetooth v4.0 | - | 3dBm | Bluetooth | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 16 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG14P632F256GM32-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P433F1024GM48-CR Silicon Labs | 6 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | 31 | - | - | - | - | Non-RoHS Compliant | ||
![]() EFR32MG12P332F1024GL125-C Silicon Labs | 10 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | Tray | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B132F128GM32-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | 32 | TxRx + MCU | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N32 | I2C, UART, USART | 128kB Flash 32kB RAM | - | Bluetooth v4.0 | - | 3dBm | Bluetooth | - | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 0.9mm | 5mm | 5mm | - | RoHS Compliant |