- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Interface | Memory Size | Speed | RAM Size | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1024-A-GMR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 4 (72 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | unknown | 240MHz~960MHz | - | - | - | - | - | I2C, SPI, UART | 128kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 13dBm Max | General ISM < 1GHz | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | - | - | RoHS Compliant | ||
![]() EZR32HG220F64R69G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 27 | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | 25 MHz | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 22mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EZR32HG320F64R69G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 22mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32MG12P132F512GM68-C Silicon Labs | 273 |
| Datasheet | 8 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Wireless M-Bus, Zigbee® | - | - | 0dBm | 802.15.4, Bluetooth | -126.2dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.4mA~10mA | 8.5mA~35.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | ||
![]() EFR32BG12P232F512GM68-CR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | EFR32™ Blue Gecko | - | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Wireless M-Bus | - | - | 10dBm | 802.15.4, Bluetooth | -126.2dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.4mA~10mA | 8.5mA~35.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 46 | - | - | - | - | - | ||
![]() EFR32MG12P232F512GM68-C Silicon Labs | 260 | - | Datasheet | 8 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Mighty Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Wireless M-Bus, Zigbee® | - | - | 0dBm | 802.15.4, Bluetooth | -126.2dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.4mA~10mA | 8.5mA~35.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG12P232F512GM68-C Silicon Labs | 260 | - | Datasheet | 8 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | EFR32™ Blue Gecko | - | Active | 3 (168 Hours) | 68 | TxRx + MCU | - | - | 1.8V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.4mm | compliant | 2.4GHz | - | - | S-XQCC-N68 | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Wireless M-Bus | - | - | 10dBm | 802.15.4, Bluetooth | -126.2dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.4mA~10mA | 8.5mA~35.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 46 | 0.9mm | 8mm | 8mm | - | RoHS Compliant | ||
![]() EZR32HG220F64R63G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 27 | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | 25 MHz | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EFR32MG21A020F1024IM32-B Silicon Labs | 329 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI1030-A-GMR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 4 (72 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | unknown | 240MHz~960MHz | - | - | - | - | - | I2C, SPI, UART | 128kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 20dBm Max | General ISM < 1GHz | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | - | - | RoHS Compliant | ||
![]() SI1037-A-GMR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 4 (72 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | unknown | 240MHz~960MHz | - | - | - | - | - | I2C, SPI, UART | 16kB Flash 4.4kB RAM | - | 4.3kB | - | - | - | - | 8b | - | - | 4 | EZRadioPro | - | - | 13dBm Max | General ISM < 1GHz | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P232F512GM68-CR Silicon Labs | 31 |
| Datasheet | 8 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | Mighty Gecko | - | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Wireless M-Bus, Zigbee® | - | - | 0dBm | 802.15.4, Bluetooth | -126.2dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.4mA~10mA | 8.5mA~35.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | ||
![]() EM3555-IRT Silicon Labs | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM357-RTB Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | I2C, SPI, UART | 192kB Flash 12kB RAM | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | 8dBm | 802.15.4 | - | 5Mbps | - | I2C, JTAG, SPI, UART | 22mA~28.5mA | 21.5mA~43.5mA | O-QPSK | -102 dBm | - | 24 | - | - | - | - | RoHS Compliant | ||
![]() SI1011-A-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | 42 | - | 50.008559mg | FLASH | 12 | 768 | 8192 | -40°C~85°C | Tube | 2000 | - | - | Obsolete | 3 (168 Hours) | 42 | TxRx + MCU | - | - | 1.8V~3.6V | QUAD | - | - | - | 4.5V | 0.5mm | - | 240MHz~960MHz | - | 42 | - | - | 1.8/3.6V | I2C, SMBus, SPI, UART | 8kB Flash 768B RAM | 25 MHz | 768B | 5mA | 8 | YES | NO | 8b | YES | NO | 4 | EZRadioPro | 8051 | - | 20dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | 0.7mm | 7mm | - | No | RoHS Compliant | ||
![]() SI1001-C-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | 42 | - | 50.008559mg | FLASH | 19 | - | 32768 | -40°C~85°C | Tube | 2000 | - | - | Obsolete | 3 (168 Hours) | 42 | TxRx + MCU | - | - | 1.8V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | unknown | 240MHz~960MHz | NOT SPECIFIED | 42 | - | Not Qualified | 1.8/3.6V | I2C, SMBus, SPI, UART | 32kB Flash 4.35kB RAM | 25 MHz | 4.3kB | 5mA | 8 | YES | NO | 8b | YES | NO | 4 | EZRadioPro | 8051 | - | 20dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | 0.7mm | 7mm | - | - | RoHS Compliant | ||
![]() SI1013-A-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | 42 | - | 50.008559mg | FLASH | 15 | 768 | 8192 | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 3 (168 Hours) | 42 | TxRx + MCU | - | - | 1.8V~3.6V | QUAD | - | - | - | 4.5V | 0.5mm | - | 240MHz~960MHz | - | 42 | - | - | 1.8/3.6V | I2C, SMBus, SPI, UART | 8kB Flash 768B RAM | 25 MHz | 768B | 5mA | 8 | YES | NO | 8b | YES | NO | 4 | EZRadioPro | 8051 | - | 13dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | 0.7mm | 7mm | - | No | RoHS Compliant | ||
![]() EFR32BG1B232F256GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | I2C, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10.5dBm | Bluetooth | -99.2dBm | 2Mbps | - | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 16 | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P332F1024GL125-BR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | yes | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 10dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EZR32HG220F64R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | compliant | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | - | - | - | RoHS Compliant |