- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Number of Timers/Counters | Protocol | Core Architecture | Max Frequency | Number of Programmable I/O | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32BG12P232F512IM68-CR Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | 2.4GHz~2.484GHz | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | - | 10dBm | Bluetooth | -126.2dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 46 | - | - | - | ||
![]() EFR32BG13P532F512GM32-D Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | - | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | 2.4GHz~2.4835GHz | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | - | 0dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | ||
![]() EFR32BG12P232F1024IM68-CR Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | 2.4GHz~2.484GHz | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | - | 10dBm | Bluetooth | -126.2dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 46 | - | - | - | ||
![]() EFR32MG21A010F1024IM32-BR Silicon Labs | 10000 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32BG12P132F1024GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Blue Gecko | yes | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | compliant | 2.4GHz | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | 0dBm | Bluetooth | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 31 | - | - | RoHS Compliant | ||
![]() EZR32HG320F64R55G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | 142MHz~1.05GHz | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | - | ROHS3 Compliant | ||
![]() EZR32HG220F32R60G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32HG220F32R61G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EFR32BG21A020F1024IM32-B Silicon Labs | 10 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32BG21A020F768IM32-BR Silicon Labs | 15000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F32R61G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 25 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32HG320F64R60G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | 142MHz~1.05GHz | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | - | ROHS3 Compliant | ||
![]() EZR32HG320F32R67G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 25 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EFR32MG21A010F768IM32-B Silicon Labs | 10 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG220F32R68G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EFR32MG21A010F512IM32-BR Silicon Labs | 30480 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG21A020F512IM32-BR Silicon Labs | 39940 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F32R63G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 25 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32HG220F64R67G-C0 Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | - | 1.98V~3.8V | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | 64kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | 7mm | 7mm | ROHS3 Compliant | ||
![]() SI1032-B-GM3R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | - | 85-LGA (6x8) | FLASH | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | 85°C | -40°C | 1.8V~3.8V | - | - | - | - | - | 240MHz~960MHz | I2C, SMBus, SPI, UART | 32kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | 4 | EZRadioPro | 8051 | 25MHz | 53 | - | 20dBm Max | General ISM < 1GHz | -121dBm | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | 53 | 53 | - | - | RoHS Compliant |