- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Interface | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32LG330F64R63G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32HG320F64R61G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | 25 | - | - | - | ROHS3 Compliant | ||
![]() EZR32LG230F128R67G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | -40°C~85°C TA | - | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32LG330F128R60G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG230F64R69G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | -40°C~85°C TA | - | - | EZR32LG | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG330F64R67G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG330F128R67G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG330F128R63G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F64R63G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG230F128R61G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | -40°C~85°C TA | - | - | EZR32WG | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG230F64R69G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | -40°C~85°C TA | - | - | EZR32WG | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 41 | - | 9mm | 9mm | - | ||
![]() EZR32LG330F256R61G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 33.5mA~43mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG330F128R69G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F128R67G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32LG330F256R67G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 256kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F64R69G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F128R63G-C0 Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | EZRadioPro | - | 20dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | 38 | - | 9mm | 9mm | RoHS Compliant | ||
![]() EFR32BG1V132F256GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | - | Discontinued | 6 (Time on Label) | 48 | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | - | I2C, UART, USART | 128kB Flash 16kB RAM | - | - | - | - | - | Bluetooth v4.0 | - | 0dBm | Bluetooth | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG1B232F256GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | - | Discontinued | 6 (Time on Label) | 48 | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N48 | I2C, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | Bluetooth v4.0 | - | 10.5dBm | Bluetooth | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() SD3503A-CNE3R Silicon Labs | 975 |
| - | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |