- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Connections | Contact Finish Mating | Content | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Material (details) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Nominal current | Nominal voltage | Package | Primary Material | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Operating Supply Voltage | Interface | Memory Size | Shell Size, MIL | Accessory Type | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Product Category | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9116N-SB00-B00-B00 Silicon Labs | 148300 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 5.0 | - | Details | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM210LA22JIF2R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Mighty Gecko | - | - | - | Reel | MGM210L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116N-DB00-CC1 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | u.FL | - | - | - | - | - | - | 15 mm x 15.7 mm x 2.2 mm | - | 84 | Serial | - | - | - | - | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n, Bluetooth 5.0 | - | - | - | 30 mA | 260 mA | 3.63 V | 3 V | n-Link | 0.289587 oz | - | - | - | RS9116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 1.85 V, 3.3 V | - | - | - | - | 20 dBm | 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZGM230SB27HGN3 Silicon Labs | 15000 | - | - | - | - | - | - | - | - | - | RF Pin | - | - | - | - | - | - | 6.5 mm x 6.5 mm | - | - | I2C, I2S, SPI, UART | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Sub GHz | - | - | - 110 dBm | Details | - | 4.6 mA | 30 mA | 3.8 V | 1.8 V | - | - | - | - | - | - | - | - | - | Z-Wave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 MHz | - | - | - | 1.8 V to 3.8 V | - | 64 kB | - | - | 14 dBm | - | - | - | - | - | - | - | 14 dBm | - | - | - | - | SiP Modules | Z-Wave, Z-Wave Long Range | - | - | - | ||
![]() RS9116N-SB00-QMS-B00R Silicon Labs | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USB | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 48.2 mA | 285 mA | 3.63 V | 1.75 V | - | - | - | - | - | - | - | - | - | Bluetooth, Wi-Fi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM240PA32VNN3R Silicon Labs | 35 |
| - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | Silicon Labs | - | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | BGM240P | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | ||
![]() MGM210PA22JIA2 Silicon Labs | 212 |
| - | - | Surface Mount | 31-SMD Module | - | - | - | Built-in, RF | U.FL | MGM210 | Silicon Labs | Bluetooth Low Energy (BLE), Class 2 | - | - | - | 12.9 mm x 15 mm x 2.2 mm | - | 100 | I2C | - | Silicon Laboratories | - | - | + 125 C | Silicon Labs | - 40 C | Yes | PCB Mount | - | - | Strip | - | Active | - | - | - | - 94.1 dBm | - | - | 9.3 mA | 34.1 mA | 3.8 V | 1.8 V | Mighty Gecko | 0.136590 oz | - | -40°C ~ 125°C (TA) | Cut Tape | MGM210P | - | - | - | USB Adapter | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.71V ~ 3.8V | - | Shielded | - | 2.44 GHz | - | - | - | 1.71 V to 3.8 V | - | 1 MB | - | - | 10 dBm | 2Mbps | EFR32MG21 | Multiprotocol Modules | Bluetooth 5.1 | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | - 94.1 dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 16.1mA ~ 34.1mA | DSSS, GFSK, O-QPSK | Bluetooth Modules | - | - | Multiprotocol Modules | - | ||
![]() WT11-E-HCI Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | 5000 | - | - | Royalohm | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Reel | General Purpose Thick Film | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | 3.4 V | UART, USB | - | - | - | - | 3 Mbps | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | ||
![]() MGM240PA22VNA3R Silicon Labs | 27 |
| - | - | - | - | - | - | - | - | Built-In | - | Silicon Labs | - | - | - | - | 12.9 mm x 15 mm | - | - | I2C, USART | - | Silicon Laboratories | - | - | + 105 C | Silicon Labs | - 40 C | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Details | - | - | - | 3.8 V | 1.8 V | - | - | - | - | - | MGM240P | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | 10 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | ||
![]() WT32I-E-AI61-APTXC Silicon Labs | In Stock | - | - | - | Surface Mount | 50-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Silicon Labs | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WT32I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | 2.4GHz | - | - | - | - | - | 2MB Flash | - | - | - | 4MBaud | BlueCore5 | - | Bluetooth v3.0 | 6.5dBm | Bluetooth | Antenna Not Included, U.FL | -91dBm | ADC, GPIO, I²C, I²S, PCM, PIO, SPI, UART, USB | - | - | - | - | - | - | - | - | ||
![]() MGM240SD22VNA2R Silicon Labs | 24 |
| - | - | Surface Mount | Module | - | - | - | - | - | MGM240 | Silicon Labs | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | Silicon Labs | - | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Reel | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.8V ~ 3.8V | - | - | - | 2.4GHz | - | - | - | - | - | 1.5MB Flash, 256kB RAM | - | - | - | 2Mbps | EFR32MG24 | Multiprotocol Modules | Bluetooth v5.3, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | PCB Trace, Antenna Not Included, U.FL | -105.1dBm | GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 5.1mA ~ 5.9mA | 4.6mA ~ 23.4mA | DSSS, GFSK, O-QPSK | - | - | - | Multiprotocol Modules | - | ||
![]() MGM220PC22HNA2 Silicon Labs | 44 |
| - | - | Surface Mount | 31-SMD Module | - | - | - | - | Built-in | MGM220 | Silicon Labs | - | - | - | - | 15 mm x 12.9 mm | - | 100 | Bluetooth, GPIO, I2C, UART | -- | Silicon Laboratories | - | - | + 105 C | Silicon Labs | - 40 C | Yes | - | - | - | Strip | - | Active | - | - | - | - | Details | - | - | - | 3.8 V | 1.8 V | - | - | - | -40°C ~ 105°C | Cut Tape | * | Active | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.8V ~ 3.8V | - | - | - | 2.4 GHz | - | - | - | - | - | 512kB Flash, 32kB RAM | - | - | 8 dBm | 2Mbps | EFR32MG22 | Zigbee Modules | Bluetooth v5.2, Zigbee® | 8.2dBm | 802.15.4, Bluetooth | Integrated, Chip | -106.7dBm | I²C, I²S, SPI, UART, USART | 4.3mA ~ 4.4mA | 4.8mA ~ 10.6mA | DSSS, GFSK, OOK, O-QPSK | - | - | - | Zigbee Modules - 802.15.4 | - | ||
![]() RS9113-NBZ-S1N Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Integrated | - | Silicon Labs | - | - | - | - | - | - | 490 | GPIO, JTAG, I2C, I2S, QSPI, SDIO, SPI, UART, USB | - | Silicon Laboratories | - | - | + 85 C | Glenair | - 40 C | Yes | - | - | - | Retail Package | - | Active | - | WiFi | 802.11 a/b/g/n, Bluetooth, ZigBee | - | Details | - | - | - | 3.3 V | 3.3 V | n-Link | 0.701423 oz | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3.3 V | - | - | - | - | 15 dBm, 17 dBm, 18 dBm, 19 dBm | 250 kb/s, 3 Mb/s, 11 Mb/s, 54 Mb/s, 150 Mb/s | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | 802.11b (CCK, DSSS), 802.15.4-2009 (DSSS), Bluetooth (GFSK, DQPSK, 8DPSK), OFDM (16-QAM, 64-QAM, BPSK, QFSK) | Multiprotocol Modules | - | ||
![]() AMW007-2.2.14 Silicon Labs | In Stock | - | - | - | Surface Mount | 38-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | Strip | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | 2.412GHz ~ 2.484GHz | - | - | - | - | - | 2MB Flash | - | - | - | 72.2Mbps | AMW007 | - | 802.11b/g/n | 20dBm | WiFi | Integrated, Trace | -98dBm | ADC, GPIO, PWM, UART | 50mA | 100mA ~ 200mA | CCK, DSSS, OFDM | - | - | - | - | - | ||
![]() MGM220PC22HNA2R Silicon Labs | In Stock | - | - | - | - | - | - | - | Silicone Rubber | - | Built-in | MGM220 | TE Connectivity / DEUTSCH | - | - | - | - | 15 mm x 12.9 mm | - | 1 | Bluetooth, GPIO, I2C, UART | - | TE Connectivity | - | - | + 105 C | Silicon Labs | - 40 C | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Details | - | - | - | 3.8 V | 1.8 V | DT | 0.014110 oz | - | - | Cut Tape | DT | - | - | - | - | 12 Position | - | - | Orange | - | - | Automotive Connectors | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | Seal | 8 dBm | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | Accessories | - | - | Automotive Connectors | - | ||
![]() WT41U-A-AI5001 Silicon Labs | In Stock | - | - | - | Surface Mount | 59-SMD Module | - | - | - | - | - | WT41U | - | - | Soldering | - | 1pc(s) | - | Silver | - | - | - | - | 1520 02 | Metal | - | Silicon Labs | - | - | - | 1A | 12V DC | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WT41U | - | - | - | 1520 02 | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | Bluetooth v2.1 +EDR, Class 1 | 18dBm | Bluetooth | Integrated, Chip | -96.5dBm | AIO, GPIO, SPI, UART, USB | 44mA | 85mA ~ 136mA | - | - | - | - | - | - | ||
![]() MGM240SD22VNA2 Silicon Labs | 1107 | - | - | - | Surface Mount | Module | - | - | - | - | Built-In, RF | MGM240 | Silicon Labs | - | - | - | - | 7 mm x 7 mm x 1.18 mm | - | - | I2C, USART | - | Silicon Laboratories | - | - | + 105 C | Silicon Labs | - 40 C | Yes | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | 3.8 V | 1.8 V | - | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 1.8V ~ 3.8V | - | - | - | 2.4GHz | - | - | - | - | - | 1.5MB Flash, 256kB RAM | - | - | 10 dBm | 2Mbps | EFR32MG24 | Multiprotocol Modules | Bluetooth v5.3, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | PCB Trace, Antenna Not Included, U.FL | -105.1dBm | GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 5.1mA ~ 5.9mA | 4.6mA ~ 23.4mA | DSSS, GFSK, O-QPSK | - | - | - | Multiprotocol Modules | - | ||
![]() AMW037-2.2.14 Silicon Labs | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | 44-SMD Module | - | Aluminum Alloy | - | - | - | CIR08 | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | 500VAC, 700VDC | -55°C ~ 125°C | - | CIR | - | Crimp | Plug, Female Sockets | - | 54 | - | - | Olive Drab | - | Bayonet Lock | - | 13A | - | - | 3V ~ 3.6V | N (Normal) | - | - | 2.412GHz ~ 2.484GHz | Olive Drab Cadmium | 32-22 | - | - | - | 2MB Flash | - | - | - | 72.2Mbps | AMW007 | - | 802.11b/g/n | 20dBm | WiFi | Integrated, Trace | -98dBm | ADC, GPIO, PWM, UART | 50mA | 100mA ~ 200mA | CCK, DSSS, OFDM | - | - | - | - | - | ||
![]() AMW136-3.6.3R Silicon Labs | 10000 |
| - | - | Surface Mount | 52-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | 2.4GHz ~ 2.5GHz | - | - | - | - | - | 1MB Flash, 128kB RAM | - | - | - | 65Mbps | CYW43362 | - | 802.11b/g/n | 18dBm | WiFi | Integrated, Trace | -94dBm | ADC, GPIO, PWM, SPI, UART | 5.7mA | 11.4mA | CCK, DSSS, OFDM | - | - | - | - | - | ||
![]() RS9113-NB0-D1C-X74 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Integrated, u.FL | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3 V to 3.6 V | - | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - |