- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocols Supported | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Failure Rate | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-NBZ-S0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | - | - | + 85 C | - | - 40 C | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | - | - | ||
![]() WT41U-N-AI56 Silicon Labs | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | RN73R2A | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | ±10ppm/°C | - | 4.53 kOhms | - | - | Thin Film | 0.125W, 1/8W | - | 3V ~ 3.6V | - | - | - | - | - | - | - | 3Mbps | - | - | Bluetooth v2.1 +EDR, Class 1 | 18dBm | Bluetooth | Antenna Not Included | -96.5dBm | AIO, GPIO, SPI, UART, USB | 44mA | 85mA ~ 136mA | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() MGM240PA22VNA3 Silicon Labs | 143 | - | - | - | - | - | - | Built-In | - | Silicon Labs | - | 12.9 mm x 15 mm | - | I2C, USART | Silicon Laboratories | - | + 105 C | Silicon Labs | - 40 C | Yes | - | Cut Tape (CT) | Active | - | - | Details | - | - | - | 3.8 V | 1.8 V | - | - | MGM240P | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 2.4 GHz | - | - | - | - | 10 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() MGM240PA32VNN3R Silicon Labs | 35 |
| - | - | - | - | - | RF | - | Silicon Labs | - | 12.9 mm x 15 mm | - | I2C, USART | Silicon Laboratories | - | + 105 C | Silicon Labs | - 40 C | Yes | - | Tape & Reel (TR) | Active | - | - | Details | - | - | - | 3.8 V | 1.8 V | - | - | MGM240P | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 2.4 GHz | - | - | - | - | 20 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() BGM240PB32VNN3R Silicon Labs | 35 |
| - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Silicon Laboratories | - | - | Silicon Labs | - | Yes | - | Tape & Reel (TR) | Active | - | - | Details | - | - | - | - | - | - | - | BGM240P | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | ||
![]() MGM240PB22VNA3R Silicon Labs | 924 |
| - | - | - | - | - | Built-In | - | Silicon Labs | - | 12.9 mm x 15 mm | - | I2C, USART | Silicon Laboratories | - | + 105 C | Silicon Labs | - 40 C | Yes | - | Tape & Reel (TR) | Active | - | - | Details | - | - | - | 3.8 V | 1.8 V | - | - | MGM240P | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 2.4 GHz | - | - | - | - | 10 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() WT32I-A-AI61128 Silicon Labs | In Stock | - | - | Surface Mount | 50-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WT32I | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | 2.4GHz | - | - | - | 2MB Flash | - | 4MBaud | BlueCore5 | - | Bluetooth v3.0 | 6.5dBm | Bluetooth | Integrated, Chip | -91dBm | ADC, GPIO, I²C, I²S, PCM, PIO, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGM210PB32JIA2R Silicon Labs | 47 |
| - | Surface Mount | 31-SMD Module | - | - | U.FL | MGM210 | - | Bluetooth Low Energy (BLE), Class 2 | - | 1000 | I2C | - | - | + 125 C | Silicon Labs | - 40 C | Yes | PCB Mount | Tape & Reel (TR) | Active | - | - 94.1 dBm | Details | - | 9.9 mA | 181.3 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | - | - | - | USB Adapter | - | - | - | - | - | - | 1.71V ~ 3.8V | Shielded | 2.44 GHz | 3 V | - | - | 1 MB | 20 dBm | 2 Mb/s | EFR32MG21 | - | Bluetooth 5.1 | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 59.7mA ~ 181.3mA | DSSS, GFSK, O-QPSK | Bluetooth Modules | - | - | - | - | - | - | - | - | ||
![]() MGM210PB32JIA2 Silicon Labs | 12 | - | - | Surface Mount | 31-SMD Module | - | Built-in, RF | U.FL | MGM210 | - | Bluetooth Low Energy (BLE), Class 2 | 12.9 mm x 15 mm x 2.2 mm | 100 | I2C | - | - | + 125 C | Silicon Labs | - 40 C | Yes | PCB Mount | Strip | Active | - | - 94.1 dBm | Details | - | 9.9 mA | 181.3 mA | 3.8 V | 1.8 V | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | - | - | - | USB Adapter | - | - | - | - | - | - | 1.71V ~ 3.8V | Shielded | 2.44 GHz | 3 V | - | - | 1 MB | 10 dBm | 2 Mb/s | EFR32MG21 | - | Bluetooth 5.1 | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 59.7mA ~ 181.3mA | DSSS, GFSK, O-QPSK | Bluetooth Modules | - | - | - | - | - | - | - | - | ||
![]() WT11-A-HCI Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 3.4 V | - | UART, USB | - | - | 3 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM210PA22JIA2R Silicon Labs | 10000 |
| - | Surface Mount | 31-SMD Module | - | Built-in, RF | - | BGM210 | Silicon Labs | Bluetooth Low Energy (BLE), Class 2 | 12.9 mm x 15 mm x 2.2 mm | 1000 | I2C, SPI, UART | PILZ | 401200 | + 125 C | Silicon Labs | - 40 C | Yes | - | Tape & Reel (TR) | Active | - | - 94.1 dBm | Details | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Cut Tape | Blue Gecko | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | 1.71V ~ 3.8V | Shielded | 2.4GHz ~ 2.4835GHz | 1.71 V to 3.8 V | - | - | 1MB Flash, 96kB RAM | 10 dBm | 2Mbps | EFR32BG21 | Bluetooth Modules | Bluetooth v5.1 | 10dBm | Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 16.1mA ~ 34.1mA | GFSK | Bluetooth Modules | - | - | Bluetooth Modules - 802.15.1 | 2.2 mm | - | 15 mm | 12.9 mm | - | ||
![]() AMW037-1.4.0 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | Strip | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM13P22HGA-V2-P1605 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | Silicon Labs | - | - | 100 | - | Silicon Laboratories | - | - | - | - | Yes | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | ||
![]() MGM240SD22VNA2 Silicon Labs | 1107 | - | - | Surface Mount | Module | - | - | Built-In, RF | MGM240 | Silicon Labs | - | 7 mm x 7 mm x 1.18 mm | - | I2C, USART | Silicon Laboratories | - | + 105 C | Silicon Labs | - 40 C | Yes | - | Tray | Active | - | - | - | - | - | - | 3.8 V | 1.8 V | -40°C ~ 105°C | Tray | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | 1.8V ~ 3.8V | - | 2.4GHz | - | - | - | 1.5MB Flash, 256kB RAM | 10 dBm | 2Mbps | EFR32MG24 | Multiprotocol Modules | Bluetooth v5.3, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | PCB Trace, Antenna Not Included, U.FL | -105.1dBm | GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 5.1mA ~ 5.9mA | 4.6mA ~ 23.4mA | DSSS, GFSK, O-QPSK | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() WT11U-E-AI4 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116N-SB00-AA0-X00 Silicon Labs | 1263 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9113-NBZ-S1W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | Integrated, u.FL | - | - | - | - | - | SPI, UART, USB | - | - | + 85 C | - | - 40 C | Yes | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | - | - | ||
![]() RS9113-N00-D0W-X78 Silicon Labs | 3578 | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | - | + 85 C | - | - 40 C | - | - | - | - | 802.11 a/b/g/n | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | - | - | ||
![]() RS9113-N00-S0C-X68 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | - | + 85 C | - | - 40 C | - | - | - | - | 802.11 a/b/g/n | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | - | - | ||
![]() RS9113-NBZ-S1N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | Integrated, u.FL | - | - | - | - | - | SPI, UART, USB | - | - | + 85 C | - | - 40 C | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | - | - |