- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WT11U-A-HCI21001 Silicon Labs | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 2.7V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | Bluetooth v2.1 + EDR | - | 17dBm | Bluetooth | Integrated, Chip | - | -84dBm | UART, USB | 36mA | 110mA | - | - | - | - | - | - | - | - | ||
![]() AMS001 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 27-SMD Module | - | -30°C~85°C | Bulk | 2014 | WICED | Obsolete | 3 (168 Hours) | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | 8MB Flash | 1Mbps | - | Bluetooth v4.1 | - | 4dBm | Bluetooth | Integrated, Trace | - | -94dBm | I2C, SPI, USART | 12.8mA | 10.8mA | DSSS, GFSK | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MGM12P02F1024GE-V2R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Strip | - | Mighty Gecko | Discontinued | 3 (168 Hours) | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | - | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - | -101dBm | I2C, SPI, UART | 10.3mA | 10mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | - | RoHS Compliant | ||
![]() MGM12P22F1024GA-V2R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | Discontinued | 3 (168 Hours) | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | - | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | - | -105dBm | I2C, SPI, UART | 10.3mA | 10mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BGM113A256V1 Silicon Labs | 1 | - | Datasheet | - | Surface Mount | Surface Mount | 36-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Blue Gecko | Obsolete | 1 (Unlimited) | 36 | 8542.39.00.01 | 1.8V~3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 0.8mm | unknown | 2.4GHz | R-XXMA-N36 | - | I2C, SPI, UART | 256kB Flash 32kB RAM | 1Mbps | EFR32BG | Bluetooth v4.1 | TELECOM CIRCUIT | 3dBm | Bluetooth | Integrated, Chip | - | - | I2C, SPI, UART | 8.7mA | 8.8mA | - | -93 dBm | 2.09mm | 15.73mm | 9.15mm | - | - | RoHS Compliant | ||
![]() BGM111E256V2 Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | YES | -40°C~85°C TA | - | - | Blue Gecko | Active | 3 (168 Hours) | 31 | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | BUTT | 1 | 3.3V | 1.2mm | - | 2.4GHz~2.484GHz | R-XXMA-B31 | - | - | 256kB Flash 32kB RAM | 1Mbps | EFR32BG | Bluetooth v4.2 | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | - | -92dBm | I2C, I2S, SPI, UART, USART | 9mA | 8.2mA~24.6mA | GFSK | - | 2.15mm | 15mm | 12.9mm | - | - | Non-RoHS Compliant | ||
![]() MGM13P02F512GA-V2 Silicon Labs | 100 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MGM12P02F1024GE-V2 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Cut Tape (CT) | - | Mighty Gecko | Discontinued | 3 (168 Hours) | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | - | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - | -101dBm | I2C, SPI, UART | 10.3mA | 10mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | - | RoHS Compliant | ||
![]() BGM123N256V2R Silicon Labs | 37 |
| - | 12 Weeks | - | Surface Mount | Module | YES | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 56 | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | - | 2.4GHz~2.483GHz | S-XXMA-N56 | - | - | 256kB Flash 32kB RAM | 1Mbps | EFR32BG | Bluetooth v4.2 | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | - | -90dBm | I2C, I2S, SPI, UART, USART | 6.2mA | 8.8mA~9.4mA | GFSK | - | 1.4mm | 6.5mm | 6.5mm | - | - | Non-RoHS Compliant | ||
![]() WT11I-E-AI5 Silicon Labs | In Stock | - | Datasheet | - | Horizontal, Surface Mount | Surface Mount | Module | - | -40°C~85°C | Cut Tape (CT) | 2013 | - | Obsolete | 3 (168 Hours) | 28 | 8542.39.00.01 | 2.7V~3.6V | DUAL | NO LEAD | 1 | 3.3V | 1.5mm | unknown | 2.4GHz | R-XDMA-N28 | 3.3V | GPIO, SPI, UART, USB | - | 3Mbps | - | Bluetooth v2.0 + EDR, Class 1 | TELECOM CIRCUIT | 17dBm | Bluetooth | Antenna Not Included, U.FL | - | - | PIO, SPI, UART, USB | 39mA | 54mA~128mA | - | -86 dBm | 2.86mm | 35.75mm | 14.5mm | - | - | RoHS Compliant | ||
![]() BGM121N256V2 Silicon Labs | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 56-SMD Module | YES | -40°C~85°C | Tray | - | Blue Gecko | Active | 3 (168 Hours) | 56 | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | - | 2.4GHz | S-XXMA-N56 | - | - | 256kB Flash 32kB RAM | 1Mbps | EFR32BG | Bluetooth v4.2 | TELECOM CIRCUIT | 8dBm | Bluetooth | Antenna Not Included, Castellation | - | -90dBm | I2C, I2S, SPI, UART | 9mA | 8.2mA | GFSK | - | 1.4mm | 6.5mm | 6.5mm | - | - | RoHS Compliant | ||
![]() MGM12P32F1024GA-V2R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | Discontinued | 3 (168 Hours) | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | TELECOM CIRCUIT | 17dBm | 802.15.4, Bluetooth | Integrated, Chip | - | -105dBm | I2C, SPI, UART | 10.3mA | 10mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AMW037 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | -30°C~85°C | Strip | - | - | Active | 3 (168 Hours) | - | 8542.39.00.01 | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | 2MB Flash | 54Mbps | - | 802.11b/g/n | - | 18dBm | WiFi | - | CONSUMER CIRCUIT | -93dBm | SPI, UART | 50mA | 100mA~200mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BGM123N256V2 Silicon Labs | 50 |
| - | 12 Weeks | - | Surface Mount | Module | YES | -40°C~85°C | Tray | - | - | Active | 3 (168 Hours) | 56 | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | - | 2.4GHz~2.483GHz | S-XXMA-N56 | - | - | 256kB Flash 32kB RAM | 1Mbps | EFR32BG | Bluetooth v4.2 | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | - | -90dBm | I2C, I2S, SPI, UART, USART | 6.2mA | 8.8mA~9.4mA | GFSK | - | 1.4mm | 6.5mm | 6.5mm | - | - | RoHS Compliant | ||
![]() ETRX3587-LRS Silicon Labs | 919 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | ETRX3 | Not For New Designs | 3 (168 Hours) | - | - | 2.1V~3.6V | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 512kB Flash 64kB RAM | 20kbps | EM3587 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Chip | - | -106dBm | JTAG | 33mA | 140mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BLE112-E-V1 Silicon Labs | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | YES | -40°C~85°C | Tape & Reel (TR) | 2016 | - | Active | 3 (168 Hours) | 31 | 8542.39.00.01 | 3.6V | UNSPECIFIED | - | 1 | - | 1.25mm | - | 2.4GHz | R-XXMA-N31 | - | - | - | 2 Mbps | CC2540 | Bluetooth v4.0 | TELECOM CIRCUIT | 3dBm | Bluetooth | Antenna Not Included, U.FL | - | -91dBm | SPI, UART | - | - | - | - | 2.3mm | 18.1mm | 12.05mm | No | - | RoHS Compliant | ||
![]() AMW106-3.4.0R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 52-SMD Module | - | -30°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | 1.5MB Flash 128kB RAM | 65Mbps | BCM43362 | 802.11b/g/n | - | 18dBm | WiFi | Integrated, Trace | - | -94dBm | SPI, UART | 5.7mA | 11.4mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | ||
![]() ETRX357-LRS-C31 Silicon Labs | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EM357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETRX357HR-LRS-C31 Silicon Labs | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | Tape & Reel (TR) | 2015 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EM357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT12-A-AI56IAPC Silicon Labs | 100 | - | - | 12 Weeks | - | Surface Mount | Module | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BlueCore4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |