- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Max Supply Current | Data Rate | Utilized IC / Part | Bandwidth | Protocol | Core Architecture | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMS002R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 27-SMD Module | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | I2C, SPI, USART | 8MB Flash | - | 1Mbps | - | - | Bluetooth v4.1 | - | - | 4dBm | Bluetooth | Integrated, Trace | - | - | I2C, SPI, USART | 26.6mA | 22mA | DSSS, GFSK | -94 dBm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WT32I-E-AI6-APTX Silicon Labs | 86 | - | Datasheet | 12 Weeks | - | Surface Mount | Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 50 | - | - | 8542.39.00.01 | 1.8V~3.6V | UNSPECIFIED | NO LEAD | 1 | - | 1mm | 2.4GHz | R-XXMA-N50 | - | - | 16MB Flash | - | - | BlueCore5 | - | Bluetooth v3.0 | - | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | -91dBm | - | I2C, I2S, PCM, PIO, SPI, UART, USB | - | - | - | - | - | - | - | 2.55mm | 23.9mm | 15.9mm | - | RoHS Compliant | ||
![]() WT11U-A-AI4 Silicon Labs | 4000 | - | - | 8 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | Bluetooth v2.1 + EDR, Class 1 | - | - | 17dBm | Bluetooth | Integrated, Chip + U.FL | -88dBm | - | SPI, UART, USB | 36mA | 88mA~138mA | - | - | - | - | - | - | - | - | - | - | ||
![]() EM3588-M-RF-C Silicon Labs | In Stock | - | Datasheet | 2 Weeks | - | Connector Mount | Module | - | - | -40°C~85°C | Bulk | 2016 | Ember® | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 5Mbps | EM3588 | - | Zigbee® | ARM | - | 8dBm | 802.15.4 | Antenna Not Included | -101dBm | - | - | 27mA | 39mA | - | -101 dBm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EM3588-MLR-RF-C Silicon Labs | In Stock | - | Datasheet | 2 Weeks | - | Connector Mount | Module | - | - | -40°C~85°C | Bulk | 2015 | Ember® | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | 3.6V | - | - | - | 5Mbps | EM3588 | - | Zigbee® | ARM | - | 8dBm | 802.15.4 | Antenna Not Included | -101dBm | - | - | 26mA~27mA | 28.5mA~39mA | - | -101 dBm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AMW004-3.3.2 Silicon Labs | 50 |
| - | 12 Weeks | - | Surface Mount | Module | - | - | -30°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | 1MB Flash 128kB SRAM | - | 65Mbps | BCM43362 | - | 802.11b/g/n | - | - | 18.5dBm | WiFi | Integrated, Trace + U.FL | -94dBm | - | SPI, UART | 87.8mA | 348.8mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | ||
![]() WT41U-E-HCI21001C Silicon Labs | In Stock | - | - | - | - | Surface Mount | Module | - | - | - | Strip | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT41U-E-AI56IAPC Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETRX3585-LRS Silicon Labs | 681 |
| Datasheet | 3 Weeks | - | Surface Mount | 33-SMD Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | ETRX3 | Not For New Designs | 3 (168 Hours) | 36 | - | - | 8542.39.00.01 | 2.1V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3V | 1.27mm | 2.405GHz~2.48GHz | R-XXMA-N36 | - | - | 512kB Flash 64kB RAM | - | 250kbps | EM3585 | - | Zigbee® | - | TELECOM CIRCUIT | 20dBm | 802.15.4 | Integrated, Chip | -106dBm | - | JTAG | 26.5mA~31.5mA | 52mA~140mA | - | - | - | - | - | - | 25mm | 19mm | - | Non-RoHS Compliant | ||
![]() WT41U-E-AI55C Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBWT41U Silicon Labs | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | Bluetooth v2.1 + EDR, Class 1 | - | - | 18dBm | Bluetooth | Integrated, Chip + U.FL | -96.5dBm | - | SPI, UART, USB | 44mA | 85mA~136mA | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM123N256V1 Silicon Labs | In Stock | - | - | 10 Weeks | - | Surface Mount | 56-SMD Module | YES | - | -40°C~85°C | Tray | 2002 | - | Obsolete | 1 (Unlimited) | 56 | - | - | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | 2.4GHz | S-XXMA-N56 | - | - | 256kB Flash 32kB RAM | - | 1Mbps | EFR32BG | - | Bluetooth v4.2 | - | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | -90dBm | - | I2C, I2S, SPI, UART | 9mA | 8.2mA | GFSK | - | - | - | - | 1.4mm | 6.5mm | 6.5mm | - | RoHS Compliant | ||
![]() WT11I-A-AI4 Silicon Labs | 7500 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | - | Obsolete | 3 (168 Hours) | 28 | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 1.5mm | 2.4GHz | R-XDMA-N28 | 3.3V | GPIO, SPI, UART, USB | - | - | 3Mbps | BlueCore4 | - | Bluetooth v2.0 + EDR, Class 1 | - | TELECOM CIRCUIT | 17dBm | Bluetooth | Integrated, Chip | - | - | PIO, SPI, UART, USB | 39mA | 54mA~128mA | - | -86 dBm | - | - | - | 2.86mm | 35.75mm | 14.5mm | No | RoHS Compliant | ||
![]() ETRX3588 Silicon Labs | 3 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | ETRX3 | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 512kB Flash 64kB RAM | - | 20kbps | EM3588 | - | Zigbee® | - | - | 20dBm | 802.15.4 | Integrated, Chip | -106dBm | - | JTAG, UART, USB | 33mA | 140mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BLE113-A-M256KC Silicon Labs | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 36 | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CC2541 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WT11U-A-AI55C Silicon Labs | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM123A256V1 Silicon Labs | In Stock | - | - | 10 Weeks | - | Surface Mount | 56-SMD Module | YES | - | -40°C~85°C | Tray | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | 2.4GHz | S-XXMA-N56 | - | - | 256kB Flash 32kB RAM | - | 1Mbps | - | - | Bluetooth v4.2 | - | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | -90dB ±5dB @ 74dB SPL | - | I2C, I2S, SPI, UART | 9mA | 8.2mA | GFSK | - | - | - | - | 1.4mm | 6.5mm | 6.5mm | - | RoHS Compliant | ||
![]() WT32-A-AI5-APTX Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | Module | - | 50 | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 3.3V | Serial, USB | - | 6mA | 1.3069 Mbps | BlueCore5 | - | - | - | - | - | - | - | - | - | - | - | - | - | -87 dBm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BGM113A256V2R Silicon Labs | 5000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 36-SMD Module | - | 36 | -40°C~85°C | Tape & Reel (TR) | 2016 | Blue Gecko | Active | 3 (168 Hours) | 36 | - | - | - | 3.8V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 0.8mm | - | - | - | SPI, UART | 256kB Flash 32kB RAM | - | 1Mbps | EFR32BG | 2.4 GHz | Bluetooth v4.1 | - | TELECOM CIRCUIT | 3dBm | Bluetooth | Integrated, Chip | - | 1 | SPI, UART | 8.7mA | 8.8mA | - | -93 dBm | 14 | 85°C | 2mm | - | - | - | - | RoHS Compliant | ||
![]() WT32-A-AI5 Silicon Labs | 7500 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Module | - | 50 | -30°C~85°C | Tape & Reel (TR) | 2009 | - | Obsolete | 3 (168 Hours) | 50 | - | - | 8542.39.00.01 | 1.8V~3.6V | UNSPECIFIED | - | 1 | - | 1mm | 2.4GHz | - | 3.3V | SPI, Serial, UART, USB | - | 2mA | 3Mbps | BlueCore5 | - | Bluetooth v2.1 + EDR, Class 2 | - | TELECOM CIRCUIT | 7dbm | Bluetooth | Integrated, Chip | -86dBm | - | I2S, PIO, SPI, UART, USB | 4.5mA | - | DQPSK, GFSK | -87 dBm | - | - | - | 2.6mm | 23.9mm | 15.9mm | No | RoHS Compliant |