- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WGM160PX22KGN2 Silicon Labs | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 2MB Flash 512kB RAM | 72.2Mbps | - | 802.11b/g/n | - | 16dBm | WiFi | Antenna Not Included | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | RoHS Compliant | ||
![]() ETRX2 Silicon Labs | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | 38 | - | - | 8542.39.00.01 | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | 3V | 2.54mm | 2.4GHz | - | R-XXMA-N38 | - | - | 128kB Flash 5kB SRAM | 250kbps | EM250 | Zigbee® | TELECOM CIRCUIT | 3dBm | 802.15.4 | Integrated, Chip | - | - | 35.5mA | - | - | -98 dBm | - | 37.5mm | 20.5mm | RoHS Compliant | ||
![]() EM351-MOD-ANT-T Silicon Labs | In Stock | - | - | 2 Weeks | - | Connector Mount | Module | - | - | -40°C~85°C | Bulk | 2013 | Ember® | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | 3.6V | I2C, SPI, UART | 132kB Flash 12kB RAM | 5Mbps | EM351 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Chip | - | I2C, JTAG, SPI, UART | 26mA | 22.5mA~43.5mA | O-QPSK | -102 dBm | - | - | - | RoHS Compliant | ||
![]() AMW006-3.4.0R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 1MB Flash | 65Mbps | BCM43362 | 802.11b/g/n | - | 14dBm | WiFi | Integrated, Trace | -94dBm | SPI, UART | 5.7mA | 11.4mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MGM13P12F512GE-V2 Silicon Labs | 128 |
| - | 12 Weeks | - | Surface Mount | 31-SMD Module | - | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WGM160P022KGA2 Silicon Labs | 50 | - | Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 2MB Flash 512kB RAM | 72.2Mbps | - | 802.11b/g/n | - | 16dBm | WiFi | Integrated, Chip | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | RoHS Compliant | ||
![]() ZM5304AE-CME3R Silicon Labs | 10 | - | Datasheet | - | - | Surface Mount | Module | - | - | - | Cut Tape (CT) | 2015 | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | 868MHz | - | - | - | - | - | 100Kbps | SD3503 | Z-Wave® | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | - | - | ||
![]() WGM160PX22KGA2 Silicon Labs | 50 | - | Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 2MB Flash 512kB RAM | 72.2Mbps | - | 802.11b/g/n | - | 16dBm | WiFi | Integrated, Chip | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | RoHS Compliant | ||
![]() WGM160P022KGN2 Silicon Labs | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 2MB Flash 512kB RAM | 72.2Mbps | - | 802.11b/g/n | - | 16dBm | WiFi | Antenna Not Included | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | RoHS Compliant | ||
![]() WT41-E-AI4 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Strip | 2013 | - | Obsolete | 3 (168 Hours) | 57 | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 1.5mm | 2.4GHz | NOT SPECIFIED | R-XQMA-N57 | 3.3V | GPIO, SPI, UART, USB | - | 3Mbps | - | Bluetooth v2.1 + EDR, Class 1 | TELECOM CIRCUIT | 19dBm | Bluetooth | Antenna Not Included, U.FL | - | PIO, SPI, UART, USB | 52.6mA | 51.6mA~120mA | - | -92 dBm | 3.35mm | 35.55mm | 14.5mm | RoHS Compliant | ||
![]() WT41-E-AI5 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 59 | -40°C~85°C | Strip | 2013 | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | 3.3V | GPIO, SPI, UART, USB | - | 3Mbps | - | Bluetooth v2.1 + EDR, Class 1 | - | 19dBm | Bluetooth | Antenna Not Included, U.FL | -92dBm | PIO, SPI, UART, USB | 52.6mA | 51.6mA~120mA | - | -92 dBm | - | - | - | RoHS Compliant | ||
![]() AMW006-A1W Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Module | - | - | -30°C~85°C | Bulk | - | WICED | Active | 1 (Unlimited) | - | - | - | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 1.5MB Flash 96kB RAM | 54Mbps | - | 802.11b/g/n | - | 18dBm | WiFi | Integrated, Wire Antenna | -94dBm | I2C, SPI, UART | 5.7mA | 11.4mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZM5304AH-CME3R Silicon Labs | 367 |
| Datasheet | - | - | Surface Mount | Module | - | - | - | Cut Tape (CT) | 2015 | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | 921MHz | - | - | - | - | - | 100Kbps | SD3503 | Z-Wave® | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | - | - | ||
![]() WT41U-A-AI56IAP Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMW036-3.3.2R Silicon Labs | In Stock | - | - | - | - | Surface Mount | 52-SMD Module | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | - | 1MB Flash 96kB RAM | 65Mbps | BCM43362 | 802.11b/g/n | - | 18dBm | WiFi | Integrated, Trace | -94dBm | SPI, UART | 5.7mA | 11.4mA | CCK, DSSS, OFDM | - | - | - | - | Non-RoHS Compliant | ||
![]() WT41U-E-HCI21001 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | Bluetooth v2.1 + EDR | - | 17dBm | Bluetooth | Antenna Not Included, U.FL | -94dBm | UART, USB | 44mA | - | - | - | - | - | - | - | ||
![]() WT32I-A-AI61IAP Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | - | Tape & Reel (TR) | 1999 | WT32i | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BlueCore5 | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ETRX3588-LRS Silicon Labs | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | ETRX3 | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 512kB Flash 64kB RAM | 20kbps | EM3588 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Chip | -106dBm | JTAG, UART, USB | 33mA | 140mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AMW036R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 1MB Flash 96kB RAM | 54Mbps | BCM43362 | 802.11b/g/n | - | 18dBm | WiFi | - | -94dBm | SPI, UART | 5.7mA | 11.4mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BGM121N256V1R Silicon Labs | In Stock | - | - | 10 Weeks | - | Surface Mount | 56-SMD Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 56 | - | - | 8542.39.00.01 | 1.85V~3.8V | UNSPECIFIED | NO LEAD | - | 1 | 3.3V | - | 2.4GHz | - | S-XXMA-N56 | - | - | 256kB Flash 32kB RAM | 1Mbps | - | Bluetooth v4.2 | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | -90dBm | I2C, I2S, SPI, UART | 9mA | 8.2mA | GFSK | - | 1.4mm | 6.5mm | 6.5mm | Non-RoHS Compliant |